- Packaging
- Series
- RoHS
- Factory Pack Quantity
- Factory Pack QuantityFactory Pack Quantity
- Base Product Number
- Mfr
- Product Status
- Product
- Accessory Type
- Contact Finish
- Housing Material
Attribute column
Manufacturer
JAE Heavy Duty Connectors - Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Base Product Number | Boardlocks | Cable Entry Angle | Contact Materials | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Housing / Hood Size | Insert / Contact Gender | Mfr | Package | Product Status | RoHS | Tradename | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Connector Type | Type | Number of Positions | Color | Gender | Contact Type | Current Rating (Amps) | Current Rating | Contact Finish | Termination Style | Wire Gauge | Accessory Type | Contact Termination | Size | Thread Size | Pin or Socket | Product | IP Rating | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KN01L12PG JAE Electronics | 15 |
| - | - | Synthetic Resin | KN01L | - | - | - | - | 1 | - | Male | JAE Electronics | - | Active | Details | - | 250 VAC | - | - | -20°C ~ 105°C | Tray | KN01 | Insert without Contacts | - | 12 Position | - | Male | - | 23A | 23 A | - | Crimp | - | - | - | L | - | - | Inserts | IP67 | - | - | ||
![]() KN01L18PKS JAE Electronics | 41 |
| - | - | Synthetic Resin | KN01L | - | - | - | - | 1 | - | Male | JAE Electronics | Bag | Active | Details | - | 24 VDC | - | - | -20°C ~ 105°C | Tray | KN01 | Insert without Contacts | - | 18 Position | - | Male | - | 3A | 3 A | - | Crimp | - | - | - | L | - | - | Inserts | IP67 | - | - | ||
![]() KN01L18PK JAE Electronics | 100000 |
| - | - | Synthetic Resin | KN01L | - | - | - | - | 1 | - | Male | JAE Electronics | Bag | Active | Details | - | 24 VDC | - | - | -20°C ~ 105°C | Tray | KN01 | Insert without Contacts | - | 18 Position | - | Male | - | 3A | 3 A | - | Crimp | - | - | - | L | - | - | Inserts | IP67 | - | - | ||
![]() KN01P03KKP2 JAE Electronics | 4457 |
| - | Gold | - | KN01P | - | - | Copper Alloy | - | 3000 | - | Pin (Male) | JAE Electronics | Tape & Reel (TR);Cut Tape (CT); | Active | Details | - | 24 VDC | 18 AWG | 22 AWG | - | Cut Tape | KN01 | - | Stamped | - | - | - | - | - | 3 A | Gold | Crimp | 18-22 AWG | - | Crimp | - | - | Pin | Contacts | - | - | - | ||
![]() KN01S03KKP2 JAE Electronics | 1297 |
| - | Gold | - | KN01S | - | - | Copper Alloy | - | 3000 | - | Socket (Female) | JAE Electronics | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 24 VDC | 18 AWG | 22 AWG | - | Cut Tape | KN01 | - | Stamped | - | - | - | - | - | 3 A | Gold | Crimp | 18-22 AWG | - | Crimp | - | - | Socket | Contacts | - | - | - | ||
![]() KN01P25HHP1 JAE Electronics | 10521 |
| - | Gold | - | KN01P | - | - | Copper Alloy | - | 2500 | - | Pin (Male) | JAE Electronics | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 250 VAC | 16 AWG | 20 AWG | - | Cut Tape | KN01 | - | Stamped | - | - | - | - | - | 16 A | Gold | Crimp | 16-20 AWG | - | Crimp | - | - | Pin | Contacts | - | - | - | ||
![]() KN01P03KKP3 JAE Electronics | 3280 |
| - | Gold | - | KN01P | - | - | Copper Alloy | - | 3000 | - | Pin (Male) | JAE Electronics | - | Active | Details | - | 24 VDC | 22 AWG | 26 AWG | - | Cut Tape | KN01 | - | Stamped | - | - | - | - | - | 3 A | Gold | Crimp | 22-26 AWG | - | Crimp | - | - | Pin | Contacts | - | - | - | ||
![]() KN01S03KKP3 JAE Electronics | 6016 |
| - | Gold | - | KN01S | - | - | Copper Alloy | - | 3000 | - | Socket (Female) | JAE Electronics | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Details | - | 24 VDC | 22 AWG | 26 AWG | - | Cut Tape | KN01 | - | Stamped | - | - | - | - | - | 3 A | Gold | Crimp | 22-26 AWG | - | Crimp | - | - | Socket | Contacts | - | - | - | ||
![]() KN01M14SKS JAE Electronics | 47 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01M16SH JAE Electronics | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01M16SK JAE Electronics | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01M14PKS JAE Electronics | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01M-BBL-A JAE Electronics | 81 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01L-HOOD-ST-01 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN06-KEY JAE Electronics | 2517 |
| - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | KN06/KN01 | - | - | - | - | Bulk | KN06 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01L18SKS-G-RK JAE Electronics | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01L12SG-G-RK JAE Electronics | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01L12PG-G-RK JAE Electronics | 47 |
| - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01L18SK-G-RK JAE Electronics | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KN01M14SKS-G-RK JAE Electronics | 139 |
| - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |