- Series
- Mounting Type
- Connector Type
- Packaging
- Part Status
- Card Type
- Insertion, Removal Method
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Mount
- Mounting Feature
- Published
Attribute column
Manufacturer
JAE Memory Connectors - PC Card Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Material | Housing Material | Contact Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Current Rating | Contact Finish | Lead Pitch | Number of Contacts | Housing Color | Contact Resistance | Card Type | Insulation Resistance | Insertion, Removal Method | Ejector Side | Features | Height | Length | Width | Contact Finish Thickness | Height Above Board | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JC21EJ2-BSB20E JAE Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | Bulk | 2003 | JC21EJ2 | Obsolete | 1 (Unlimited) | - | Connector | 68 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | PCMCIA | - | Push In, Pull Out | - | Board Guide | - | - | - | - | 0.339 8.60mm | - | - | - | ||
![]() SF7W006S1AR1000 JAE Electronics | In Stock |
| Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | Tape & Reel (TR) | - | SF7 | Active | 1 (Unlimited) | - | Connector and Ejector | 6 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | SIM Card | - | Hinged Lid | - | - | - | - | - | - | 0.091 2.30mm | RoHS Compliant | - | - | ||
![]() ST12S010VBAR1800 JAE Electronics | 2 |
| Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | Tape & Reel (TR) | - | ST12 | Active | 1 (Unlimited) | - | Connector and Ejector | 10 (8 + 2) | - | - | - | - | - | - | - | - | Gold | - | - | - | - | microSD™ | - | Push In, Push Out | Right | Switch | - | - | - | Flash | 0.055 1.40mm | - | - | - | ||
![]() JC21EJ2-BSBE JAE Electronics | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Polymer | Bronze | - | Bulk | - | JC21EJ2 | Obsolete | 1 (Unlimited) | - | Connector | 68 | 80°C | -40°C | Black | - | - | 1.27mm | - | 500mA | Gold | - | 68 | Black | - | PCMCIA | 1GOhm | Push In, Pull Out | - | Board Guide | 4.45mm | 6.2mm | 48.7mm | - | 0.260 6.60mm | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ST11S008V4FR2000 JAE Electronics | In Stock | - | - | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | Tape & Reel (TR) | 2016 | ST1 | Obsolete | 1 (Unlimited) | - | Connector and Ejector | 10 (8 + 2) | - | - | - | - | - | - | - | - | Gold | - | - | - | - | microSD™ | - | Push In, Push Out | Right | Switch | - | - | - | Flash | 0.049 1.25mm | RoHS Compliant | - | - | ||
![]() ST1W008S4BR1500 JAE Electronics | 1500 | - | Datasheet | 14 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | 10V | Tape & Reel (TR) | 2012 | ST1 | Active | 1 (Unlimited) | SMD/SMT | Connector and Ejector | 9 (8 + 1) | - | - | - | 1 | - | 1.1mm | Right Angle | 500mA | Gold | - | 8 | - | - | Secure Digital - microSD™ | - | Hinged Lid | - | Switch | 2mm | - | - | 20.0μin 0.51μm | 0.079 2.00mm | RoHS Compliant | UL94 V-0 | - | ||
![]() JC26-FRLH16 JAE Electronics | In Stock | - | Datasheet | - | - | - | Snap-In | - | Reverse - Bottom | - | - | - | - | Tray | 2003 | JC26 | Obsolete | 1 (Unlimited) | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | Push In, Push Out | Left | - | - | - | - | - | - | - | - | - | ||
![]() JC26-FSLN JAE Electronics | In Stock | - | Datasheet | - | - | - | Snap-In | - | Normal, Standard - Top | - | - | - | - | Tray | 2002 | JC26 | Obsolete | 1 (Unlimited) | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | Push In, Push Out | Left | - | - | - | - | - | - | - | - | - | ||
![]() PX20-FSLP-C2 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | Tray | 2006 | PX20 | Obsolete | 1 (Unlimited) | - | Stacked Connector and Ejector | 68, 68 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | PCMCIA - ExpressCard™ - Type I, II | - | Push In, Push Out | Left | - | - | - | - | 11.8μin 0.30μm | 0.469 11.90mm | RoHS Compliant | - | - | ||
![]() ST10S008V4BR1800 JAE Electronics | 1800 | - | Datasheet | 12 Weeks | - | Standard, Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | Resin | - | 10V | Tape & Reel (TR) | 2012 | ST10 | Obsolete | 1 (Unlimited) | SMD/SMT | Connector and Ejector | 10 (8 + 2) | - | - | - | 1 | - | 1.1mm | - | 500mA | Gold | - | - | - | - | Secure Digital - microSD™ | 1Ohm | Push In, Push Out | - | Switch | 1.25mm | - | - | 19.7μin 0.50μm | 0.049 1.25mm | RoHS Compliant | - | - | ||
![]() ST2S008V1AR1500 JAE Electronics | 20000 | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | Resin | - | Copper | 10V | Tape & Reel (TR) | 2006 | ST2 | Obsolete | 1 (Unlimited) | SMD/SMT | Connector and Ejector | 10 (8 + 2) | 85°C | -25°C | - | 1 | Female | 1.1mm | Right Angle | 500mA | Gold | 1.1mm | 8 | - | 100mOhm | Secure Digital - microSD™ | 1GOhm | Push In, Push Out | - | Switch | - | - | 14.5mm | - | 0.069 1.75mm | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PX10-BSB16-R800 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | Tape & Reel (TR) | 2004 | PX10 | Obsolete | 1 (Unlimited) | - | Connector | 26 | - | - | - | - | - | 2.54mm | - | 750mA | Gold | - | 2 | - | - | PCMCIA - ExpressCard™ | - | Push In, Pull Out | - | Board Guide | - | - | - | 3.94μin 0.10μm | 0.220 5.59mm | RoHS Compliant | - | Lead Free | ||
![]() ST1W008S4KR2000 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | Tape & Reel (TR) | 2010 | ST1-G/K | Obsolete | 1 (Unlimited) | - | Connector and Ejector | 9 (8 + 1) | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Secure Digital - microSD™ | - | Hinged Lid | - | Switch | - | - | - | 20.0μin 0.51μm | 0.055 1.40mm | RoHS Compliant | - | - | ||
![]() SG5S009V1A1R400 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | 2005 | SG5 | Obsolete | 1 (Unlimited) | SMD/SMT | Connector and Ejector | 13 (9 + 4) | - | - | - | - | - | - | - | 500mA | Gold | - | 13 | - | - | Secure Digital - SD | - | Push In, Push Out | - | Board Guide, Switch | - | - | - | - | 0.110 2.80mm | RoHS Compliant | - | - | ||
![]() SF7W006S1BR1000 JAE Electronics | 1141 |
| Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | Tape & Reel (TR) | 2003 | SF7 | Active | 1 (Unlimited) | - | Connector and Ejector | 6 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | SIM Card | - | Hinged Lid | - | - | - | - | - | - | 0.091 2.30mm | RoHS Compliant | - | - | ||
![]() SF8V006S4BR1200 JAE Electronics | 1050 | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | Tape & Reel (TR) | 2009 | SF8 | Obsolete | 1 (Unlimited) | - | Connector | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | SIM Card | - | Push In, Pull Out | - | - | - | - | - | - | 0.061 1.55mm | RoHS Compliant | - | - | ||
![]() JC26-FSLH JAE Electronics | In Stock | - | Datasheet | - | - | Snap in | Snap-In | - | Normal, Standard - Top | - | - | - | - | Tray | 2002 | JC26 | Obsolete | 1 (Unlimited) | - | Ejector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CompactFlash® - Type I, II | - | Push In, Push Out | Left | - | 4.7mm | 41.6mm | 49.1mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() PX10ABRB02-R1000 JAE Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SF2W006S4KE3000 JAE Electronics | In Stock | - | - | - | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | Normal, Standard - Top | - | - | - | - | Tape & Reel (TR) | 2003 | SF2 | Obsolete | 1 (Unlimited) | - | Connector | 6 | - | - | - | 2 | - | 1.27mm | - | - | Gold | - | - | - | - | SIM Card | - | Push In, Pull Out | - | - | - | - | - | 20.0μin 0.51μm | 0.047 1.20mm | RoHS Compliant | - | Lead Free | ||
![]() PX20-FSR15N-A2 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount, Right Angle | - | Normal, Standard - Top | - | - | - | - | Tray | 2006 | PX20 | Obsolete | 1 (Unlimited) | - | Stacked Connector and Ejector | 68, 68 | - | - | - | - | - | - | - | - | Gold | - | - | - | - | PCMCIA - ExpressCard™ - Type I, II | - | Push In, Push Out | Right | - | - | - | - | 11.8μin 0.30μm | 0.528 13.40mm | RoHS Compliant | - | - |