- Series
- Packaging
- Connector Type
- Contact Finish Mating
- Mounting Type
- Contact Materials
- Number of Positions
- Contact Shape
- Contact Type
- Fastening Type
- Number of Rows
- Insulation Materials
Attribute column
Manufacturer
JAE Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Contact Shape | Housing Material | Contact Finish Mating | Contact Length-Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Contact Type | Current Rating (Amps) | Pitch | Orientation | Insulation Height | Style | Number of Positions Loaded | Current Rating | Pitch - Mating | Insulation Color | Row Spacing - Mating | Contact Length - Post | Shrouding | Lead Pitch | Contact Finish - Post | Overall Contact Length | Contact Resistance | Insulation Resistance | Features | Contact Finish Thickness - Mating | Stack Height (Mating) | Material Flammability Rating | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS-40PE-D4T2-SM1E JAE Electronics | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | 40 | Square | - | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBT) | - | - | Bulk | 2011 | PS | Active | 1 (Unlimited) | Solder | Header | 40 | Black | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | - | 2.54mm | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | Tin | 0.638 16.21mm | - | - | Keying Slot, Mounting Flange | 3.90μin 0.099μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() IL-G-15P-S3L2-SA JAE Electronics | In Stock | - | Datasheet | - | Lead, Nickel, Tin | Through Hole | Through Hole, Right Angle | - | Square | Nylon | Tin | 0.157 4.00mm | Brass | Polyamide (PA66), Nylon 6/6 | - | -40°C~85°C | Bulk | 2008 | IL-G | Obsolete | 1 (Unlimited) | Solder | Header | 15 | - | 1 | Female | Friction Lock | Male Pin | 3A per Contact | - | Right Angle | 0.236 6.00mm | Board to Cable/Wire | All | 3A | 0.098 2.50mm | Brown | - | 0.138 3.50mm | Shrouded - 1 Wall | 2.5mm | - | - | - | 100MOhm | - | - | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() IL-WX-8P-VF-B-E1000E JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Tin | 0.071 1.80mm | Brass | Polyphenylene Sulfide (PPS) | - | -40°C~85°C | Tape & Reel (TR) | 2003 | IL-WX | Active | 1 (Unlimited) | Solder | Header | 8 | - | 2 | - | Push-Pull | Male Pin | 0.5A per Contact | - | - | 0.144 3.66mm | Board to Board | All | - | 0.031 0.80mm | Black | 0.059 (1.50mm) | - | Shrouded - 4 Wall | - | - | - | - | - | Solder Retention | - | - | - | - | RoHS Compliant | - | ||
![]() IL-WX-10P-VF-B-E1000E JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Tin | 0.071 1.80mm | Brass | Polyphenylene Sulfide (PPS) | - | -40°C~85°C | Tape & Reel (TR) | 2003 | IL-WX | Active | 1 (Unlimited) | Solder | Header | 10 | - | 2 | - | Push-Pull | Male Pin | 0.5A per Contact | - | - | 0.144 3.66mm | Board to Board | All | - | 0.031 0.80mm | Black | 0.059 (1.50mm) | - | Shrouded - 4 Wall | - | - | - | - | - | Solder Retention | - | - | - | - | RoHS Compliant | - | ||
![]() IL-WX-12PB-VF-B-E1000E JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Tin | 0.071 1.80mm | Brass | Polyphenylene Sulfide (PPS) | - | -40°C~85°C | Tape & Reel (TR) | 2003 | IL-WX | Active | 1 (Unlimited) | Solder | Header | 12 | - | 2 | - | Push-Pull | Male Pin | 0.5A per Contact | - | - | 0.144 3.66mm | Board to Board | All | - | 0.031 0.80mm | Black | 0.059 (1.50mm) | - | Shrouded - 4 Wall | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | RoHS Compliant | - | ||
![]() IL-WX-12P-VF-B-E1000E JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Tin | 0.071 1.80mm | Brass | Polyphenylene Sulfide (PPS) | - | -40°C~85°C | Tape & Reel (TR) | 2003 | IL-WX | Active | 1 (Unlimited) | Solder | Header | 12 | - | 2 | - | Push-Pull | Male Pin | 0.5A per Contact | - | - | 0.144 3.66mm | Board to Board | All | - | 0.031 0.80mm | Black | 0.059 (1.50mm) | - | Shrouded - 4 Wall | - | - | - | - | - | Solder Retention | - | - | - | - | RoHS Compliant | - | ||
![]() IL-WX-14PB-VF-B-E1000E JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | - | Square | - | Tin | 0.071 1.80mm | Brass | Polyphenylene Sulfide (PPS) | - | -40°C~85°C | Tape & Reel (TR) | 2003 | IL-WX | Active | 1 (Unlimited) | Solder | Header | 14 | - | 2 | - | Push-Pull | Male Pin | 0.5A per Contact | - | - | 0.144 3.66mm | Board to Board | All | - | 0.031 0.80mm | Black | 0.059 (1.50mm) | - | Shrouded - 4 Wall | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | RoHS Compliant | - | ||
![]() PS-50PE-D4T1-M1E JAE Electronics | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | 50 | Square | - | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBT) | - | - | Bulk | 2011 | PS | Active | 1 (Unlimited) | Solder | Header | 50 | Black | 2 | - | Latch Lock/Eject Hooks, Long | Male Pin | - | 2.54mm | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Shrouded - 4 Wall | - | Tin | 0.638 16.21mm | - | - | Keying Slot, Mounting Flange | 3.90μin 0.099μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() IL-G-6P-S3T2-SA-1 JAE Electronics | In Stock | - | - | - | Gold | Through Hole | Through Hole | - | Square | - | Gold | 0.157 4.00mm | Brass | Polyamide (PA66), Nylon 6/6 | - | -40°C~85°C | Bulk | 2015 | IL-G | Active | 1 (Unlimited) | Solder | Header | 6 | Brown | 1 | - | Friction Lock | Male Pin | 3A per Contact | 2.4892mm | - | 0.280 7.10mm | Board to Cable/Wire | All | - | 0.098 2.50mm | Brown | - | 0.138 3.50mm | Shrouded - 1 Wall | - | - | 0.378 9.60mm | - | - | - | 3.90μin 0.099μm | 10mm | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() PS-20PE-D4LT2-SM1E JAE Electronics | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | 20 | Square | - | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBT) | - | - | Bulk | 2005 | PS | Active | 1 (Unlimited) | Solder | Header | 20 | Black | 2 | - | Latch Lock/Eject Hooks, Short | Male Pin | - | 2.54mm | - | 0.327 8.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.130 3.30mm | Shrouded - 4 Wall | - | - | - | - | - | Keying Slot, Mounting Flange | 3.90μin 0.099μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() PS-M60PE-D4S1-M1 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Square | - | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBT) | - | - | Bulk | 2003 | PS | Active | 1 (Unlimited) | Press-Fit, Solder | Header | 60 | - | 2 | - | Latch Lock/Eject Hooks | Male Pin | - | - | - | 0.681 17.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | - | 0.100 (2.54mm) | 0.236 6.00mm | Shrouded - 4 Wall | - | - | 0.764 19.40mm | - | - | Keying Slot | 3.90μin 0.099μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() LY20-18P-DT1-P5E-BR JAE Electronics | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Square | - | Tin | 0.106 2.70mm | Copper Alloy | Polyamide (PA66), Nylon 6/6, Glass Filled | 250V | -40°C~85°C | Bulk | 2009 | LY20 | Active | 1 (Unlimited) | Solder | Header | 18 | - | 2 | - | Detent Lock | Male Pin | 3A per Contact | - | Straight | 0.177 4.50mm | Board to Cable/Wire | All | - | 0.079 2.00mm | Brown | 0.079 (2.00mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | - | 0.291 7.40mm | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() PS-10PLB-D4LT1-FL1E JAE Electronics | 6 | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | 10 | Square | - | Gold | 0.138 3.50mm | Copper Alloy | Polyamide (PA66), Nylon 6/6 | - | - | Bulk | 2005 | PS | Active | 1 (Unlimited) | Solder | Header | 10 | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | 0.287 7.30mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.118 3.00mm | Shrouded - 4 Wall | - | Tin | - | - | - | - | 3.90μin 0.099μm | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() PS-10PE-D4R1-A1 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole | 10 | Square | - | Gold | 0.236 6.00mm | - | Polybutylene Terephthalate (PBT) | - | - | Bulk | 2003 | PS | Active | 1 (Unlimited) | Wire Wrap | Header | 10 | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | 0.177 4.50mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.378 9.60mm | Unshrouded | - | - | 0.791 20.10mm | - | - | - | 3.90μin 0.099μm | - | UL94 V-0 | - | RoHS Compliant | Lead Free | ||
![]() IL-WX-20PB-HF-BE JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Tin | 0.071 1.80mm | Copper Alloy | Polyphenylene Sulfide (PPS), Glass Filled | - | -40°C~85°C | Bulk | 2003 | IL-WX | Discontinued | 1 (Unlimited) | Solder | Header | 20 | - | 2 | - | Push-Pull | Male Pin | 0.5A per Contact | - | Right Angle | 0.185 4.70mm | Board to Board | All | - | 0.031 0.80mm | Black | 0.059 (1.50mm) | - | Shrouded - 4 Wall | - | - | - | - | - | Board Guide, Solder Retention | - | - | - | - | RoHS Compliant | - | ||
![]() PS-20PE-D4LT1-PN1 JAE Electronics | In Stock | - | Datasheet | 14 Weeks | Gold | Through Hole | Through Hole, Right Angle | 20 | Square | - | Gold | 0.236 6.00mm | Copper Alloy | Polybutylene Terephthalate (PBT) | - | - | Bulk | 2011 | PS | Active | 1 (Unlimited) | Solder | Header | 20 | Black | 2 | - | Push-Pull | Male Pin | - | 2.54mm | - | 0.260 6.60mm | Board to Cable/Wire | All | - | 0.100 2.54mm | Black | 0.100 (2.54mm) | 0.110 2.79mm | Unshrouded | - | - | - | - | - | - | 3.90μin 0.099μm | - | UL94 V-0 | - | RoHS Compliant | - | ||
![]() IL-WX-16PB-HF-HD-S-BE JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Tin | 0.071 1.80mm | Copper Alloy | Polyphenylene Sulfide (PPS), Glass Filled | - | -40°C~85°C | Bulk | 2000 | IL-WX | Discontinued | 1 (Unlimited) | Solder | Header | 16 | - | 2 | Male | Push-Pull | Male Pin | 0.5A per Contact | - | Right Angle | 0.185 4.70mm | Board to Board | All | 500mA | 0.031 0.80mm | Black | 0.059 (1.50mm) | - | Shrouded - 4 Wall | 800μm | - | - | 25mOhm | 100MOhm | Board Guide, Solder Retention | - | - | - | Unknown | RoHS Compliant | - | ||
![]() IL-WX-10PB-HF-HD-S-BE JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Tin | 0.071 1.80mm | Copper Alloy | Polyphenylene Sulfide (PPS), Glass Filled | - | -40°C~85°C | Bulk | 2000 | IL-WX | Discontinued | 1 (Unlimited) | Solder | Header | 10 | - | 2 | Male | Push-Pull | Male Pin | 0.5A per Contact | - | Right Angle | 0.185 4.70mm | Board to Board | All | 500mA | 0.031 0.80mm | Black | 0.059 (1.50mm) | - | Shrouded - 4 Wall | 800μm | - | - | 25mOhm | 100MOhm | Board Guide, Solder Retention | - | - | - | Unknown | RoHS Compliant | - | ||
![]() IL-WX-26PB-HF-HD-S-BE JAE Electronics | 34 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Tin | 0.071 1.80mm | Copper Alloy | Polyphenylene Sulfide (PPS), Glass Filled | - | -40°C~85°C | Bulk | 2000 | IL-WX | Discontinued | 1 (Unlimited) | Solder | Header | 26 | - | 2 | Male | Push-Pull | Male Pin | 0.5A per Contact | - | Right Angle | 0.185 4.70mm | Board to Board | All | 500mA | 0.031 0.80mm | Black | 0.059 (1.50mm) | - | Shrouded - 4 Wall | 800μm | - | - | 25mOhm | 100MOhm | Board Guide, Solder Retention | - | - | - | Unknown | RoHS Compliant | - | ||
![]() IL-WX-30PB-HF-HD-S-BE JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | Square | - | Tin | 0.071 1.80mm | Copper Alloy | Polyphenylene Sulfide (PPS), Glass Filled | - | -40°C~85°C | Bulk | 2000 | IL-WX | Discontinued | 1 (Unlimited) | Solder | Header | 30 | - | 2 | Male | Push-Pull | Male Pin | 0.5A per Contact | - | Right Angle | 0.185 4.70mm | Board to Board | All | 500mA | 0.031 0.80mm | Black | 0.059 (1.50mm) | - | Shrouded - 4 Wall | 800μm | - | - | 25mOhm | 100MOhm | Board Guide, Solder Retention | - | - | - | Unknown | RoHS Compliant | - |