- Series
- Note
- Packaging
- Mfr
- Mounting Type
- Number of Positions
- Base Product Number
- Connector Type
- Package
- Product Status
- Number of Rows
- Contact Type
Attribute column
Manufacturer
JAE Rectangular Connectors - Housings
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Material | Housing Material | Contact Materials | Insulation Materials | Voltage Rated | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Contact Type | Pitch | Orientation | Depth | Current Rating | Voltage - Rated AC | Lead Pitch | Number of Contacts | Contact Gender | Contact Resistance | Insulation Resistance | Row Spacing | Note | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Contact Termination | Outside Diameter | Features | Height | Length | Width | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX23A18SF1 JAE Electronics | 600 |
| Datasheet | 14 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | PBT, Polybutylene | - | Copper | - | - | Tray | 2003 | MX23A | Active | 1 (Unlimited) | Crimp | Receptacle | 18 | 125°C | -40°C | Black | 2 | Receptacle | Latch Lock | Female Socket | 0.098 2.50mm | - | - | 3A | - | - | 18 | - | - | 100MOhm | 0.173 (4.40mm) | Contacts Not Included | 16 AWG | 22 AWG | - | Crimp | 2.2 mm | Waterproof | - | 36.6mm | - | Unknown | RoHS Compliant | - | - | - | ||
![]() FI-W5S JAE Electronics | 40 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Tray | 2002 | FI | Active | 1 (Unlimited) | - | Plug | 5 | - | - | Black | 2 | - | - | Female Socket | 0.049 1.25mm | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() MX23A36SF1 JAE Electronics | 473 |
| Datasheet | 14 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | PBT, Polybutylene | - | - | - | - | Tray | 2006 | MX23A | Active | 1 (Unlimited) | Crimp | Receptacle | 36 | 125°C | -40°C | Black | 3 | Female | Latch Lock | Female Socket | 0.098 2.50mm | - | - | 3A | - | - | - | - | - | 100MOhm | 0.173 (4.40mm) | Contacts Not Included | 16 AWG | 22 AWG | - | Crimp | 2.2 mm | Waterproof | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() FI-RE31HL JAE Electronics | 2000 |
| Datasheet | 14 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | Plastic | - | - | 500V | Tray | 2006 | FI-R | Active | 1 (Unlimited) | Crimp | Plug | 31 | - | - | - | 1 | - | Latch Lock | Blade Pin | 0.020 0.50mm | - | - | 700mA | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() FI-S15S JAE Electronics | 40 |
| Datasheet | 14 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | Nylon | - | - | - | Bulk | 2004 | FI | Active | 1 (Unlimited) | - | Plug | 15 | - | - | Black | 1 | - | Friction Lock | Female Socket | 0.049 1.25mm | Straight | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() IL-AG5-16P-D3C1 JAE Electronics | 50000 |
| Datasheet | 14 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | PBT | - | - | - | Bulk | 2004 | IL-AG5 | Active | 1 (Unlimited) | - | Plug | 16 | 85°C | -40°C | Green | 2 | Male | - | Male Pin | 0.098 2.50mm | - | 34.8mm | 3A | - | - | - | - | - | - | 0.118 (3.00mm) | Contacts Not Included | - | - | - | Crimp | - | - | 33.8mm | - | 34.8mm | - | RoHS Compliant | - | - | - | ||
![]() IL-Z-5S-S125C3 JAE Electronics | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Nylon | - | Nylon | 500V | Bulk | 2003 | IL-Z | Obsolete | 1 (Unlimited) | Crimp | Receptacle | 5 | 70°C | -40°C | - | 1 | Receptacle | Friction Lock | Female Socket | 0.049 1.25mm | Straight | 4.3mm | 1A | 500V | 1.25mm | 5 | - | 20mOhm | 100MOhm | - | Contacts Not Included | 28 AWG | 30 AWG | 28 AWG | Crimp | - | - | - | 7.7mm | 3mm | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() DR-20-4SC-F0R JAE Electronics | 17500 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | Tray | 2006 | DR | Active | 1 (Unlimited) | - | Receptacle | 20 | - | - | - | 2 | - | - | Female Socket | 0.100 2.54mm | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() IL-AG5-5SK-S3C1-LB JAE Electronics | 1653 | - | Datasheet | 14 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | PBT | Bronze | - | - | Bulk | 2008 | IL-AG5 | Active | 1 (Unlimited) | - | Receptacle | 5 | 85°C | -40°C | Blue | 1 | Female | - | Female Socket | 0.098 2.50mm | - | 24.6mm | 3A | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | 12.8mm | - | 16.1mm | - | RoHS Compliant | - | - | - | ||
![]() IL-4S-S3L-(N) JAE Electronics | 29 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Nylon | - | - | - | Bulk | 2003 | IL | Active | 1 (Unlimited) | Crimp | Receptacle | 4 | - | - | Brown | 1 | - | Friction Lock | Female Socket | 0.098 2.50mm | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() DW05S01CZZ1 JAE Electronics | 40 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Tray | - | DW05 | Active | 1 (Unlimited) | - | Socket | 1 | - | - | Black | - | - | Friction Lock | Female Socket | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() IL-AG5-22S-D3C1 JAE Electronics | 2011 | - | Datasheet | 14 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | PBT | Bronze | - | - | Bulk | 2002 | IL-AG5 | Active | 1 (Unlimited) | - | Receptacle | 22 | 85°C | -40°C | Green | 2 | Female | - | Female Socket | 0.098 2.50mm | - | 24.6mm | 3A | - | 2.5mm | - | - | - | 100MOhm | 0.118 (3.00mm) | Contacts Not Included | - | - | - | Crimp | - | - | 16.6mm | - | 36.7mm | - | RoHS Compliant | - | - | - | ||
![]() IL-AG9-3P-S3C1 JAE Electronics | 11873 |
| Datasheet | 14 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | PBT | - | - | - | Bulk | 2003 | IL-AG9 | Active | 1 (Unlimited) | - | Plug | 3 | 125°C | -40°C | Green | 1 | Male | - | Male Pin | 0.098 2.50mm | - | - | 3A | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() MX5-26S-C-G JAE Electronics | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Bulk | 2003 | MX5 | Obsolete | 1 (Unlimited) | Crimp | Receptacle | 26 | - | - | Green | 2 | - | - | Female Socket | 0.118 3.00mm | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() JN6FS04SJ1 JAE Electronics | 179 |
| Datasheet | 14 Weeks | - | Panel | Panel Mount | - | Plastic | - | - | - | - | 200V | Bulk | 2006 | JN6 | Active | 1 (Unlimited) | Crimp | Plug | 4 | - | - | Black | 1 | - | - | Female Socket | - | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | 18 AWG | 20 AWG | - | Crimp and Clamp | - | Waterproof (Mated, IP67) | - | - | - | - | RoHS Compliant | - | - | IP67 | ||
![]() JN6FR02SM1 JAE Electronics | 141 |
| Datasheet | 14 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | - | - | - | - | Bulk | 2006 | JN6 | Active | 1 (Unlimited) | Crimp | Plug | 2 | - | - | Black | 1 | - | - | Female Socket | 2.9972mm | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp and Clamp | - | Waterproof (Mated, IP67) | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() MX34E08SF1 JAE Electronics | 1552 |
| Datasheet | 14 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | - | - | - | - | - | - | Tray | 2012 | MX34 | Active | 1 (Unlimited) | - | Receptacle | 8 | - | - | Gray | 2 | Female | - | Female Socket | 2.2mm | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() JN6FR07SM1 JAE Electronics | 783 |
| Datasheet | 14 Weeks | Gold | Free Hanging | Free Hanging (In-Line), Right Angle | - | Plastic | - | - | - | - | 100V | Bulk | 2006 | JN6 | Active | 1 (Unlimited) | Crimp | Plug | 7 | - | - | Black | 2 | - | - | Female Socket | 2.9972mm | - | - | 1A | - | - | - | Female | - | - | - | Contacts Not Included | - | - | - | Crimp and Clamp | - | Waterproof (Mated, IP67) | - | - | - | - | RoHS Compliant | - | - | IP67 | ||
![]() IL-AG9-3S-S3C1 JAE Electronics | 12455 |
| Datasheet | 14 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | - | - | PBT | - | - | - | Bulk | 2003 | IL-AG9 | Active | 1 (Unlimited) | - | Receptacle | 3 | 125°C | -40°C | Green | 1 | Female | Latch Lock | Female Socket | 0.098 2.50mm | - | - | 3A | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() MX36002PQ4 JAE Electronics | 968 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | 2 | - | - | - | - | - | - | Bulk | 2005 | MX36 | Active | 1 (Unlimited) | Crimp | Plug | 2 | - | - | Black | 1 | - | Latch Holder | Male Pin | 0.098 2.50mm | - | - | - | - | - | - | - | - | - | - | Contacts Not Included | - | - | - | Crimp | - | Waterproof | - | - | - | - | RoHS Compliant | - | - | - |