- Additional Feature
- Board Mounting Option
- Body Breadth
- Body Depth
- Body Length
- Body/Shell Style
- Connector Type
- Contact Finish Mating
- Contact Finish Termination
- Contact Gender
- Contact Materials
- Contact Plating
Attribute column
Manufacturer
JAE Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Number of Positions | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insulator Color | Plating Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM50-200B1-1R JAE Electronics | In Stock | - | - | - | BOARD | LATCH & EJECT | PEG | LOCKING | 2.74 inch | GOLD (4) OVER NICKEL | PHOSPHOR BRONZE | JAPAN AVIATION ELECTRONICS INDUSTRY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | Japan Aviation Electronics Industry Limited | MM50-200B1-1R | MM50 | 25 DEGREE | ONE | 2 | 105 °C | -55 °C | Obsolete | 5.76 | - | Yes | e4 | EAR99 | CARD EDGE CONNECTOR | - | LATCHED, POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 200 | 0.6 mm | unknown | UL | COMMERCIAL | 2 | - | STAGGERED | 0.205 inch | FEMALE | 94V-0 | 1.031 inch | 0.3 A | BELLOWED TYPE | 60 mΩ | 50000000 Ω | 0.024 inch | SOCKET | SURFACE MOUNT | CENTER | 250VAC V | 0.323 mm | 25 Cycles | GOLD FLASH OVER NICKEL | WHITE | 4u inch | ||
![]() MM50-200B1-1 JAE Electronics | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | 600 µm | - | - | - | - | - | - | 600 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |