- Series
- Packaging
- Gender
- Mounting Type
- Connector Type
- Number of Contacts
- Number of Ports
- Operating Temperature
- Mounting Feature
- Termination
- Current Rating (Amps)
- Contact Finish
Attribute column
Manufacturer
JAE USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Mounting Feature | Housing Material | Body Material | Shell/Shielding Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Insulation Color | Contact Finish | Number of Contacts | Contact Resistance | Insulation Resistance | Plating | Number of Ports | Mating Cycles | Specifications | Features | Height | Length | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DX07B024JJ2R1500 JAE Electronics | 8 | - | Datasheet | 14 Weeks | - | Surface Mount | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | Steel, Stainless | 20V | -30°C~80°C | Tape & Reel (TR) | 2007 | DX07 | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | 0.25A 1.25A | - | Shielded | - | - | - | Black | Gold | 24 | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Pick and Place | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX1R005HN2E700 JAE Electronics | In Stock | - | Datasheet | - | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | Copper Alloy | 30V | -20°C~60°C | Tape & Reel (TR) | 2004 | DX1 | Obsolete | 1 (Unlimited) | Solder | USB - mini A | 5 | 60°C | -20°C | - | Receptacle | 1A | Right Angle | Unshielded | - | - | 1A | - | Gold | 5 | - | 100MOhm | - | 1 | 5000 | USB 2.0 | Board Guide, Solder Retention | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX07S024WJ1R350 JAE Electronics | 350 |
| Datasheet | 14 Weeks | - | - | Surface Mount, Through Hole | Vertical | - | - | Steel, Stainless | 20V | -30°C~80°C | Tape & Reel (TR) | 2016 | DX07 | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | 5A | - | Unshielded | - | - | - | Black | Gold | 24 | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP1R020JQ3 JAE Electronics | 1 | - | Datasheet | 14 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle; Through Hole | Flange, Horizontal | Plastic | Metal | Copper Alloy | 40V | -20°C~85°C | Tray | 2008 | DP1 | Active | 1 (Unlimited) | Solder | DisplayPort | - | - | - | - | Receptacle | 0.5A per Contact | Right Angle | Unshielded | - | 14.29mm | 500mA | Black | Gold | 20 | 50mOhm | 100MOhm | - | 1 | 10000 | Display Port 1.1a | - | 15.4mm | 17.8mm | UL94 V-0 | Unknown | RoHS Compliant | - | - | ||
![]() DX4R005H91R1500 JAE Electronics | In Stock | - | Datasheet | - | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | Steel, Stainless | 30V | -30°C~80°C | Tape & Reel (TR) | - | DX4 | Obsolete | 1 (Unlimited) | Solder | USB - micro B | 5 | 80°C | -30°C | - | Receptacle | 0.5A 1.8A | - | Unshielded | - | - | 1.8A | Black | Gold | 5 | - | 1GOhm | - | 1 | 10000 | USB 2.0 | Solder Retention | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() DX4R105JJCR1800 JAE Electronics | 10 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, Right Angle; Through Hole | Reverse Mount | - | - | Steel, Stainless | 30V | -30°C~80°C | Tape & Reel (TR) | 2012 | DX4 | Active | 1 (Unlimited) | Solder | USB - micro B | - | - | - | - | Receptacle | 0.5A 1.8A | - | Unshielded | - | - | 1.8A | Black | Gold | 5 | - | 1GOhm | Tin | 1 | 10000 | USB 2.0 | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX3R005HN2E700 JAE Electronics | In Stock | - | Datasheet | - | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | Copper Alloy | 30V | -20°C~60°C | Tape & Reel (TR) | - | DX3 | Obsolete | 1 (Unlimited) | Solder | USB - mini AB | - | 60°C | -20°C | - | Receptacle | 1A | Right Angle | Unshielded | - | - | 1.8A | Gray | Gold | 5 | - | 100MOhm | - | 1 | 5000 | USB 2.0 | Board Guide, Solder Retention | - | - | UL94 V-0 | - | RoHS Compliant | - | Lead Free | ||
![]() DX2R005HN2E700 JAE Electronics | In Stock | - | Datasheet | - | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | Nylon | - | Copper Alloy | 30V | -20°C~60°C | Tape & Reel (TR) | 2003 | DX2 | Obsolete | 1 (Unlimited) | Solder | USB - mini B | - | - | - | - | Receptacle | 1A | Right Angle | Unshielded | - | - | 1.8A | Black | Gold | 5 | - | 100MOhm | - | 1 | 5000 | USB 2.0 | Board Guide, Solder Retention | 3.95mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PC2RN1SU41B17SR300 JAE Electronics | In Stock | - | Datasheet | - | Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal | - | - | Steel, Stainless | - | -20°C~80°C | Tape & Reel (TR) | 2010 | PC2 | Obsolete | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | 0.25A 1.8A | - | Unshielded | - | - | 1.8A | - | Gold | 9 | - | - | - | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX4RNW5HJ3R1000 JAE Electronics | 25 |
| Datasheet | 14 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Bottom Entry, Reverse Mount | - | - | Steel, Stainless | 30V | -40°C~85°C | Tape & Reel (TR) | - | DX4 | Active | 1 (Unlimited) | Solder | USB - micro B | - | - | - | - | Receptacle | 0.5A 1.8A | - | Shielded | IPX7 - Waterproof | - | - | Black | Gold | 5 | - | - | - | 1 | - | USB 2.0 | Potted, Solder Retention | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX4R005HJ5R2000 JAE Electronics | 33 |
| Datasheet | 14 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | Steel, Stainless | 30V | -30°C~80°C | Tape & Reel (TR) | - | DX4 | Active | 1 (Unlimited) | Solder | USB - micro B | - | - | - | - | Receptacle | 0.5A 1.8A | - | Unshielded | - | - | 1.8A | Black | Gold | 5 | - | 1GOhm | Tin | 1 | 10000 | USB 2.0 | Pick and Place, Solder Retention | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX4R005JJ7R1500 JAE Electronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | Steel, Stainless | 30V | -30°C~80°C | Tape & Reel (TR) | 2011 | DX4 | Obsolete | 1 (Unlimited) | Solder | USB - micro B | - | - | - | - | Receptacle | 0.5A 1.8A | - | Unshielded | - | - | 1.8A | Black | Gold | 5 | - | 1GOhm | Tin | 1 | 10000 | USB 2.0 | Pick and Place | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX4R205JJ8R2000 JAE Electronics | In Stock | - | Datasheet | - | Gold | Surface Mount | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal, Mid Mount | - | - | Steel, Stainless | 30V | -30°C~80°C | Tape & Reel (TR) | 2012 | DX4 | Obsolete | 1 (Unlimited) | Solder | USB - micro AB | 5 | 80°C | -30°C | - | Receptacle | 0.5A 1.8A | - | Unshielded | - | - | 1.8A | Black | Gold | 5 | - | 1GOhm | Tin | 1 | 10000 | USB 2.0 | Pick and Place | - | - | UL94 HB | - | RoHS Compliant | - | - | ||
![]() DP1RD20JS2R400 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | - | Surface Mount, Right Angle | Horizontal, Reverse Mount | - | - | Copper Alloy | 500V | -20°C~85°C | Tape & Reel (TR) | 2015 | DP1 | Obsolete | 1 (Unlimited) | Solder | DisplayPort | 20 | - | - | Black | Receptacle | 0.5A per Contact | Right Angle | Unshielded | - | - | - | - | Gold | 20 | - | - | - | 1 | 10000 | Display Port 1.1a | Solder Retention | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() DP1RD20JQ1 JAE Electronics | In Stock | - | Datasheet | - | Gold | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal | - | - | Copper Alloy | 500V | -20°C~85°C | Tray | 2008 | DP1 | Obsolete | 1 (Unlimited) | Solder | DisplayPort | 20 | 85°C | -20°C | - | Receptacle | 0.5A per Contact | Horizontal | Unshielded | - | - | - | Black | Gold | 20 | - | 100MOhm | - | 1 | 10000 | Display Port 1.1a | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() DP1RD20JQ2R400 JAE Electronics | 3389 |
| - | 14 Weeks | - | Horizontal, Surface Mount | Surface Mount, Right Angle | Horizontal, Reverse Mount | - | Metal | Copper Alloy | 500V | -20°C~85°C | Tape & Reel (TR) | 2008 | DP1 | Active | 1 (Unlimited) | Solder | DisplayPort | - | - | - | - | Receptacle | 0.5A per Contact | Right Angle | Unshielded | - | - | 500mA | Black | Gold | 20 | 50mOhm | 100MOhm | - | 1 | 10000 | Display Port 1.1a | Solder Retention | - | - | UL94 V-0 | Unknown | RoHS Compliant | - | - | ||
![]() PC2RN1RU41B17SR300 JAE Electronics | In Stock | - | Datasheet | - | Gold | Horizontal, Through Hole | Through Hole, Right Angle | Horizontal, Reverse Mount | - | - | Steel, Stainless | - | -20°C~80°C | Tape & Reel (TR) | 2010 | PC2 | Obsolete | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | - | - | - | - | Receptacle | 0.25A 1.8A | - | Unshielded | - | - | 1.8A | - | Gold | 9 | - | - | - | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Guide | - | - | - | - | RoHS Compliant | - | - | ||
![]() DX07S024JJ7R1200 JAE Electronics | 10 |
| Datasheet | 14 Weeks | - | - | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | Steel, Stainless | 20V | -30°C~80°C | Tape & Reel (TR) | - | DX07 | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | - | - | - | - | Receptacle | 0.25A 1.25A | - | Shielded | - | - | - | Black | Gold | 24 | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Lock | - | - | - | - | RoHS Compliant | - | - | ||
![]() DP1RD20JS5R400 JAE Electronics | In Stock | - | - | 12 Weeks | Gold | - | Surface Mount, Right Angle | Horizontal | - | - | Copper Alloy | 500V | -20°C~85°C | Tape & Reel (TR) | 2015 | DP1 | Obsolete | 1 (Unlimited) | Solder | DisplayPort | 20 | - | - | Black | Receptacle | 0.5A per Contact | Right Angle | Unshielded | - | - | - | - | Gold | 20 | - | - | - | 1 | 10000 | Display Port 1.1a | Board Guide | - | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() DP1RP20JQ1R400 JAE Electronics | In Stock | - | Datasheet | - | Gold | - | Surface Mount, Right Angle | Horizontal | - | - | Copper Alloy | 500V | -20°C~85°C | Tape & Reel (TR) | 2015 | DP1 | Obsolete | 1 (Unlimited) | Solder | DisplayPort | 20 | - | - | Black | Receptacle | 0.5A per Contact | Right Angle | Unshielded | - | - | - | - | Gold | 20 | - | - | - | 1 | 10000 | Display Port 1.1a | - | - | - | UL94 V-0 | - | RoHS Compliant | - | - |