- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- Diode Type
- Operating Temperature-Max
- Rep Pk Reverse Voltage-Max
- Surface Mount
- Forward Voltage-Max (VF)
- Output Current-Max
- Configuration
- Exterior Housing Material
Attribute column
Manufacturer
JIANGSU CHANGJIANG Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Package / Case | Surface Mount | Number of pins | Supplier Device Package | Material | Housing material | Diode Element Material | Number of Terminals | Exterior Housing Material | Ambient operating temperature | Case diameter | Colour | Connector | Connector pinout layout | Contacts pitch | Description | Dielectric Strength | Electrical mounting | Forward Voltage-Max (VF) | Gross weight | Gross Weight | Heatsink shape | Ihs Manufacturer | Internal width | Kind of connector | Material finishing | Mounting | Mounting Hole Size | Mounting method | Mounting Method | Noal voltage | Nominal voltage | Operating ambient temperature | Operating current | Operating Frequency Range | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Transport package size/quantity | Transport Package size/quantity | Transport packaging size/quantity | Trip temperature | Type of connector | Type of heatsink | Operating temperature | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | ECCN Code | Connector type | Connector Type | Type | Terminal Finish | Color | Additional Feature | HTS Code | Terminal Position | Terminal Form | Depth | Reach Compliance Code | Current rating | JESD-30 Code | Approval Agency | Number of contacts | Voltage - Isolation | Output Type | Configuration | Insulation Resistance | Note | Number of Channels | Contact Tail Size | Impedance | Diode Type | Voltage - Forward (Vf) (Typ) | Case Connection | Output Current-Max | Fuse type | Number of Phases | Operating Temperature Range | Rated current | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Current - DC Forward (If) (Max) | Reverse Current-Max | Number of Macro Cells | Rated voltage | Current - Cathode | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Output Range | 2nd Connector Number of Positions Loaded | Static dV/dt (Min) | Delay Time - Propagation | Profile | Height | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RB751S-40 Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.37 V | - | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | - | 0.03 A | - | 1 | - | - | 40 V | - | 0.2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SD101AWS Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | Through Hole | 4-DIP (0.300", 7.62mm) | YES | - | 4-DIP | - | plastic | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.41 V | 52.80 | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | - | on cable | - | - | 250 V | -25…+70 °C | - | - | 125 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | 41*39*38/500 | - | - | - | - | - | - | -40°C ~ 100°C | Tube | WL-OCTR | - | Active | EAR99 | C19 | - | 3-pole cable socket | - | black | - | - | - | - | - | unknown | - | - | CQC, cULus, cURus, UL, VDE | 3 | 5000Vrms | Triac | SINGLE | - | IEC 60320 (C19) | 1 | 5mA | - | RECTIFIER DIODE | 1.24V | - | 0.015 A | - | 1 | - | 16 A | 60 V | - | 2 A | 60 mA | - | Yes | - | 237µA (Typ) | - | 0.001 μs | - | - | - | 1kV/µs | 400 V | - | - | - | - | - | - | ||
![]() SBL3060CT Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBR10200 Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | NO | - | - | - | - | SILICON | 2 | 1 | - | - | - | - | - | - | - | - | - | 1.05 V | - | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | PLASTIC/EPOXY | PLASTIC, TO-220A, 2 PIN | RECTANGULAR | FLANGE MOUNT | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | unknown | - | R-PSFM-T2 | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | CATHODE | 10 A | - | 1 | - | - | 200 V | TO-220AC | 150 A | - | 9 μA | - | - | - | - | - | - | 2 W | EFFICIENCY | - | - | - | - | - | - | - | - | ||
![]() B1040WS Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | gold-plated | - | - | YES | 29 | - | - | - | SILICON | 2 | 1 | - | - | - | socket | 1x29 | 1.27mm | - | - | THT | 0.55 V | 1.97 g | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | female | - | - | - | - | - | - | - | - | - | - | 125 °C | - | PLASTIC/EPOXY | SOD-323, 2 PIN | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | straight | - | - | - | - | pin strips | - | -40...163°C | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | unknown | 1.5A | R-PDSO-G2 | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | - | 1 A | - | 1 | - | - | 40 V | - | 5 A | - | 50 μA | - | 125V | - | 40 V | - | 20 V | 0.25 W | EFFICIENCY | - | - | bronze | - | - | - | 0.254µm | UL94V-0 | ||
![]() BAS21A Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | gold-plated | - | - | YES | 6 | - | - | - | SILICON | 3 | 2 | - | - | - | socket | 1x6 | 2.54mm | - | - | THT | - | 0.9 g | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | female | - | - | - | - | - | - | - | - | - | - | 150 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | straight | - | - | - | - | pin strips | - | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | DUAL | GULL WING | - | unknown | 3A | R-PDSO-G3 | - | - | - | - | COMMON ANODE, 2 ELEMENTS | - | - | - | - | - | RECTIFIER DIODE | - | - | 0.2 A | - | - | - | - | 250 V | - | - | - | - | - | 150V | - | - | 0.05 μs | - | 0.225 W | - | - | - | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() BAW56W Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.715 V | - | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | 0.15 A | - | - | - | - | 75 V | - | - | - | - | - | - | - | - | 0.004 μs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAS40WS Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.38 V | - | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | 1 | - | - | 40 V | - | 0.6 A | - | - | - | - | - | - | 0.005 μs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAT46W Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.25 V | - | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | - | - | - | - | Obsolete | No | - | - | - | - | - | - | - | - | - | - | - | - | e0 | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | unknown | - | - | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | - | 0.075 A | - | 1 | - | - | 100 V | - | 0.75 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B5817WS Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | YES | - | - | aluminium | - | SILICON | 2 | 1 | - | - | black | - | - | - | - | - | - | 0.45 V | 700 g | - | U | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | 13.3mm | - | anodized | for back plate | - | - | - | - | - | - | - | - | 125 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | - | - | - | extruded | - | - | - | - | - | - | EAR99 | - | - | - | - | - | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | GULL WING | - | unknown | - | R-PDSO-G2 | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | - | 1 A | - | 1 | - | - | 20 V | - | - | - | - | - | - | - | - | - | - | 0.25 W | LED | - | - | - | 17mm | 75mm | 23.5mm | - | - | ||
![]() MBR2040FCT Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV74 Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | - | - | - | maximum - 250 (short-term exposure) °C | 4.2 mm | - | - | - | - | - | - | - | 1 V | 1.13 | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | - | - | - | 250 VACmin | - | - | maximum - 15 A | - | 150 °C | - | - | - | - | - | Contact Manufacturer | Yes | - | - | - | - | 36*28*22/3000 | 198 °C | - | - | maximum - 170 °C | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | across the case - 11.5 mm | unknown | - | - | - | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | 0.2 A | thermal fuse | - | - | - | 50 V | - | - | - | - | - | - | - | - | 0.004 μs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV70T Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.715 V | - | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | 85 V | - | - | - | - | - | - | - | - | 0.004 μs | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMBD4448HCDW Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | SILICON | 6 | 4 | - | - | - | - | - | - | - | - | - | 1.25 V | - | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | SOT-363, 6 PIN | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | DUAL | GULL WING | - | unknown | - | R-PDSO-G6 | - | - | - | - | 2 BANKS, COMMON CATHODE, 2 ELEMENTS | - | - | - | - | - | RECTIFIER DIODE | - | - | 0.25 A | - | 1 | - | - | 80 V | - | 1.5 A | - | 50 μA | - | - | - | 80 V | 0.004 μs | 75 V | 0.2 W | FAST RECOVERY | - | - | - | - | - | - | - | - | ||
![]() BAV199 Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1SS404 Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | gold-plated | - | - | YES | 14 | - | - | - | SILICON | 2 | 1 | - | - | - | socket | 2x7 | 2.54mm | - | - | SMT | - | 1.4 g | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | female | - | - | - | - | - | - | - | - | - | - | 125 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-2 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | 2.54mm | straight | - | - | - | - | pin strips | - | -40...163°C | - | - | - | - | - | EAR99 | - | - | - | - | - | HIGH RELIABILITY | 8541.10.00.70 | DUAL | GULL WING | - | unknown | 3A | R-PDSO-G2 | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | - | 0.3 A | - | 1 | - | - | 25 V | - | - | - | - | - | 150V | - | - | - | - | 0.2 W | - | - | - | beryllium copper | - | - | - | 0.75µm | UL94V-0 | ||
![]() RB521S-30 Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | YES | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5 V | 0.71 | - | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | 48*31.5*27/20000 | - | - | - | -40 …+125 °C | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | SINGLE | - | - | - | - | - | RECTIFIER DIODE | - | - | 0.2 A | S1035 series fusible insert | 1 | - | 30 A | 30 V | - | 1 A | - | - | - | 32 (DC) V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RB160M-30 Jiangsu Changjiang Electronics Technology Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF connector TNC (F), metal housing (without cap), socket on board | 1500 V | - | - | - | 21.00 | - | JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD | - | - | - | - | Ф12.9, with flange 11.9 mm | - | on board, soldering/ on panel | - | - | - | - | up to 11 GHz | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 32*32*18/500 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | TNC series socket, type 1 | - | - | - | - | - | - | - | 34.9 mm | unknown | - | - | - | - | - | - | - | 5000 MOhm min | - | - | - | 50 Ohm | - | - | - | - | - | - | -55…+155 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.8 (housing)* mm | - | 14.5 mm | - | - |