- Additional Feature
- Breakdown Voltage-Max
- Breakdown Voltage-Min
- Configuration
- Diode Element Material
- Diode Type
- ECCN Code
- Exterior Housing Material
- HTS Code
- Ihs Manufacturer
- JEDEC-95 Code
- JESD-30 Code
Attribute column
Manufacturer
JieJie Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | RoHS | ECCN Code | Additional Feature | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Polarity | Configuration | Diode Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Peak Rev Power Dis-Max | Breakdown Voltage-Min | Output Range | Breakdown Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMBJ400A Jiangsu JieJie Microelectronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | JIANGSU JIEJIE MICROELECTRONICS CO LTD | 125 °C | -55 °C | - | PLASTIC/EPOXY | SMB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | - | EAR99 | EXCELLENT CLAMPING CAPABILITY | 8541.10.00.50 | DUAL | C BEND | unknown | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | 400 V | DO-214AA | 600 W | 447 V | 5 W | 494 V | ||
![]() SM520 Jiangsu JieJie Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |