- Package
- RoHS
- Number of Circuits
- Operating Temperature
- Amplifier Type
- Current - Input Bias
- Current - Output / Channel
- Current - Supply
- Gain Bandwidth Product
- Mfr
- Mounting Type
- Output Type
Attribute column
Manufacturer
Runic Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Common Mode Rejection Ratio (CMRR) | Input Offset Voltage Drift (Vos TC) | Maximum Power Supply Range (Vdd-Vss) | Mfr | Noise density(eN) | Package | Product Status | Rail to Rail | RoHS | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | Gain Bandwidth Product(GBP) | Slew Rate(SR) | Voltage - Input Offset(Vos) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RS358AXM Runic | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | - | - | - | Runic Technology | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | Rail-to-Rail | 2 | 120µA (x2 Channels) | 0.5V/µs | CMOS | 1 pA | 1.1 MHz | 1.5 mV | 130 mA | - | - | - | ||
![]() RS6331BPXF Runic | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | - | Runic Technology | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | Rail-to-Rail | 1 | 85µA | 0.5V/µs | CMOS | 1 pA | 1.1 MHz | 600 µV | 120 mA | - | - | - | ||
![]() RS8452XK Runic | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | Runic Technology | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 36 V | 5 V | -40°C ~ 125°C | - | Rail-to-Rail | 2 | 3mA (x2 Channels) | 5V/µs | CMOS | 1 pA | 8 MHz | 1.5 mV | 150 mA | - | - | - | ||
![]() RS324AXP Runic | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | Runic Technology | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 5.5 V | 2.5 V | -40°C ~ 125°C | - | Rail-to-Rail | 4 | 60µA (x4 Channels) | 0.5V/µs | CMOS | 1 pA | 1.1 MHz | 1.5 mV | 54 mA | - | - | - | ||
![]() RS8052XTDE8 Jiangsu RUNIC Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS8652XK Jiangsu RUNIC Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS6331PXF Jiangsu RUNIC Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS8551XM Jiangsu RUNIC Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM358XK Jiangsu RUNIC Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS624PXP Jiangsu RUNIC Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS621BXF Jiangsu RUNIC Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS8514XQ Jiangsu RUNIC Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS8414XQ Jiangsu RUNIC Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS822XQ Jiangsu RUNIC Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS8701XF Jiangsu RUNIC Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS724PXQ Jiangsu RUNIC Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS8538XM Jiangsu RUNIC Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS8521XK Jiangsu RUNIC Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS8652XM Jiangsu RUNIC Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS321XF Jiangsu RUNIC Tech | 66500 | - | - | - | - | - | 75dB | 2.9uV/℃ | 5.5V | - | 20nV/√Hz@10kHz | Tape & Reel (TR) | - | Rail-to-rail input, rail-to-rail output | true | - | - | -40℃~+125℃ | - | - | Single channel | - | - | - | - | - | - | - | 1.1MHz | 0.5V/us | 4.5mV |