- Capacitance
- Length
- Manufacturer
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer Part Number
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Johanson Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Typical Operating Supply Voltage | Operating Temperature | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Contact Style | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Speed Grade | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100R15X225MV4E Johanson Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 100R15X225MV4E | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 5.53 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 2.2 µF | TR, PLASTIC, 7 INCH | compliant | CERAMIC CAPACITOR | - | X5R | Yes | - | 10 V | 0805 | 20% | 20% | - | 1.52 mm | 2.03 mm | 1.27 mm | ||
![]() 500R15W103KV4E Johanson Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15W103KV4E | - | 125 °C | -55 °C | , 0805 | - | SMT | Active | 2.06 | - | Yes | - | - | - | - | e3 | - | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 0.01 µF | TR, Embossed Plastic, 7 Inch | compliant | CERAMIC CAPACITOR | - | X7R | Yes | - | 50 V | 0805 | 10% | 10% | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 101R14W561KV4T Johanson Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W561KV4T | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.53 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00056 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | X7R | Yes | - | 100 V | 0603 | 10% | 10% | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 100R15X475MV4E Johanson Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 100R15X475MV4E | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 5.54 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 4.7 µF | TR, PLASTIC, 7 INCH | compliant | CERAMIC CAPACITOR | - | X5R | Yes | - | 10 V | 0805 | 20% | 20% | - | 1.52 mm | 2.03 mm | 1.27 mm | ||
![]() 201R15N120JV4T Johanson Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R15N120JV4T | R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.000012 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | C0G | Yes | - | 200 V | 0805 | 5% | 5% | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 101R14W182KV4T Johanson Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W182KV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.47 | - | Yes | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.0018 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | X7R | Yes | - | 100 V | 0603 | 10% | 10% | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 101R14W562KV4T Johanson Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W562KV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | - | Yes | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.0056 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | X7R | Yes | - | 100 V | 0603 | 10% | 10% | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 101R14W392KV4T Johanson Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W392KV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.47 | - | Yes | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.0039 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | X7R | Yes | - | 100 V | 0603 | 10% | 10% | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 201R15N150JV4T Johanson Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R15N150JV4T | R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.000015 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | C0G | Yes | - | 200 V | 0805 | 5% | 5% | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 101R14W391KV4T Johanson Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W391KV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.47 | - | Yes | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00039 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | X7R | Yes | - | 100 V | 0603 | 10% | 10% | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 101R15N121JV4T Johanson Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N121JV4T | R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.35 | - | Yes | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00012 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | C0G | Yes | - | 100 V | 0805 | 5% | 5% | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 101R14N271JV4T Johanson Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14N271JV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.57 | - | Yes | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00027 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | C0G | Yes | - | 100 V | 0603 | 5% | 5% | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 500S41W103KV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R15N240JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 502R29N180JV3E- Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250S41W105KV4E Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 250S41W105KV4E | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 5.34 | Non-Compliant | Yes | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 1 µF | TR, PLASTIC, 7 INCH | compliant | CERAMIC CAPACITOR | - | X7R | Yes | - | 25 V | 1210 | 10% | 10% | - | 2.8 mm | 3.18 mm | 2.41 mm | ||
![]() 251S41W333KV4E Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 251S41W333KV4E | 251S41 | 125 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | SMT | Active | 5.39 | - | Yes | 1.2000 V | 0 to 85 °C | HIGH-VOLT(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.033 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | - | X7R | Yes | - | 250 V | 1210 | 10% | 10% | STD | 2.03 mm | 3.18 mm | 2.41 mm | ||
![]() 302R29W681KV3E Johanson | 50 | - | - | - | - | - | - | - | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 302R29W681KV3E | 302(R29,X7R) | 125 °C | -55 °C | , 1808 | - | SMT | Contact Manufacturer | 5.68 | - | Yes | - | - | 302(R29 ,X7R) | - | e3 | - | - | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 0.00068 µF | TR, Embossed, 7 Inch | compliant | CERAMIC CAPACITOR | - | X7R | - | - | 3000 V | 1808 | 10% | 10% | - | 1.65 mm | 4.57 mm | 2.03 mm | ||
![]() 201R15N471MV4 Johanson | In Stock | - | - | Tin | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 20 % | - | - | Wraparound | - | - | - | 125 °C | -55 °C | - | - | 470 pF | - | - | - | C0G | - | - | - | - | - | - | - | - | - | 2.03 mm | - | ||
![]() 500R15W102KV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - |