- Capacitance
- Length
- Manufacturer
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer Part Number
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Johanson Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500S41W105MV4E Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500S41W105MV4E | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 5.39 | Compliant | Yes | - | Tape and Reel | - | 20 % | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 1 µF | TR, PLASTIC, 7 INCH | 2.41 mm | compliant | CERAMIC CAPACITOR | X7R | X7R | Yes | 50 V | 1210 | 20% | 20% | 2.8 mm | 3.18 mm | 2.41 mm | - | ||
![]() 500R18N332JV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N332JV4T | R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.24 | Compliant | Yes | 50 V | - | MLC(SMT) | 5 % | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 3.3 nF | TR, PUNCHED, 7 INCH | 1.57 mm | compliant | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 1206 | 5% | 5% | 1.27 mm | 3.17 mm | 1.57 mm | - | ||
![]() 250R14Y333ZV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 250R14Y333ZV4T | R14 | 85 °C | -30 °C | , 0603 | RECTANGULAR PACKAGE | - | Active | 5.69 | Compliant | Yes | 25 V | - | - | 80 % | e3 | Yes | EAR99 | -82/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 85 °C | -30 °C | 8532.24.00.20 | 33 nF | TR, PUNCHED PAPER, 7 INCH | 810 µm | compliant | CERAMIC CAPACITOR | Y5V | Y5V | Yes | 25 V | 0603 | 80% | 20% | - | 1.6 mm | - | - | ||
![]() 160R07Y333ZV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 160R07Y333ZV4T | R07 | 85 °C | -30 °C | , 0402 | RECTANGULAR PACKAGE | - | Active | 5.37 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | -82/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.033 µF | TR, PUNCHED PAPER, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | Y5V | Yes | 16 V | 0402 | 80% | 20% | - | - | - | - | ||
![]() 500R18W562KV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18W562KV4T | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | Compliant | Yes | 50 V | Tape and Reel | - | 10 % | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 5.6 nF | TR, PUNCHED, 7 INCH | 1.57 mm | compliant | CERAMIC CAPACITOR | X7R | X7R | Yes | 50 V | 1206 | 10% | 10% | 1.27 mm | 3.17 mm | 1.57 mm | - | ||
![]() 500R18N390JV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N390JV4T | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 4.47 | Compliant | Yes | 50 V | - | - | 5 % | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 39 pF | TR, PUNCHED, 7 INCH | 1.57 mm | compliant | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 1206 | 5% | 5% | 1.27 mm | 3.17 mm | 1.57 mm | - | ||
![]() 201R14N270JV4T Johanson | 21617 |
| - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R14N270JV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.57 | - | Yes | - | - | MLC(SMT) | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000027 µF | TR, PUNCHED, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | C0G | Yes | 200 V | 0603 | 5% | 5% | 0.89 mm | 1.6 mm | 0.81 mm | - | ||
![]() 500T48W105KV4 Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R18W473KV4E Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18W473KV4E | 500R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 2.13 | Non-Compliant | Yes | - | - | MLC(SMT) | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 47 nF | TR, EMBOSSED, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 1206 | 10% | 10% | 1.27 mm | 3.17 mm | 1.57 mm | - | ||
![]() 500R18N391JV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N391JV4T | R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.42 | Compliant | Yes | 50 V | - | MLC(SMT) | 5 % | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 390 pF | TR, PUNCHED, 7 INCH | 1.57 mm | compliant | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 1206 | 5% | 5% | 1.27 mm | 3.17 mm | 1.57 mm | - | ||
![]() 500R18N2R7CV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 2.7 pF | - | 1.57 mm | - | - | C0G | - | - | - | - | - | - | - | 3.17 mm | - | - | ||
![]() 500R18W182KV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18W182KV4T | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | Compliant | Yes | 50 V | - | - | 10 % | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 1.8 nF | TR, PUNCHED, 7 INCH | 1.57 mm | compliant | CERAMIC CAPACITOR | X7R | X7R | Yes | 50 V | 1206 | 10% | 10% | 1.27 mm | 3.17 mm | 1.57 mm | - | ||
![]() 500R18N392JV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | - | - | 5 % | - | - | - | - | - | 125 °C | -55 °C | - | 3.9 nF | - | 1.57 mm | - | - | C0G | - | - | - | - | - | - | - | 3.17 mm | - | - | ||
![]() 500R18W122KV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18W122KV4T | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | Compliant | Yes | 50 V | - | - | 10 % | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 1.2 nF | TR, PUNCHED, 7 INCH | 1.57 mm | compliant | CERAMIC CAPACITOR | X7R | X7R | Yes | 50 V | 1206 | 10% | 10% | 1.27 mm | 3.17 mm | 1.57 mm | - | ||
![]() 500R18N150JV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N150JV4T | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.45 | Compliant | Yes | 50 V | - | - | 5 % | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 15 pF | TR, PUNCHED, 7 INCH | 1.57 mm | compliant | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 1206 | 5% | 5% | 1.27 mm | 3.17 mm | 1.57 mm | No | ||
![]() 250R07N121JV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 250R07N121JV4T | R07 | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | Compliant | Yes | 25 V | - | MLC(SMT) | 5 % | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 120 pF | TR, PUNCHED, 7 INCH | 510 µm | compliant | CERAMIC CAPACITOR | C0G | C0G | Yes | 25 V | 0402 | 5% | 5% | 0.64 mm | 1.02 mm | 0.51 mm | - | ||
![]() 250R07N331JV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 250R07N331JV4T | R07 | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | Compliant | Yes | 25 V | - | MLC(SMT) | 5 % | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 330 pF | TR, PUNCHED, 7 INCH | 510 µm | compliant | CERAMIC CAPACITOR | C0G | C0G | Yes | 25 V | 0402 | 5% | 5% | 0.64 mm | 1.02 mm | 0.51 mm | - | ||
![]() 201R14N121JV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R14N121JV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.57 | - | Yes | - | - | MLC(SMT) | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00012 µF | TR, PUNCHED, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | C0G | Yes | 200 V | 0603 | 5% | 5% | 0.89 mm | 1.6 mm | 0.81 mm | - | ||
![]() 101R14N2R2CV4T Johanson | In Stock | - | - | - | - | - | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14N2R2CV4T | MLC(SMT) | 125 °C | -55 °C | , 0603 | - | SMT | Active | 5.67 | - | Yes | - | - | MLC(SMT) | - | e3 | - | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 0.0000022 µF | TR, Paper, 7 Inch | - | compliant | CERAMIC CAPACITOR | - | NP0 | Yes | 100 V | 0603 | 11.3636% | 11.3636% | 0.89 mm | 1.6 mm | 0.81 mm | - | ||
![]() 500R15N1R2CV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N1R2CV4T | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 4.84 | - | Yes | - | - | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0000012 µF | TR, PUNCHED PAPER, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | C0G | Yes | 50 V | 0805 | 20.8333% | 20.8333% | 1.27 mm | 2.03 mm | 1.27 mm | - |