- Capacitance
- Length
- Manufacturer
- Capacitor Type
- Dielectric Material
- ECCN Code
- Ihs Manufacturer
- JESD-609 Code
- Manufacturer Part Number
- Negative Tolerance
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Johanson Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 201R14N560JV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R14N560JV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.57 | - | Yes | - | - | MLC(SMT) | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000056 µF | TR, PUNCHED, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | C0G | Yes | 200 V | 0603 | 5% | 5% | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 500R07Z103MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250R18Y155ZV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R18N153JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250R07N271JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 270 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R14W821KV4 Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 820 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250R07Y103ZV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6R3R14Y225KV4 Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R18N562JV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.6 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R18N3R9CV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.9 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250R15W474KV4 Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R18N5R6CV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 5.6 pF | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | ||
![]() 500R18N472JV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | - | - | 5 % | - | - | - | - | - | 125 °C | -55 °C | - | 4.7 nF | - | 1.57 mm | - | - | C0G | - | - | - | - | - | - | - | 3.17 mm | - | ||
![]() 500R18W393KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | Tape and Reel | - | 10 % | - | - | - | - | - | 125 °C | -55 °C | - | 39 nF | - | 1.57 mm | - | - | X7R | - | - | - | - | - | - | - | 3.17 mm | - | ||
![]() 500R18W183KV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18W183KV4T | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 5.64 | Compliant | Yes | 50 V | - | - | 10 % | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 18 nF | TR, PUNCHED, 7 INCH | 1.57 mm | compliant | CERAMIC CAPACITOR | X7R | X7R | Yes | 50 V | 1206 | 10% | 10% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R18N560JV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N560JV4T | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.45 | Compliant | Yes | 50 V | - | - | 5 % | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 56 pF | TR, PUNCHED, 7 INCH | 1.57 mm | compliant | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 1206 | 5% | 5% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R18W392KV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18W392KV4T | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | Compliant | Yes | 50 V | - | - | 10 % | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 3.9 nF | TR, PUNCHED, 7 INCH | 1.57 mm | compliant | CERAMIC CAPACITOR | X7R | X7R | Yes | 50 V | 1206 | 10% | 10% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 201R15N1R8CV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 1.8 pF | - | 1.27 mm | - | - | C0G | - | - | - | - | - | - | - | 2.03 mm | - | ||
![]() 500R18N1R8CV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 1.8 pF | - | 1.57 mm | - | - | C0G | - | - | - | - | - | - | - | 3.17 mm | - | ||
![]() 201R15N2R2CV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 2.2 pF | - | 1.27 mm | - | - | C0G | - | - | - | - | - | - | - | 2.03 mm | - |