- Capacitance
- Circuit Type
- Dielectric Material
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Capacitors
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Temperature Coefficient
- Tolerance
Attribute column
Manufacturer
Johanson Capacitor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Dielectric Material | Number of Elements | Operating Temperature (Min.) | Voltage Rated | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Terminal Finish | Capacitance | Packing Method | Number of Functions | Terminal Pitch | Capacitor Type | Temperature Characteristics Code | Circuit Type | Number of Capacitors | Height Seated (Max) | Length | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500A18W181MV4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | Surface Mount | 0612 (1632 Metric) | - | - | Ceramic | - | - | 50V | Tape & Reel (TR) | ±20% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | 180pF | - | - | - | - | - | Isolated | 2 | - | - | ROHS3 Compliant | ||
![]() 500A18W331MV4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | Surface Mount | 0612 (1632 Metric) | - | - | Ceramic | - | - | 50V | Tape & Reel (TR) | ±20% | - | - | Active | 1 (Unlimited) | - | - | X7R | - | 330pF | - | - | - | - | - | Isolated | 2 | - | - | ROHS3 Compliant | ||
![]() 250A11W222MV4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | Surface Mount | 0405 (1012 Metric) | YES | WRAPAROUND | Ceramic | 1 | -55°C | 25V | Tape & Reel (TR) | ±20% | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | 2200pF | TR, EMBOSSED, 7 INCH | 2 | 0.66mm | ARRAY/NETWORK CAPACITOR | X7R | Isolated | 2 | 0.76mm | 1.4mm | ROHS3 Compliant |