- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 251R15W392KV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 251R15W392KV4T | 251R15 | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.4 | - | Yes | - | - | - | - | - | - | HIGH-VOLT(SMT) | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0039 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 250 V | 0805 | - | 10% | 10% | - | - | - | - | 1.4 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 250R18W124KV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R18N152JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250R18W475MV4E Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 250R18W475MV4E | - | - | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | 5.47 | - | Yes | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 4.7 µF | - | TR, PLASTIC, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 25 V | 1206 | - | 20% | 20% | - | - | - | - | 1.78 mm | - | 3.17 mm | 1.57 mm | - | - | ||
![]() 250R14N391MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R18N560FV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R18N560FV4T | R18 | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | MLC(SMT) | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000056 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 200 V | 1206 | - | 1% | 1% | - | - | - | - | 1.27 mm | - | 3.17 mm | 1.57 mm | - | - | ||
![]() 201R14N330MV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R14N330MV4T | R14 | - | - | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | 5.66 | - | Yes | - | - | - | - | - | - | MLC(SMT) | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000033 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 200 V | 0603 | - | 20% | 20% | - | - | - | - | 0.89 mm | - | 1.6 mm | 0.81 mm | - | - | ||
![]() 250R05N240KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R18N390GV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R18N390GV4T | R18 | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | MLC(SMT) | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000039 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 200 V | 1206 | - | 2% | 2% | - | - | - | - | 1.27 mm | - | 3.17 mm | 1.57 mm | - | - | ||
![]() QCCP501Q0R2D1GV001T Johanson | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | QCCP501Q | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | 500V | - | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.5pF | - | - | - | - | C0G, NP0 | - | - | RF, Microwave, High Frequency | - | 0.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() 152R18W102MV4E Johanson | In Stock | - | - | - | 1206 (3216 metric) | - | - | - | - | - | - | Johanson Dielectrics | 1 nF | 0.001 uF | 1206 | 3216 | - | 3000 | - | Johanson | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | TANCERAM | 0.000952 oz | - | 1.5 kVDC | - | Reel | - | - | 20 % | - | - | Standard | - | - | High Voltage Capacitors | - | - | - | 1000 pF | Capacitors | - | - | SMD/SMT | - | X7R | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.7 mm | - | 3.18 mm | 1.57 mm | - | - | ||
![]() QCCT102Q620J1GV001E Johanson | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | QCCT102Q | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | 1000V (1kV) | - | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±5% | - | - | - | - | C0G, NP0 | - | - | RF, Microwave, High Frequency | - | 62 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.046 (1.17mm) | - | ||
![]() 302S47W182MV4E Johanson | In Stock | - | - | - | 2220 (5750 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | - | Johanson Dielectrics | 1.8 nF | 0.0018 uF | 2220 | 5750 | Class 2 | 1000 | JOHANSON DIELECTRICS INC | Johanson | 302S47W182MV4E | - | + 125 C | - | - 55 C | - | - | - | CHIP | - | SMT | Active | - | 5.72 | Details | Yes | TANCERAM | 0.016726 oz | - | 3 kVDC | - | Reel | - | - | 20 % | e3 | Yes | Standard | EAR99 | - | High Voltage Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 1800 pF | Capacitors | TR, EMBOSSED, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 3000 V | 2220 | - | 20% | 20% | Ceramic Capacitors | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.81 mm | - | 5.72 mm | 5.08 mm | - | - | ||
![]() QCCP501Q1R8C1GV001T Johanson | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | QCCP501Q | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | 500V | - | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.25pF | - | - | - | - | C0G, NP0 | - | - | RF, Microwave, High Frequency | - | 1.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.035 (0.89mm) | - | ||
![]() 201R14W821ZV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R14W821ZV4T | R14 | - | - | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | 5.66 | - | Yes | - | - | - | - | - | - | MLC(SMT) | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00082 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 200 V | 0603 | - | 80% | 20% | - | - | - | - | 0.89 mm | - | 1.6 mm | 0.81 mm | - | - | ||
![]() 201R15N330GV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R15N330GV4T | R15 | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | MLC(SMT) | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000033 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 200 V | 0805 | - | 2% | 2% | - | - | - | - | 1.27 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 201R15W332MV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R15W332MV4T | R15 | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | MLC(SMT) | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0033 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 200 V | 0805 | - | 20% | 20% | - | - | - | - | 1.27 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 250R05W101MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250R05N140KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R14N121KV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R14N121KV4T | R14 | - | - | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | 5.66 | - | Yes | - | - | - | - | - | - | MLC(SMT) | - | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00012 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 200 V | 0603 | - | 10% | 10% | - | - | - | - | 0.89 mm | - | 1.6 mm | 0.81 mm | - | - |