- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101R14W331MV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W331MV4T | R14 | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | 5.52 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00033 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 100 V | 0603 | - | 20% | 20% | - | 0.89 mm | - | 1.6 mm | 0.81 mm | - | - | ||
![]() 101R18N120FV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18N120FV4T | R18 | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000012 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 1206 | - | 1% | 1% | - | 1.27 mm | - | 3.17 mm | 1.57 mm | - | - | ||
![]() 160R05N470KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R14N1R5DV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15W181JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15W182MV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15W182MV4T | R15 | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0018 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 100 V | 0805 | - | 20% | 20% | - | 1.27 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 101R14W102ZV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W102ZV4T | R14 | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | 5.66 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.001 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 100 V | 0603 | - | 80% | 20% | - | 0.89 mm | - | 1.6 mm | 0.81 mm | - | - | ||
![]() 101R15N391MV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N391MV4T | R15 | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00039 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 0805 | - | 20% | 20% | - | 1.27 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 101R18N820FV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18N820FV4T | R18 | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000082 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 1206 | - | 1% | 1% | - | 1.27 mm | - | 3.17 mm | 1.57 mm | - | - | ||
![]() 100R15X335KV4E Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 100R15X335KV4E | 100R15 | - | 85 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.54 | Yes | - | - | TANCERAM | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 3.3 µF | TR, PLASTIC, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X5R | Yes | 10 V | 0805 | - | 10% | 10% | - | 1.52 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 101R18N1R5DV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160S41X225KV4E Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 160S41X225KV4E | - | - | 85 °C | -55 °C | - | , 1210 | RECTANGULAR PACKAGE | SMT | Active | - | 5.72 | Yes | - | - | TANCERAM | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 2.2 µF | TR, PLASTIC, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X5R | Yes | 16 V | 1210 | - | 10% | 10% | - | 2.8 mm | - | 3.18 mm | 2.41 mm | - | - | ||
![]() 160R05N270JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100R05W152KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101S43W223KV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R14W472ZV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W472ZV4T | R14 | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | 5.66 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0047 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 100 V | 0603 | - | 80% | 20% | - | 0.89 mm | - | 1.6 mm | 0.81 mm | - | - | ||
![]() 101R18W472JV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18W472JV4T | R18 | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0047 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 100 V | 1206 | - | 5% | 5% | - | 1.27 mm | - | 3.17 mm | 1.57 mm | - | - | ||
![]() 101R15N271KV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N271KV4T | R15 | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00027 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 0805 | - | 10% | 10% | - | 1.27 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 101R15N390MV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N390MV4T | R15 | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000039 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 0805 | - | 20% | 20% | - | 1.27 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() QCCF251Q2R7A1GV002T Johanson | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | QCCF251Q | - | - | - | - | Johanson Technology Inc. | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 250V | -55°C ~ 150°C | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.05pF | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency, Automotive | - | 2.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024 (0.61mm) | AEC-Q200 |