- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Product Type | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Width | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 502S48W102KV4E Johanson | In Stock | - | - | - | 2225 (5764 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | Johanson Dielectrics | 1 nF | - | 0.001 uF | 2225 (Reversed) | 5764 (Reversed) | Class 2 | 250 | JOHANSON DIELECTRICS INC | Johanson | 502S48W102KV4E | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | , 2225 | RECTANGULAR PACKAGE | SMT | Active | - | 5.72 | Details | Yes | 0.014110 oz | - | - | 5 kVDC | - | - | Reel | High-Q | - | 10 % | e3 | Yes | Flexible (Soft) | EAR99 | 15% ppm/°C | High Voltage Capacitors | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 1000 pF | Capacitors | - | TR, EMBOSSED, 7 INCH | - | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 5000 V | 2225 | - | 10% | 10% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | 4.06 mm | - | 5.72 mm | 6.48 mm | - | - | ||
![]() 202S48W223MF4E Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | Johanson Dielectrics | 22 nF | 22000 pF | - | - | - | - | 500 | JOHANSON DIELECTRICS INC | Johanson | 202S48W223MF4E | - | + 125 C | - | - 55 C | 125 °C | -55 °C | - | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | - | Active | - | 5.71 | Details | Yes | 0.021517 oz | - | - | 2 kVDC | - | - | MouseReel | High-Q | - | 20 % | e3 | Yes | Flexible (Soft) | EAR99 | 15% ppm/°C | High Voltage Capacitors | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.022 uF | Capacitors | - | TR, EMBOSSED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | X7R | - | - | X7R | Yes | 2000 V | 2225 | - | 20% | 20% | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | - | - | - | - | - | ||
![]() 250R05N160KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 25 V | - | - | - | - | - | - | 10 % | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 16 pF | - | - | - | - | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QCCT102Q0R4C1GV002E Johanson | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | QCCT102Q | - | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 1000V (1kV) | - | - | 200 V | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.25pF | - | - | - | - | 200 ppm/K | - | 7.5 | - | - | - | RF, Microwave, High Frequency, Automotive | - | 0.4 pF | - | 0.5 W | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | High Q, Low Loss | - | 3.2 mm | 2.5 | - | - | - | - | 0.046 (1.17mm) | AEC-Q200 | ||
![]() QCCT102Q9R1C1GV002E Johanson | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | QCCT102Q | - | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | 1000V (1kV) | - | - | - | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.25pF | - | - | - | - | 20 ppm/°C | - | 10 kOhm | - | - | - | RF, Microwave, High Frequency, Automotive | - | 9.1 pF | - | 20 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | High Q, Low Loss | - | 49.23 | 27.43 | - | - | - | - | 0.046 (1.17mm) | AEC-Q200 | ||
![]() 500R15Z683ZV4T Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | - | - | - | - | - | - | 85 °C | 10 °C | - | , 0805 | - | SMT | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | -56/+22% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 0.068 µF | - | - | TR, Paper, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | - | - | - | Z5U | Yes | 50 V | 0805 | - | 80% | 20% | - | - | - | - | - | - | - | 1.27 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 501R15W103KV4T Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | - | - | - | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.01 µF | - | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 500 V | 0805 | - | 10% | 10% | - | - | - | - | - | - | - | 1.4 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 250R15W103KV4T Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | - | - | - | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.01 µF | - | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 25 V | 0805 | - | 10% | 10% | - | - | - | - | - | - | - | 1.27 mm | - | 2.29 mm | 1.52 mm | - | - | ||
![]() 501S41N101JV4E Johanson Dielectrics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | - | - | - | - | - | - | 125 °C | -55 °C | - | , 1210 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.0001 µF | - | - | TR, EMBOSSED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 500 V | 1210 | - | 5% | 5% | - | - | - | - | - | - | - | 2.03 mm | - | 3.43 mm | 2.67 mm | - | - | ||
![]() 102S47W473KV4E Johanson Dielectrics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | - | - | - | - | - | - | 125 °C | -55 °C | - | , 2220 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.047 μF | - | - | TR, EMBOSSED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 1000 V | 2220 | - | 10% | 10% | - | - | - | - | - | - | - | 3.81 mm | - | 6.1 mm | 5.46 mm | - | - | ||
![]() 101X14N2R0CV4T Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 4 | - | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | - | - | - | - | - | - | 125 °C | -55 °C | - | , 0603 | - | SMT | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | 30ppm/Cel ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.000002 μF | - | - | TR, PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 100 V | 0603 | - | 25% | 25% | - | - | - | - | - | - | - | 0.66 mm | - | 1.626 mm | 0.889 mm | - | - | ||
![]() 102R29W332KV4E Johanson Dielectrics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | - | - | - | - | - | - | 125 °C | -55 °C | - | , 1808 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.0033 µF | - | - | TR, EMBOSSED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 1000 V | 1808 | - | 10% | 10% | - | - | - | - | - | - | - | 2.16 mm | - | 5.21 mm | 2.29 mm | - | - | ||
![]() 101X18W153MV4E Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | - | - | - | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | - | - | - | - | - | - | - | - | - | , | - | - | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | compliant | - | CERAMIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R14W221KV4T Johanson Dielectrics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202R18W102KV4T Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | - | - | - | - | - | - | 125 °C | -55 °C | - | , 1206 | - | SMT | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.001 µF | - | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | - | X7R | Yes | 2000 V | 1206 | - | 10% | 10% | - | - | - | - | - | - | - | 1.7 mm | - | 3.18 mm | 1.57 mm | - | - | ||
![]() 201R11C2R7CG4T Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | - | - | NPO | - | - | - | 125 °C | -55 °C | - | , 0504 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | EAR99 | 30ppm/Cel ppm/°C | - | - | GOLD OVER NICKEL | - | - | - | 8532.23.00.20 | 0.0000027 µF | - | - | TR, PAPER, 7 INCH | - | unknown | - | CERAMIC CAPACITOR | - | - | - | C0G | No | 200 V | 0504 | - | 9.26% | 9.26% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R15N221JV4E Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | - | - | - | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | 30ppm/Cel ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00022 µF | - | - | TR, EMBOSSED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 50 V | 0805 | - | 5% | 5% | - | - | - | - | - | - | - | 1.27 mm | - | 2.29 mm | 1.52 mm | - | - | ||
![]() 101R18N120JV6E Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | - | - | - | - | - | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.000012 µF | - | - | TR, EMBOSSED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 100 V | 1206 | - | 5% | 5% | - | - | - | - | - | - | - | 1.27 mm | - | 3.43 mm | 1.83 mm | - | - | ||
![]() 251R15S1R8BV3E Johanson Technology Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | JOHANSON TECHNOLOGY INC | - | - | - | - | - | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.0000018 µF | - | - | TR, Embossed Plastic, 7 Inch | - | compliant | - | CERAMIC CAPACITOR | - | - | - | C0G | Yes | 250 V | 0805 | - | 5.5556% | 5.5556% | - | - | - | - | - | - | - | 1.02 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 201R11C5R6CG4T Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | - | - | NPO | - | - | - | 125 °C | -55 °C | - | , 0504 | RECTANGULAR PACKAGE | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e4 | - | - | EAR99 | 30ppm/Cel ppm/°C | - | - | GOLD OVER NICKEL | - | - | - | 8532.23.00.20 | 0.0000056 µF | - | - | TR, PAPER, 7 INCH | - | unknown | - | CERAMIC CAPACITOR | - | - | - | C0G | No | 200 V | 0504 | - | 4.46% | 4.46% | - | - | - | - | - | - | - | - | - | - | - | - | - |