- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Features | Height | Length | Width | Thickness (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101R15W222KV6E Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0022 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 100 V | 0805 | 10% | 10% | - | 1.27 mm | 2.29 mm | 1.52 mm | - | ||
![]() 302R29N220JV3E Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | - | - | - | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | - | - | - | 125 °C | -55 °C | , 1808 | - | SMT | Active | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.000022 µF | TR, Embossed, 7 Inch | compliant | CERAMIC CAPACITOR | NP0 | - | 3000 V | 1808 | 5% | 5% | - | 1.65 mm | 4.57 mm | 2.03 mm | - | ||
![]() 500R18W154KV4T Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Obsolete | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.15 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 1206 | 10% | 10% | - | 1.27 mm | 3.18 mm | 1.58 mm | - | ||
![]() 6R3R14W105KV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 6R3R14W105KV4T | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 5.7 | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 1 µF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 6.3 V | 0603 | 10% | 10% | - | 0.89 mm | 1.6 mm | 0.81 mm | - | ||
![]() 500R15N0R5CV4 Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 5e-7 μF | BULK | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 50% | 50% | - | 1.27 mm | 2.29 mm | 1.52 mm | - | ||
![]() 251S43W333KV4E Johanson Dielectrics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | - | - | - | 125 °C | -55 °C | , 1812 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.033 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 250 V | 1812 | 10% | 10% | - | 2.79 mm | 4.8 mm | 3.43 mm | - | ||
![]() 500R18N220KV4 Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000022 μF | BULK | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 1206 | 10% | 10% | - | 1.27 mm | 3.43 mm | 1.83 mm | - | ||
![]() 500R14N1R5BV4 Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | - | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Obsolete | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0000015 μF | BULK | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0603 | 6.67% | 6.67% | - | 0.89 mm | 1.8 mm | 1.02 mm | - | ||
![]() 500R18Z154ZV4T Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | - | - | - | 85 °C | 10 °C | , 1206 | - | SMT | Obsolete | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | -56/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.15 μF | TR, Paper, 7 Inch | compliant | CERAMIC CAPACITOR | Z5U | Yes | 50 V | 1206 | 80% | 20% | - | 1.27 mm | 3.18 mm | 1.58 mm | - | ||
![]() 302S48W102KV6T Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | - | - | - | - | - | , 2225 | - | SMT | Active | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.001 μF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 3000 V | 2225 | 10% | 10% | - | 4.06 mm | 5.72 mm | 6.48 mm | - | ||
![]() AMDD251W104K1GF002E Johanson Dielectrics Inc. | In Stock | - | Datasheet | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | Johanson Dielectrics Inc. | - | - | - | - | - | - | - | - | 250V | -55°C ~ 125°C | Tape & Reel (TR) | AM | 0.130" L x 0.063" W (3.30mm x 1.60mm) | ±10% | - | - | Active | - | X7R | - | Automotive, SMPS Filtering | - | 0.1 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.075" (1.90mm) | ||
![]() QEDB102Q2R0B1GV001E Johanson Technology Inc. | In Stock | - | - | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | - | 1000V (1kV) | -55°C ~ 125°C | Tape & Reel (TR) | E | 0.110" L x 0.110" W (2.79mm x 2.79mm) | ±0.1pF | - | - | Active | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 2 pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | - | - | 0.102" (2.59mm) | ||
![]() QEDB301Q181G1GV001E Johanson Technology Inc. | In Stock | - | - | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | - | 300V | -55°C ~ 125°C | Tape & Reel (TR) | E | 0.110" L x 0.110" W (2.79mm x 2.79mm) | ±2% | - | - | Active | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 180 pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.102" (2.59mm) | ||
![]() QSCP251Q220K1GV001T Johanson Technology Inc. | 11 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | - | 250V | -55°C ~ 125°C | Tape & Reel (TR) | S | 0.062" L x 0.032" W (1.57mm x 0.81mm) | ±10% | - | - | Active | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 22 pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.035" (0.89mm) | ||
![]() 500R15N102FV4E Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | - | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | - | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.001 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 1% | 1% | - | 1.27 mm | 2.29 mm | 1.52 mm | - | ||
![]() 201R15C470GV6E Johanson Technology Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON TECHNOLOGY INC | - | - | C | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | - | Obsolete | - | No | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000047 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 200 V | 0805 | 2% | 2% | - | - | - | - | - | ||
![]() 302R29N560JV4E Johanson Dielectrics Inc | 46000 | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | - | - | - | 125 °C | -55 °C | , 1808 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000056 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 3000 V | 1808 | 5% | 5% | - | 2.16 mm | 5.21 mm | 2.29 mm | - | ||
![]() 302R29W102MV6E Johanson Dielectrics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | - | - | - | 125 °C | -55 °C | , 1808 | RECTANGULAR PACKAGE | SMT | Active | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.001 μF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 3000 V | 1808 | 20% | 20% | - | 2.16 mm | 5.21 mm | 2.29 mm | - | ||
![]() QSCP251Q5R6B1GV001T Johanson Technology Inc. | 145 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | - | 250V | -55°C ~ 125°C | Tape & Reel (TR) | S | 0.062" L x 0.032" W (1.57mm x 0.81mm) | ±0.1pF | - | - | Active | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 5.6 pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.035" (0.89mm) | ||
![]() QSCF500Q0R7A1GV001T Johanson Technology Inc. | 37416 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | Tape & Reel (TR) | S | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±0.05pF | - | - | Active | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 0.7 pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.024" (0.61mm) |