- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- ECCN Code
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500R15N221JV4T Johanson Dielectrics Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.080Lx0.050W 2.03mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 220pF | 50V | TR, PUNCHED PAPER, 7 INCH | 1.27mm | 2012 | 0805 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 2.03mm | - | 0.050 1.27mm | 1.27mm | - | - | ROHS3 Compliant | ||
![]() 102R18N470JV4E Johanson Dielectrics Inc. | 169 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | WRAPAROUND | 2 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | - | 0.125Lx0.062W 3.17mmx1.57mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 47pF | 1kV | TR, EMBOSSED, 7 INCH | 1.57mm | 3216 | 1206 | CERAMIC CAPACITOR | C0G | C0G | Yes | 1000V | High Voltage | 1.7mm | 3.17mm | - | 0.067 1.70mm | 1.7018mm | - | No SVHC | ROHS3 Compliant | ||
![]() 101R15N101JV4T Johanson Dielectrics Inc. | 29 |
| Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | - | -55°C~125°C | Tape & Reel (TR) | 2008 | - | 0.080Lx0.050W 2.03mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 100pF | 100V | TR, PUNCHED, 7 INCH | 1.27mm | 2012 | 0805 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | 1.27mm | 2.03mm | - | 0.050 1.27mm | 1.27mm | - | - | ROHS3 Compliant | ||
![]() 251R15S111GV4E Johanson Technology Inc. | 44 |
| Datasheet | 8 Weeks | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±2% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 110pF | 250V | - | 1.27mm | 2012 | 0805 | CERAMIC CAPACITOR | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.1684mm | - | - | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | ||
![]() 251R15S161JV4E Johanson Technology Inc. | 13 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 160pF | 250V | - | - | 2012 | 0805 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | ||
![]() 251R15S200KV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 20pF | 250V | - | 1.27mm | 2012 | 0805 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.03mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | ||
![]() 251R15S1R3DV4E Johanson Technology Inc. | 20 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.3pF | 250V | - | - | 2012 | 0805 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | ||
![]() 500R07S1R7CV4T Johanson Technology Inc. | 6 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.7pF | 50V | - | - | 1005 | 0402 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | 1.016mm | 508μm | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | ||
![]() 251R15S161KV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 160pF | 250V | - | - | 2012 | 0805 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | ||
![]() 201R07S0R7CV4T Johanson Technology Inc. | 29 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.25pF | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 0.7pF | 200V | - | - | 1005 | 0402 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | - | - | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | ||
![]() 201R07S1R7BV4T Johanson Technology Inc. | 13 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 1.7pF | 200V | - | - | 1005 | 0402 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | - | - | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | ||
![]() 500R07S1R4CV4T Johanson Technology Inc. | 6 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.4pF | 50V | - | - | 1005 | 0402 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | 1.016mm | 508μm | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | ||
![]() 201R07S1R3CV4T Johanson Technology Inc. | 6 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.25pF | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 1.3pF | 200V | - | - | 1005 | 0402 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | - | - | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | ||
![]() 251R15S1R1DV4E Johanson Technology Inc. | 20 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.1pF | 250V | - | - | 2012 | 0805 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | ||
![]() 251R14S0R4CV4T Johanson Technology Inc. | 20 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 2.012816mg | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 0.4pF | 250V | - | 810μm | 1608 | 0603 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 890μm | 1.5748mm | 810μm | 0.035 0.89mm | 889μm | - | - | ROHS3 Compliant | ||
![]() 201R07S2R2DV4T Johanson Technology Inc. | 6 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.5pF | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 2.2pF | 200V | - | - | 1005 | 0402 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | - | - | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | ||
![]() 251R15S910KV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 91pF | 250V | - | - | 2012 | 0805 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | ||
![]() 101X15N121MV4E Johanson Dielectrics Inc. | 13 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 5.499807mg | 100V | -55°C~125°C | Tape & Reel (TR) | 2016 | X2Y® | 0.080Lx0.050W 2.03mmx1.27mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | Bypass, Decoupling | - | 120pF | 100V | - | - | 2012 | 0805 | - | C0G | - | - | - | Low ESL (X2Y) | 1.016mm | 2.032mm | 1.27mm | 0.040 1.02mm | 1.016mm | - | - | ROHS3 Compliant | ||
![]() 201R18W473KV4E Johanson Dielectrics Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | 0.125Lx0.062W 3.17mmx1.57mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.047μF | 200V | TR, Embossed Plastic, 7 Inch | 1.57mm | - | - | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 1.27mm | 3.17mm | - | 0.050 1.27mm | - | No | - | ROHS3 Compliant | ||
![]() 250R05L0R5BV4T Johanson Technology Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | 2 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2005 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 0.5pF | 25V | - | 300μm | 0603 | 0201 | - | C0G | - | - | - | High Q, Low Loss | 300μm | 600μm | 304.8μm | 0.013 0.33mm | 330.2μm | No | No SVHC | ROHS3 Compliant |