- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Capacitance - nF | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Frequency | Termination Style | Capacitor Type | Dielectric | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Impedance | Lead Style | Positive Tolerance | Negative Tolerance | Filter Type | Operating Temperature Range | Frequency Range | Insertion Loss | Transformer Type | Product | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3400BL15A0100E Johanson Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1800 MHz to 5000 MHz | - | - | Baluns | - | - | - | - | - | - | - | ||
![]() 3750BP14D0900T Johanson Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | - | - | - | - | - | - | - | - | Low Loss and High Attenuation | - | - | - | - | - | - | 4.2 GHz | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | 3.3 GHz to 4.2 GHz | 1.35 dB | - | Band Pass Filters | - | - | - | - | - | - | - | ||
![]() 4700BP14C0600T Johanson Technology | In Stock | - | - | - | 1.6 mm x 0.8 mm x 0.35 mm | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | + 105 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | Low Loss and High Attenuation | - | - | - | - | - | - | 4.7 GHz | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | 4.4 GHz to 5 GHz | 1.15 dB | - | Band Pass Filters | - | - | - | - | - | - | - | ||
![]() 2450BM14A0023T Johanson Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | BM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Baluns | - | - | - | - | - | - | - | ||
![]() 102S42E560JV3E Johanson Technology | In Stock | - | - | - | 1111 (2828 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 1111 | 2828 | 2000 | JOHANSON TECHNOLOGY INC | - | 102S42E560JV3E | E | + 125 C | - | - 55 C | - | 125 °C | -55 °C | - | , 1111 | RECTANGULAR PACKAGE | Contact Manufacturer | - | 5.13 | Details | Yes | - | 0.001446 oz | - | - | 1 kVDC | - | MouseReel | High-Q | - | 5 % | e3 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage Capacitors | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 56 pF | TR, EMBOSSED, 7 INCH | compliant | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 1000 V | 1111 | - | - | 5% | 5% | - | - | - | - | - | General Type MLCCs | - | 2.59 mm | - | 2.79 mm | 2.79 mm | - | - | ||
![]() 501S42E181JV3E Johanson Technology | In Stock | - | - | - | 1111 (2828 metric) | - | - | - | - | - | - | 0.18 nF | 1111 | 2828 | 2000 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | Details | - | - | 0.001446 oz | - | - | 500 VDC | - | MouseReel | High-Q | - | 5 % | - | - | Standard | - | - | High Voltage Capacitors | - | - | - | 180 pF | - | - | - | SMD/SMT | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Type MLCCs | - | 2.59 mm | - | 2.79 mm | 2.79 mm | - | - | ||
![]() 102S42E1R0BV3E Johanson Technology | In Stock | - | - | - | 1111 (2828 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 1111 | 2828 | 2000 | JOHANSON DIELECTRICS INC | - | 102S42E1R0BV3E | E | + 125 C | - | - 55 C | - | 125 °C | -55 °C | - | , 1111 | RECTANGULAR PACKAGE | Contact Manufacturer | - | 4.6 | Details | Yes | Multilayer Ceramic Capacitors MLCC - SMD/SMT 1000volts 1.0pF +-0.1pF | 0.001446 oz | - | - | 1 kVDC | - | MouseReel | High-Q | - | 0.1 pF | e3 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage Capacitors | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 1 pF | TR, EMBOSSED, 7 INCH | compliant | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 1000 V | 1111 | - | - | 10% | 10% | - | - | - | - | - | General Type MLCCs | - | 2.59 mm | - | 2.79 mm | 2.79 mm | - | - | ||
![]() 102S42E6R8CV3E Johanson Technology | In Stock | - | - | - | 1111 (2828 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 1111 | 2828 | 2000 | JOHANSON TECHNOLOGY INC | - | 102S42E6R8CV3E | E | + 125 C | - | - 55 C | - | 125 °C | -55 °C | - | , 1111 | RECTANGULAR PACKAGE | Contact Manufacturer | - | 5.13 | Details | Yes | - | 0.001446 oz | - | - | 1 kVDC | - | Reel | High-Q | - | 0.25 pF | e3 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage Capacitors | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 6.8 pF | TR, EMBOSSED, 7 INCH | compliant | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 1000 V | 1111 | - | - | 3.68% | 3.68% | - | - | - | - | - | General Type MLCCs | - | 2.59 mm | - | 2.79 mm | 2.79 mm | - | - | ||
![]() 102S42E8R2CV3E Johanson Technology | In Stock | - | - | - | 1111 (2828 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | 1111 | 2828 | 2000 | JOHANSON DIELECTRICS INC | - | 102S42E8R2CV3E | E | + 125 C | - | - 55 C | - | 125 °C | -55 °C | - | , 1111 | RECTANGULAR PACKAGE | Contact Manufacturer | - | 4.6 | Details | Yes | - | 0.001446 oz | - | - | 1 kVDC | - | MouseReel | High-Q | - | 0.25 pF | e3 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage Capacitors | Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 8.2 pF | TR, EMBOSSED, 7 INCH | compliant | - | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | - | - | C0G | Yes | 1000 V | 1111 | - | - | 3.05% | 3.05% | - | - | - | - | - | General Type MLCCs | - | 2.59 mm | - | 2.79 mm | 2.79 mm | - | - | ||
![]() 2450FM07B0037S Johanson Technology | In Stock | - | - | - | 1 mm x 0.5 mm x 0.4 mm | - | - | - | - | - | - | - | - | - | 10000 | JOHANSON TECHNOLOGY INC | - | 2450FM07B0037S | - | + 85 C | - | - 40 C | - | - | - | - | - | - | Contact Manufacturer | - | 5.7 | Details | - | - | - | - | - | - | - | Bulk | 2450FM | - | - | - | - | - | - | - | Low Pass Filter | - | - | - | - | - | unknown | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC LPF | - 40 C to + 85 C | 2400 MHz to 2500 MHz | - | - | BAW Filters | - | - | - | - | - | - | - | ||
![]() 5550BP14B0800T Johanson Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | BP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0868BM15C0001S Johanson Technology | In Stock | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | - | - | 1000 | JOHANSON DIELECTRICS INC | - | 0868BM15C0001S | 0896BM15A0001 | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | Contact Manufacturer | - | 5.6 | Details | - | - | 0.000194 oz | - | - | - | - | Bulk | BM | - | - | - | - | - | EAR99 | - | Impedance Matched Balun/BPF Integrated Component | - | - | - | - | - | unknown | 868 MHz | SMD/SMT | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - 40 C to + 85 C | 863 MHz to 873 MHz | 2.1 dB | RF TRANSFORMER | Baluns | - | - | - | - | - | - | - | ||
![]() 102R15G180GU3M Johanson Dielectrics Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johanson Dielectrics Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250R18Y105ZV4E Johanson Technology | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 250R18Y105ZV4E | - | - | - | - | - | 85 °C | -30 °C | - | , 1206 | RECTANGULAR PACKAGE | Obsolete | - | 7.28 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -82/+22% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 1 µF | TR, PLASTIC, 7 INCH | compliant | - | - | CERAMIC CAPACITOR | - | - | - | Y5V | Yes | 25 V | 1206 | - | - | 80% | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6530BP44A1190S Johanson Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | BP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.925 GHz to 7.125 GHz | 2.3 dB | - | Band Pass Filters | - | - | - | - | - | - | - | ||
![]() 6530BP44A1190E Johanson Technology | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 85 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | MouseReel | BP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.925 GHz to 7.125 GHz | 2.3 dB | - | Band Pass Filters | - | - | - | - | - | - | - | ||
![]() QCCP501Q1R0B1GV001T Johanson Technology Inc. | 20514 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | QCCP501Q | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | Cut Tape (CT) | - | - | - | Active | - | - | - | - | - | 500V | - | - | -55°C ~ 150°C | - | C | 0.062" L x 0.032" W (1.57mm x 0.81mm) | ±0.1pF | - | - | - | - | C0G, NP0 | - | - | RF, Microwave, High Frequency | - | 1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.035" (0.89mm) | - | ||
![]() QCCT102Q3R3B1GV001E Johanson Technology Inc. | 13588 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | QCCT102Q | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | Cut Tape (CT) | - | - | - | Active | - | - | - | - | - | 1000V (1kV) | - | - | -55°C ~ 150°C | - | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.1pF | - | - | - | - | C0G, NP0 | - | - | RF, Microwave, High Frequency | - | 3.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.046" (1.17mm) | - | ||
![]() QCCF251Q2R0B1GV001T Johanson Technology Inc. | 20568 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | QCCF251Q | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | Cut Tape (CT) | - | - | - | Active | - | - | - | - | - | 250V | - | - | -55°C ~ 150°C | - | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±0.1pF | - | - | - | - | C0G, NP0 | - | - | RF, Microwave, High Frequency | - | 2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024" (0.61mm) | - | ||
![]() QCCF251Q3R0B1GV001T Johanson Technology Inc. | 39146 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | QCCF251Q | - | - | - | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | Cut Tape (CT) | - | - | - | Active | - | - | - | - | - | 250V | - | - | -55°C ~ 150°C | - | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±0.1pF | - | - | - | - | C0G, NP0 | - | - | RF, Microwave, High Frequency | - | 3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024" (0.61mm) | - |