- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Failure Rate | Lead Spacing | Lead Style | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QCCT102Q1R0B1GV001E Johanson Technology Inc. | 10684 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 1000V (1kV) | -55°C ~ 150°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.1pF | C0G, NP0 | RF, Microwave, High Frequency | 1 pF | - | - | - | High Q, Low Loss | - | 0.046" (1.17mm) | - | ||
![]() QCCP501Q1R4B1GV001T Johanson Technology Inc. | 7177 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | QCCP501Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 500V | -55°C ~ 150°C | C | 0.062" L x 0.032" W (1.57mm x 0.81mm) | ±0.1pF | C0G, NP0 | RF, Microwave, High Frequency | 1.4 pF | - | - | - | High Q, Low Loss | - | 0.035" (0.89mm) | - | ||
![]() QCCF251Q1R9B1GV001T Johanson Technology Inc. | 35245 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | QCCF251Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 250V | -55°C ~ 150°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±0.1pF | C0G, NP0 | RF, Microwave, High Frequency | 1.9 pF | - | - | - | High Q, Low Loss | - | 0.024" (0.61mm) | - | ||
![]() QCCT102Q8R2C1GV001E Johanson Technology Inc. | 9075 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 1000V (1kV) | -55°C ~ 150°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.25pF | C0G, NP0 | RF, Microwave, High Frequency | 8.2 pF | - | - | - | High Q, Low Loss | - | 0.046" (1.17mm) | - | ||
![]() QCCP501Q680J1GV001T Johanson Technology Inc. | 8932 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | QCCP501Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 500V | -55°C ~ 150°C | C | 0.062" L x 0.032" W (1.57mm x 0.81mm) | ±5% | C0G, NP0 | RF, Microwave, High Frequency | 68 pF | - | - | - | High Q, Low Loss | - | 0.035" (0.89mm) | - | ||
![]() QCCP501Q4R3B1GV001T Johanson Technology Inc. | 9853 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | QCCP501Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 500V | -55°C ~ 150°C | C | 0.062" L x 0.032" W (1.57mm x 0.81mm) | ±0.1pF | C0G, NP0 | RF, Microwave, High Frequency | 4.3 pF | - | - | - | High Q, Low Loss | - | 0.035" (0.89mm) | - | ||
![]() QCCT102Q680J1GV001E Johanson Technology Inc. | 5115 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 1000V (1kV) | -55°C ~ 150°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | C0G, NP0 | RF, Microwave, High Frequency | 68 pF | - | - | - | High Q, Low Loss | - | 0.046" (1.17mm) | - | ||
![]() 202R18W152KV4E Johanson Dielectrics | 4000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QCCP501Q1R3B1GV001T Johanson Technology Inc. | 2354 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | QCCP501Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 500V | -55°C ~ 150°C | C | 0.062" L x 0.032" W (1.57mm x 0.81mm) | ±0.1pF | C0G, NP0 | RF, Microwave, High Frequency | 1.3 pF | - | - | - | High Q, Low Loss | - | 0.035" (0.89mm) | - | ||
![]() QCCT102Q1R2B1GV001E Johanson Technology Inc. | 8974 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 1000V (1kV) | -55°C ~ 150°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.1pF | C0G, NP0 | RF, Microwave, High Frequency | 1.2 pF | - | - | - | High Q, Low Loss | - | 0.046" (1.17mm) | - | ||
![]() QCCT102Q240J1GV001E Johanson Technology Inc. | 7536 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 1000V (1kV) | -55°C ~ 150°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | C0G, NP0 | RF, Microwave, High Frequency | 24 pF | - | - | - | High Q, Low Loss | - | 0.046" (1.17mm) | - | ||
![]() QCCT102Q1R1B1GV001E Johanson Technology Inc. | 8992 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 1000V (1kV) | -55°C ~ 150°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.1pF | C0G, NP0 | RF, Microwave, High Frequency | 1.1 pF | - | - | - | High Q, Low Loss | - | 0.046" (1.17mm) | - | ||
![]() QCCT102Q180J1GV001E Johanson Technology Inc. | 6551 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 1000V (1kV) | -55°C ~ 150°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | C0G, NP0 | RF, Microwave, High Frequency | 18 pF | - | - | - | High Q, Low Loss | - | 0.046" (1.17mm) | - | ||
![]() QCCP501Q0R5A1GV001T Johanson Technology Inc. | 16258 |
| - | Surface Mount, MLCC | 0603 (1608 Metric) | QCCP501Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 500V | -55°C ~ 150°C | C | 0.062" L x 0.032" W (1.57mm x 0.81mm) | ±0.05pF | C0G, NP0 | RF, Microwave, High Frequency | 0.5 pF | - | - | - | High Q, Low Loss | - | 0.035" (0.89mm) | - | ||
![]() QCCT102Q101J1GV001E Johanson Technology Inc. | 4814 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 1000V (1kV) | -55°C ~ 150°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | C0G, NP0 | RF, Microwave, High Frequency | 100 pF | - | - | - | High Q, Low Loss | - | 0.046" (1.17mm) | - | ||
![]() QCCF251Q100J1GV001T Johanson Technology Inc. | 49025 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | QCCF251Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 250V | -55°C ~ 150°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±5% | C0G, NP0 | RF, Microwave, High Frequency | 10 pF | - | - | - | High Q, Low Loss | - | 0.024" (0.61mm) | - | ||
![]() QCCT102Q2R2B1GV001E Johanson Technology Inc. | 8975 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 1000V (1kV) | -55°C ~ 150°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±0.1pF | C0G, NP0 | RF, Microwave, High Frequency | 2.2 pF | - | - | - | High Q, Low Loss | - | 0.046" (1.17mm) | - | ||
![]() QCCT102Q820J1GV001E Johanson Technology Inc. | 10700 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 1000V (1kV) | -55°C ~ 150°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | C0G, NP0 | RF, Microwave, High Frequency | 82 pF | - | - | - | High Q, Low Loss | - | 0.046" (1.17mm) | - | ||
![]() QCCF251Q0R8B1GV001T Johanson Technology Inc. | 39799 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | QCCF251Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 250V | -55°C ~ 150°C | C | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±0.1pF | C0G, NP0 | RF, Microwave, High Frequency | 0.8 pF | - | - | - | High Q, Low Loss | - | 0.024" (0.61mm) | - | ||
![]() QCCT501Q181J1GV001E Johanson Technology Inc. | 7570 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT501Q | Johanson Technology Inc. | Cut Tape (CT) | Active | 500V | -55°C ~ 150°C | C | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±5% | C0G, NP0 | RF, Microwave, High Frequency | 180 pF | - | - | - | High Q, Low Loss | - | 0.046" (1.17mm) | - |