- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500R18N560FV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N560FV4T | R18 | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.42 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000056 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 1206 | - | 1% | 1% | - | 1.27 mm | - | 3.17 mm | 1.57 mm | - | - | ||
![]() 500R18W152MV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18W152MV4T | R18 | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.62 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0015 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | 1206 | - | 20% | 20% | - | 1.27 mm | - | 3.17 mm | 1.57 mm | - | - | ||
![]() 500R05N6R8CV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R07N201FV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R15N681MV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N681MV4T | 500R15 | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.68 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00068 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0805 | - | 20% | 20% | - | 1.27 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 500R07N8R6CV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R14W333MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R05N230KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R15N271FV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N271FV4T | 500R15 | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.68 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00027 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0805 | - | 1% | 1% | - | 1.27 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 500R14N6R8BV4T Johanson | In Stock | - | - | - | - | - | - | - | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R14N6R8BV4T | - | - | 125 °C | -55 °C | - | , 0603 | - | SMT | Active | - | 5.58 | Yes | - | - | - | - | - | e3 | - | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.0000068 µF | TR, Paper, 7 Inch | compliant | CERAMIC CAPACITOR | - | - | NP0 | Yes | 50 V | 0603 | - | 1.4706% | 1.4706% | - | 0.89 mm | - | 1.6 mm | 0.81 mm | - | - | ||
![]() 500R14N5R1DV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500S43W564KV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R15N1R2DV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N1R2DV4T | 500R15 | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.68 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0000012 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 0805 | - | 41.6667% | 41.6667% | - | 1.27 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 500R05N7R0DV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R05N200JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R05N3R9DV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R07N750JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R18W273JV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18W273JV4T | R18 | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.62 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.027 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | 1206 | - | 5% | 5% | - | 1.27 mm | - | 3.17 mm | 1.57 mm | - | - | ||
![]() 500R18N391GV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N391GV4T | R18 | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.42 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00039 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 50 V | 1206 | - | 2% | 2% | - | 1.27 mm | - | 3.17 mm | 1.57 mm | - | - | ||
![]() QCCP501Q160F1GV001T Johanson | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | QCCP501Q | - | - | - | - | Johanson Technology Inc. | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 500V | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±1% | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 16 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.035 (0.89mm) | - |