- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Capacitance | Power Rating | Max Power Dissipation | Military Standard | Failure Rate | Lead Spacing | Lead Style | Features | Diameter | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QCCF251Q1R9C1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 250V | -55°C ~ 150°C | - | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.25pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | 1.9 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024 (0.61mm) | - | - | AEC-Q200 | ||
![]() QCCT102Q1R1D1GV001E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.5pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | 1.1 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.046 (1.17mm) | - | - | - | ||
![]() QCCF251Q3R0A1GV002T Johanson | In Stock | - | - | Lead, Tin | Through Hole | Surface Mount, MLCC | 0402 (1005 Metric) | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Compliant | 250V | -55°C ~ 150°C | Tape & Reel (TR) | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | 1 % | 2 | 100 ppm/°C | 3.01 MΩ | 175 °C | -65 °C | Metal Film | RF, Microwave, High Frequency, Automotive | 3 pF | 250 mW | 250 mW | MIL-R-10509 | - | - | - | Flame Retardant Coating, Military, Moisture Resistant | 3.68 mm | - | 8.7376 mm | 3.68 mm | 0.024 (0.61mm) | - | Contains Lead | AEC-Q200 | ||
![]() QCCT102Q160G1GV001E Johanson | In Stock | - | - | Tin | - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Compliant | 1000V (1kV) | -55°C ~ 150°C | Tape & Reel | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | 1 % | - | 100 ppm/°C | 12.4 Ω | 175 °C | -65 °C | Metal Film | RF, Microwave, High Frequency | 16 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.046 (1.17mm) | No | - | - | ||
![]() QCCP501Q110G1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±2% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | 11 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q200 | ||
![]() QCCT102Q0R5D1GV002E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.5pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | 0.5 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.046 (1.17mm) | - | - | AEC-Q200 | ||
![]() QCCP501Q7R5A1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.05pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | 7.5 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q200 | ||
![]() QCCT102Q120F1GV002E Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | QCCT102Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 1000V (1kV) | -55°C ~ 150°C | - | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±1% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | 12 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.046 (1.17mm) | - | - | AEC-Q200 | ||
![]() QCCF251Q100F1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 250V | -55°C ~ 150°C | - | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±1% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | 10 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024 (0.61mm) | - | - | - | ||
![]() QCCF251Q1R9C1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 250V | -55°C ~ 150°C | - | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.25pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | 1.9 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024 (0.61mm) | - | - | - | ||
![]() QCCF251Q1R3C1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 250V | -55°C ~ 150°C | - | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.25pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | 1.3 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024 (0.61mm) | - | - | AEC-Q200 | ||
![]() QCCP501Q1R2D1GV002T Johanson | In Stock | - | - | Lead, Tin | Through Hole | Surface Mount, MLCC | 0603 (1608 Metric) | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Compliant | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | 0.1 % | - | 50 ppm/°C | 7.87 kΩ | 175 °C | -65 °C | Metal Film | RF, Microwave, High Frequency, Automotive | 1.2 pF | - | - | MIL-PRF-55182 | - | - | - | High Q, Low Loss | 2.39 mm | - | 8.89 mm | - | 0.035 (0.89mm) | - | - | AEC-Q200 | ||
![]() QCCP501Q2R7C1GV001T Johanson | In Stock | - | - | Lead, Tin | Through Hole | Surface Mount, MLCC | 0603 (1608 Metric) | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Non-Compliant | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | 1 % | - | 50 ppm/°C | 63.4 kΩ | 175 °C | -65 °C | Metal Film | RF, Microwave, High Frequency | 2.7 pF | - | - | MIL-PRF-55182 | - | - | - | High Q, Low Loss | 2.39 mm | - | 8.89 mm | - | 0.035 (0.89mm) | - | - | - | ||
![]() QCCP501Q2R1C1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.25pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | 2.1 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q200 | ||
![]() QCCF251Q270K1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Non-Compliant | 250V | -55°C ~ 150°C | Tape & Reel (TR) | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | 1 % | 2 | 100 ppm/°C | 357 Ω | - | - | Metal Film | RF, Microwave, High Frequency | 27 pF | 125 mW | 125 mW | - | 0.001 % | - | - | Military, Moisture Resistant, Weldable | - | - | 3.81 mm | 1.68 mm | 0.024 (0.61mm) | - | Contains Lead | - | ||
![]() QCCF251Q8R2D1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 250V | -55°C ~ 150°C | - | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.5pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | 8.2 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024 (0.61mm) | - | - | - | ||
![]() QCCP501Q1R1A1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±0.05pF | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency, Automotive | 1.1 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.035 (0.89mm) | - | - | AEC-Q200 | ||
![]() QCCP501Q150G1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | QCCP501Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±2% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | 15 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() QCCF251Q7R5C1GV002T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | Non-Compliant | 250V | -55°C ~ 150°C | Bulk | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | 0.1 % | 2 | 50 ppm/°C | 152 kΩ | - | - | Metal Film | RF, Microwave, High Frequency, Automotive | 7.5 pF | 125 mW | 125 mW | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 6.35 mm | 2.39 mm | 0.024 (0.61mm) | - | Contains Lead | AEC-Q200 | ||
![]() QCCF251Q330K1GV001T Johanson | In Stock | - | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | QCCF251Q | Johanson Technology Inc. | Tape & Reel (TR) | Active | - | 250V | -55°C ~ 150°C | - | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±10% | - | C0G, NP0 | - | - | - | - | RF, Microwave, High Frequency | 33 pF | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024 (0.61mm) | - | - | - |