- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Product Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101R14W122MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W122MV4T | R14 | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0012 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 0603 | 20% | 20% | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 102S41N221KV4E Johanson | In Stock | - | - | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Johanson Dielectrics | 0.22 nF | 1210 | 3224 | Class 1 | 2000 | JOHANSON DIELECTRICS INC | Johanson | 102S41N221KV4E | - | + 125 C | - 55 C | 125 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | SMT | Active | 5.63 | Details | Yes | TANCERAM | 0.003527 oz | 1 kVDC | Reel | - | 10 % | e3 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 220 pF | Capacitors | TR, EMBOSSED, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 1000 V | 1210 | 10% | 10% | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.65 mm | 3.18 mm | 2.41 mm | ||
![]() 100R07X474KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15W392MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15W392MV4T | R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0039 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 0805 | 20% | 20% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 101R15N681MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N681MV4T | R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00068 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0805 | 20% | 20% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 101R14N150GV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14N150GV4T | R14 | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.56 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000015 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0603 | 2% | 2% | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 101R15N121FV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N121FV4T | R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.58 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00012 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0805 | 1% | 1% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 101R18W123JV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18W123JV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.012 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 1206 | 5% | 5% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 160R15W334JV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R14W102MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W102MV4T | - | - | - | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 5.57 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.001 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 0603 | 20% | 20% | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 160R05N360JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R14N1R2DV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R18N6R8CV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160R07W473ZV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R14N0R7BV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R18N221FV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18N221FV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00022 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 1206 | 1% | 1% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 100R18X226MV4E Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 100R18X226MV4E | - | - | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 5.5 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 22 µF | - | TR, PLASTIC, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X5R | Yes | 10 V | 1206 | 20% | 20% | - | - | - | 1.78 mm | 3.17 mm | 1.57 mm | ||
![]() 160R14W124MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R18N5R6DV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15N120MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N120MV4T | R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000012 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0805 | 20% | 20% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm |