- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- ECCN Code
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Capacitance Value | Case Code - in | Case Code - mm | Case Style | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Style | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Length | Width | Thickness (Max) | Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 501R18W562MV4E Johanson Dielectrics | In Stock | - | Datasheet | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | - | - | 2 | Johanson Dielectrics | 5.6 nF | 0.0056 uF | 0.0056uF | 1206 | 3216 | Ceramic Chip | EAR99 | 3000 | - | JOHANSON DIELECTRICS INC | Johanson | 501R18W562MV4E | + 125 C | 125 | No | - 55 C | -55 | Surface Mount | - | - | , 1206 | SMT | Active | 1.57 | 5.75 | Details | Yes | TANCERAM | 0.000952 oz | - | 500 VDC | - | Tape and Reel | - | - | - | 20% | e3 | Yes | Active | - | - | Standard | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 8532.24.00.20 | 5600 pF | Capacitors | - | TR, EMBOSSED, 7 INCH | 1.57 mm | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 500 V | 1206 | 500VDC | 20% | 20% | Ceramic Capacitors | 3.17 X 1.57 X 1.7 | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.17 | 1.7 mm | 3.18 mm | 1.57 mm | - | - | 1.7(Max) | - | - | RoHS Compliant | - | - | ||
![]() 500R07N2R2CV4T Johanson Dielectrics Inc. | 634017 |
| Datasheet | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.040Lx0.020W 1.02mmx0.51mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 2.2pF | - | 50V | TR, PUNCHED, 7 INCH | 510μm | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | 0.64mm | 1.02mm | 0.51mm | 0.025 0.64mm | 635μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 101S41W224KV4E Johanson Dielectrics | 1781 |
| Datasheet | - | - | - | 1210 | - | - | - | - | CERAMIC | - | 2 | - | - | - | 0.22uF | - | - | Ceramic Chip | EAR99 | - | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101S41W224KV4E | - | 125 | No | - | -55 | Surface Mount | 125 °C | -55 °C | , 1210 | SMT | Active | 2.41 | 2.18 | - | Yes | - | - | - | - | - | Tape and Reel | - | - | - | 10% | e3 | - | Active | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 0.22 µF | - | - | TR, 7 Inch | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 100 V | 1210 | 100VDC | 10% | 10% | - | 3.18 X 2.41 X 1.65 | - | - | - | 3.18 | 1.65 mm | 3.18 mm | 2.41 mm | - | - | 1.65(Max) | - | - | RoHS Compliant | - | - | ||
![]() 251R14S1R0BV4T Johanson Technology Inc. | 3900 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1pF | - | 250V | - | 810μm | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 890μm | 1.57mm | 812.8μm | 0.035 0.89mm | 889μm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 500R14N100JV4T Johanson Dielectrics Inc. | 916608 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 10pF | - | 50V | TR, PUNCHED, 7 INCH | 810μm | - | - | - | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | 0.89mm | 1.6mm | 0.81mm | 0.035 0.89mm | 889μm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 160R07Y104ZV4T Johanson Dielectrics Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2010 | - | 0.040Lx0.020W 1.02mmx0.51mm | -20% +80% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Y5V F | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.1μF | - | 16V | TR, PAPER, 7 INCH | 510μm | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | Y5V | Y5V | Yes | - | - | - | - | - | - | - | - | - | - | - | 0.64mm | - | 0.51mm | 0.025 0.64mm | 635μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 251R14S470KV4T Johanson Technology Inc. | 31 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 47pF | - | 250V | - | 810μm | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 890μm | 1.5748mm | 810μm | 0.035 0.89mm | 889μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 250R05L1R6AV4T Johanson Technology Inc. | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C~125°C | Tape & Reel (TR) | 2015 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.6pF | - | 25V | - | - | - | - | - | 0603 | 0201 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | 300μm | 609.6μm | 304.8μm | 0.013 0.33mm | 330.2μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 201R07S1R8AV4T Johanson Technology Inc. | 8 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 1.8pF | - | 200V | - | - | - | - | - | 1005 | 0402 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 609.6μm | - | - | 0.024 0.61mm | 609.6μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 501R18N122KV4E Johanson Dielectrics Inc. | 50 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | - | 0.125Lx0.062W 3.17mmx1.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1200pF | - | 500V | TR, EMBOSSED, 7 INCH | 1.57mm | - | - | - | 3216 | 1206 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | - | - | High Voltage | - | - | 1.7mm | 3.17mm | - | 0.050 1.27mm | 1.27mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 102R18N331JV4E Johanson Dielectrics Inc. | 49 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | - | 0.125Lx0.062W 3.17mmx1.57mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 330pF | - | 1kV | TR, EMBOSSED, 7 INCH | 1.57mm | - | - | - | 3216 | 1206 | CERAMIC CAPACITOR | C0G | C0G | Yes | 1000V | - | - | - | - | - | - | - | High Voltage | - | - | 1.7mm | 3.17mm | - | 0.067 1.70mm | 1.7018mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 102R29W102KV4E Johanson Dielectrics Inc. | 5485 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount, MLCC | 1808 (4520 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | 0.189Lx0.080W 4.80mmx2.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1000pF | - | 1kV | TR, EMBOSSED, 7 INCH | 2.03mm | - | - | - | 4520 | 1808 | - | - | X7R | Yes | 1000V | - | - | - | - | - | - | - | High Voltage | - | - | 2.16mm | 4.7mm | - | 0.085 2.16mm | 2.159mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 201R07S1R0BV4T Johanson Technology Inc. | 30 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 1pF | - | 200V | - | - | - | - | - | 1005 | 0402 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 640μm | - | - | 0.024 0.61mm | 609.6μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 101X41W334MV4E Johanson Dielectrics Inc. | 20 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | 4 | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | X2Y® | 0.125Lx0.098W 3.18mmx2.49mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 0.33μF | - | 100V | TR, EMBOSSED, 7 INCH | 2.489mm | - | - | - | 3225 | 1210 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | - | - | - | Low ESL (X2Y) | - | - | 1.778mm | - | - | 0.070 1.78mm | 1.778mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 201R07S0R2BV4T Johanson Technology Inc. | 29 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 0.2pF | - | 200V | TR, Paper, 7 Inch | 510μm | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | NP0 | Yes | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 640μm | 1.02mm | 0.51mm | 0.024 0.61mm | 609.6μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 201R07S0R6CV4T Johanson Technology Inc. | 29 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.25pF | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 0.6pF | - | 200V | - | 510μm | - | - | - | 1005 | 0402 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 640μm | - | - | 0.024 0.61mm | 609.6μm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 502R30W222KV3E-****-SC Johanson Dielectrics Inc. | 111284 |
| Datasheet | 14 Weeks | - | Surface Mount, MLCC | 2211 (5728 Metric) | YES | WRAPAROUND | - | 2 | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SC | 0.225Lx0.110W 5.72mmx2.80mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Safety | - | 2200pF | - | 250V | TR, EMBOSSED, 7 INCH | - | - | - | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 5000V | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.115 2.92mm | - | - | - | - | ROHS3 Compliant | - | Y2 | ||
![]() 251R15S510FV4E Johanson Technology Inc. | 30 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 51pF | - | 250V | - | - | - | - | - | 2012 | 0805 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 1.1684mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 500R07S5R6BV4T Johanson Technology Inc. | 27457 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 5.6pF | - | 50V | - | 510μm | - | - | - | 1005 | 0402 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 640μm | 1.02mm | 508μm | 0.024 0.61mm | 609.6μm | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 250R14W224KV4T Johanson Dielectrics Inc. | 149 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | CERAMIC | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 0.22μF | - | 25V | TR, PUNCHED, 7 INCH | 810μm | - | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | 890μm | 1.6mm | 0.81mm | 0.035 0.89mm | 889μm | - | No | - | ROHS3 Compliant | - | - |