- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Depth | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Product Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 101R14W222MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W222MV4T | R14 | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.52 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0022 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 0603 | 20% | 20% | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 101R14N3R9DV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 102S47N102KV4E Johanson | In Stock | - | - | 2220 (5750 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Johanson Dielectrics | 1 nF | 0.001 uF | 2220 | 5750 | Class 1 | 1000 | JOHANSON DIELECTRICS INC | Johanson | 102S47N102KV4E | 102S47 | + 125 C | - 55 C | 125 °C | -55 °C | , 2220 | RECTANGULAR PACKAGE | SMT | Active | 5.64 | Compliant | Yes | TANCERAM | 0.016726 oz | 1 kVDC | Tape and Reel | HIGH-VOLT(SMT) | 10 % | e3 | Yes | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 1 nF | Capacitors | TR, EMBOSSED, 7 INCH | 5.08 mm | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G | C0G | Yes | 1000 V | 2220 | 10% | 10% | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.81 mm | 5.72 mm | 5.08 mm | ||
![]() 101R15N471FV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N471FV4T | R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00047 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0805 | 1% | 1% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 101R18N180GV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18N180GV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000018 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 1206 | 2% | 2% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 160R05W332MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R14W332ZV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W332ZV4T | R14 | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0033 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 0603 | 80% | 20% | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 101R15N560KV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N560KV4T | R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.58 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000056 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0805 | 10% | 10% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 101R18N332FV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R14N220FV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14N220FV4T | R14 | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000022 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0603 | 1% | 1% | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 101R18W392JV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18W392JV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0039 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 1206 | 5% | 5% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 160R05X103KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15N1R0DV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N1R0DV4T | R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.58 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000001 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0805 | 50% | 50% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 101R15N121MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N121MV4T | R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00012 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0805 | 20% | 20% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 101R15N120FV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N120FV4T | R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.58 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000012 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0805 | 1% | 1% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 160R05N240JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15N471MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N471MV4T | R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00047 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0805 | 20% | 20% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 101R14N221MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14N221MV4T | R14 | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00022 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0603 | 20% | 20% | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 100R05X123MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R18W272MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18W272MV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0027 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 1206 | 20% | 20% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm |