- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Depth | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Product Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 160R15Y474ZV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 160R15Y474ZV4T | - | - | - | 85 °C | -30 °C | , 0805 | RECTANGULAR PACKAGE | - | Active | 5.46 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | -82/+22% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.47 µF | - | TR, PUNCHED PAPER, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | Y5V | Yes | 16 V | 0805 | 80% | 20% | - | - | - | - | - | - | ||
![]() 101R14N560FV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14N560FV4T | R14 | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.61 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000056 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0603 | 1% | 1% | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 101R15W391KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15N121KV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N121KV4T | R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.58 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00012 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0805 | 10% | 10% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 100R05W471MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160S41X475MV4E Johanson | 28 |
| - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 160S41X475MV4E | - | - | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 5.56 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 4.7 µF | - | TR, PLASTIC, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | X5R | Yes | 16 V | 1210 | 20% | 20% | - | - | - | 2.8 mm | 3.18 mm | 2.41 mm | ||
![]() 160R05N220KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R14W182JV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W182JV4T | R14 | - | - | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0018 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 0603 | 5% | 5% | - | - | - | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 100R05W242MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101S41N122JV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape and Reel | - | 5 % | - | - | - | - | - | - | - | 125 °C | -55 °C | - | 1.2 nF | - | - | 2.41 mm | - | - | - | C0G | - | - | - | - | - | - | - | - | - | - | 3.18 mm | - | ||
![]() 102R29N101KV4E Johanson | In Stock | - | - | 1808 (4520 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Johanson Dielectrics | 0.1 nF | 1808 | 4520 | 2000 | JOHANSON DIELECTRICS INC | Johanson | 102R29N101KV4E | - | + 125 C | - 55 C | - | - | , 1808 | - | SMT | Active | 5.43 | Details | Yes | TANCERAM | 0.001905 oz | 1 kVDC | Reel | - | 10 % | e3 | Yes | Standard | EAR99 | - | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 100 pF | Capacitors | TR, EMBOSSED, 7 INCH | - | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 1000 V | 1808 | 10% | 10% | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2.16 mm | 4.7 mm | 2.03 mm | ||
![]() 101R18N390GV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18N390GV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000039 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 1206 | 2% | 2% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 160R05N130KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160R07Y476ZV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15W822MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15W822MV4T | R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0082 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 0805 | 20% | 20% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 101V20X470MT4 Johanson | In Stock | - | - | - | - | - | - | - | - | Johanson Dielectrics | - | - | - | - | - | Johanson | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | ||
![]() 101R14N561JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R18N222FV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18N222FV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.51 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0022 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 1206 | 1% | 1% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 101R14N0R6BV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15N270KV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N270KV4T | R15 | - | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.58 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000027 µF | - | TR, PUNCHED, 7 INCH | - | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0805 | 10% | 10% | - | - | - | 1.27 mm | 2.03 mm | 1.27 mm |