- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | HTS Code | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Product Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 250R05N220KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250S41Y474ZV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R18N180GV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R18N180GV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000018 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 200 V | 1206 | 2% | 2% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 201R18W682KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R18W392KV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R18W392KV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0039 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 200 V | 1206 | 10% | 10% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 201S41W683MV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R18N390KV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R18N390KV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000039 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 200 V | 1206 | 10% | 10% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 201R18N680KV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R18N680KV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000068 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 200 V | 1206 | 10% | 10% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 201R18W223MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R18W223MV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.42 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.022 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 200 V | 1206 | 20% | 20% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 250R05N180KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R18W122MV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R18W122MV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0012 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | X7R | Yes | 200 V | 1206 | 20% | 20% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 250R05N200JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R18N120GV4T Johanson | In Stock | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R18N120GV4T | R18 | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | - | - | - | MLC(SMT) | - | e3 | Yes | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000012 µF | - | TR, PUNCHED, 7 INCH | compliant | - | CERAMIC CAPACITOR | - | C0G | Yes | 200 V | 1206 | 2% | 2% | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 201S43W184KV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 301S49W105KV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 302R29N271KV4E Johanson | In Stock | - | - | 1808 (4520 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Johanson Dielectrics | 0.27 nF | 1808 | 4520 | Class 1 | 2000 | JOHANSON DIELECTRICS INC | Johanson | 302R29N271KV4E | - | + 125 C | - 55 C | - | - | , 1808 | - | SMT | Active | 5.75 | Details | Yes | TANCERAM | 0.001905 oz | 3 kVDC | Reel | - | 10 % | e3 | Yes | Standard | EAR99 | - | High Voltage Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 270 pF | Capacitors | TR, EMBOSSED, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 3000 V | 1808 | 10% | 10% | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2.16 mm | 4.7 mm | 2.03 mm | ||
![]() 402S43W331KV4E Johanson | In Stock | - | - | 1812 (4532 metric) | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Johanson Dielectrics | 0.33 nF | 1812 | 4532 | Class 2 | 1000 | JOHANSON DIELECTRICS INC | Johanson | 402S43W331KV4E | - | + 125 C | - 55 C | 125 °C | -55 °C | CHIP, ROHS COMPLIANT | RECTANGULAR PACKAGE | SMT | Active | 5.6 | Details | Yes | TANCERAM | 0.003880 oz | 4 kVDC | Reel | - | 10 % | e3 | Yes | Standard | EAR99 | 15% ppm/°C | High Voltage Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 330 pF | Capacitors | TR, EMBOSSED, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | X7R | Yes | 4000 V | 1812 | 10% | 10% | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2.16 mm | 4.45 mm | 3.17 mm | ||
![]() 501R15N680KV4E Johanson | In Stock | - | - | 0805 (2012 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Johanson Dielectrics | - | 0805 | 2012 | Class 1 | 4000 | JOHANSON DIELECTRICS INC | Johanson | 501R15N680KV4E | - | + 125 C | - 55 C | - | - | CHIP | - | SMT | Active | 5.68 | Details | Yes | TANCERAM | 0.000218 oz | 500 VDC | Reel | - | 10 % | e3 | Yes | Standard | EAR99 | - | High Voltage Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 68 pF | Capacitors | TR, EMBOSSED, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 500 V | 0805 | 10% | 10% | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 302R29W331KV4E Johanson | In Stock | - | - | 1808 (4520 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Johanson Dielectrics | 0.33 nF | 1808 | 4520 | Class 2 | 2000 | JOHANSON DIELECTRICS INC | Johanson | 302R29W331KV4E | - | + 125 C | - 55 C | - | - | , 1808 | - | SMT | Active | 5.75 | Details | Yes | TANCERAM | 0.001905 oz | 3 kVDC | Reel | - | 10 % | e3 | Yes | Flexible (Soft) | EAR99 | - | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 330 pF | Capacitors | TR, EMBOSSED, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | X7R | X7R | Yes | 3000 V | 1808 | 10% | 10% | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 2.16 mm | 4.7 mm | 2.03 mm | ||
![]() 501S41N391KV4E Johanson | In Stock | - | - | 1210 (3225 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Johanson Dielectrics | 0.39 nF | 1210 | 3224 | Class 1 | 2000 | JOHANSON DIELECTRICS INC | Johanson | 501S41N391KV4E | - | + 125 C | - 55 C | - | - | CHIP | - | SMT | Active | 5.69 | Details | Yes | TANCERAM | 0.003527 oz | 500 VDC | Reel | - | 10 % | e3 | Yes | Standard | EAR99 | - | High Voltage Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 390 pF | Capacitors | TR, EMBOSSED, 7 INCH | compliant | SMD/SMT | CERAMIC CAPACITOR | C0G (NP0) | C0G | Yes | 500 V | 1210 | 10% | 10% | Ceramic Capacitors | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.65 mm | 3.18 mm | 2.41 mm |