- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500R15W334MV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R05N200KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R15N121KV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N121KV4T | 500R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.68 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00012 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 10% | 10% | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R18N1R5BV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R05N130KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R18N271GV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N271GV4T | R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.42 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00027 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 1206 | 2% | 2% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R18Y224MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18Y224MV4T | - | 85 °C | -30 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.72 | Yes | - | e3 | - | EAR99 | -82/+22ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 0.22 µF | TR, Paper, 7 Inch | compliant | CERAMIC CAPACITOR | Y5V | Yes | 50 V | 1206 | 20% | 20% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R18W472MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18W472MV4T | R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.62 | Yes | MLC(SMT) | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0047 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 1206 | 20% | 20% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R15N271MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N271MV4T | 500R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.68 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00027 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 20% | 20% | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R15N330KV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N330KV4T | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.7 | Yes | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000033 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 10% | 10% | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R15W822MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15W822MV4T | 500R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.68 | Yes | MLC(SMT) | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0082 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 0805 | 20% | 20% | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R05N300JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R05N110JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R05N160KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R05N170JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R05W331MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R15N122MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N122MV4T | 500R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.68 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0012 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 20% | 20% | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R07N950FV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R18W182MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18W182MV4T | R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.62 | Yes | MLC(SMT) | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0018 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 1206 | 20% | 20% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R05N3R3DV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |