- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- ECCN Code
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102S42E3R0DV4E Johanson Technology Inc. | 48 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | - | 3pF | 1kV | - | - | - | 2828 | 1111 | - | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | - | RoHS Compliant | - | - | ||
![]() 251R14S4R3CV4T Johanson Technology Inc. | 11 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | - | 4.3pF | 250V | - | 810μm | - | 1608 | 0603 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 890μm | 1.57mm | 812.8μm | 0.035 0.89mm | 889μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 102S43W103MV4E Johanson Dielectrics Inc. | 84000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | 2 | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | - | 0.180Lx0.125W 4.57mmx3.17mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 10000pF | 1kV | TR, EMBOSSED, 7 INCH | 3.17mm | - | 4532 | 1812 | CERAMIC CAPACITOR | - | X7R | Yes | 1000V | High Voltage | 2.8mm | 4.5mm | - | 0.110 2.80mm | 2.794mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 500R07S6R8CV4T Johanson Technology Inc. | 402679 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | - | 6.8pF | 50V | - | 510μm | - | 1005 | 0402 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | 1.02mm | 508μm | 0.024 0.61mm | 609.6μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 500R07S8R2CV4T Johanson Technology Inc. | 501200 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | - | 652.039032μg | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | - | 8.2pF | 50V | - | 510μm | - | 1005 | 0402 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | 1.02mm | 510μm | 0.024 0.61mm | 609.6μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 500X07N101MV4T Johanson Dielectrics Inc. | 14 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | 4 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | X2Y® | 0.045Lx0.025W 1.14mmx0.64mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | - | 100pF | 50V | - | 610μm | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | - | - | - | Low ESL (X2Y) | 508μm | - | - | 0.020 0.51mm | 508μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 250R05L470JV4T Johanson Technology Inc. | 48 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | 2 | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2005 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | - | 47pF | 25V | - | 300μm | - | 0603 | 0201 | - | C0G | - | - | - | High Q, Low Loss | 300μm | 600μm | 300μm | 0.013 0.33mm | 330.2μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 201R07S1R5BV4T Johanson Technology Inc. | 13 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | - | 1.5pF | 200V | TR, Paper, 7 Inch | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | NP0 | Yes | - | High Q, Low Loss, Ultra Low ESR | 640μm | 1.02mm | 0.51mm | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() 302R29W331KV3E-****-SC Johanson Dielectrics Inc. | 50 |
| Datasheet | 14 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SC | 0.189Lx0.080W 4.80mmx2.03mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Wraparound | EAR99 | X7R | - | - | - | Safety | RATED AC VOLTAGE (V):250 | 8532.24.00.20 | 330pF | - | TR, EMBOSSED, 7 INCH | 2.03mm | 250V | 4520 | 1808 | CERAMIC CAPACITOR | - | X7R | Yes | 3000V | - | 2.16mm | 4.8mm | - | 0.085 2.16mm | 2.159mm | - | - | ROHS3 Compliant | Lead Free | X2 | ||
![]() 100X14W224MV4T Johanson Dielectrics Inc. | 44 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | 10V | -55°C~125°C | Tape & Reel (TR) | 2014 | X2Y® | 0.064Lx0.035W 1.63mmx0.89mm | ±20% | - | - | Active | 1 (Unlimited) | - | Wraparound | - | X7R | - | 125°C | -55°C | Bypass, Decoupling | - | - | 0.22μF | - | - | - | - | 1608 | 0603 | - | X7R | - | - | - | Low ESL (X2Y) | - | 1.6256mm | 889μm | 0.026 0.66mm | 660.4μm | - | - | ROHS3 Compliant | - | - | ||
![]() 501S43W223KV4E Johanson Dielectrics Inc. | 49 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | WRAPAROUND | 2 | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.180Lx0.125W 4.57mmx3.17mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 0.022μF | 500V | TR, EMBOSSED, 7 INCH | 3.17mm | - | 4532 | 1812 | CERAMIC CAPACITOR | - | X7R | Yes | - | High Voltage | - | 4.5mm | - | 0.110 2.80mm | 2.794mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 201R07S0R2AV4T Johanson Technology Inc. | 13 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | - | 0.2pF | 200V | - | - | - | 1005 | 0402 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | - | - | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() 500R07S0R3AV4T Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | 2 | Ceramic | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | - | 0.3pF | 50V | - | 510μm | - | 1005 | 0402 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | 1.02mm | 510μm | 0.024 0.61mm | 609.6μm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 201R15W391JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R15N0R5DV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R15W153KV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R07N240FV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R05N170KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 201R15N6R0CV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250R05W561MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |