- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500R14W561MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R14W561MV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.65 | Yes | MLC(SMT) | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00056 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 0603 | 20% | 20% | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 500R18N820FV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N820FV4T | R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.42 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000082 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 1206 | 1% | 1% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R07W272ZV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R07W272ZV4T | R07 | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | Yes | MLC(SMT) | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0027 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 0402 | 80% | 20% | 0.64 mm | 1.02 mm | 0.51 mm | ||
![]() 500R14W152ZV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R14W152ZV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | Yes | MLC(SMT) | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0015 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 0603 | 80% | 20% | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 500R05N1R2DV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R15N472KV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N472KV4T | 500R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.68 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0047 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 10% | 10% | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R05N7R0BV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R07N331KV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R07N331KV4T | R07 | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00033 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0402 | 10% | 10% | 0.64 mm | 1.02 mm | 0.51 mm | ||
![]() 500R15W821KV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15W821KV4T | R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | Yes | MLC(SMT) | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00082 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 0805 | 10% | 10% | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R18N270KV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N270KV4T | 500R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.68 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000027 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 1206 | 10% | 10% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R18N181GV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N181GV4T | R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.42 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00018 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 1206 | 2% | 2% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500R05N100KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R15N332FV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N332FV4T | 500R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.6 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0033 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 0805 | 1% | 1% | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 500R05N7R5BV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R05N8R2BV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R18N120GV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N120GV4T | R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.42 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000012 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 1206 | 2% | 2% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 500S43N183KV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R14N360JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R15W474JV4E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R15W472MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15W472MV4T | 500R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.68 | Yes | MLC(SMT) | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0047 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 50 V | 0805 | 20% | 20% | 1.27 mm | 2.03 mm | 1.27 mm |