- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Packing Method | Depth | Reach Compliance Code | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100R05X223KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160R14W224ZV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R14N180FV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14N180FV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | - | Yes | - | MLC(SMT) | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000018 µF | TR, PUNCHED, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0603 | 1% | 1% | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 160R05N120JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15W331KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15N3R6CV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R18N3R3BV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160R05N510JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R18N390KV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18N390KV4T | R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | MLC(SMT) | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.000039 µF | TR, PUNCHED, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 1206 | 10% | 10% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 160R15X225KV4E Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 160R15X225KV4E | - | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 5.55 | - | Yes | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 2.2 µF | TR, PLASTIC, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | X5R | Yes | 16 V | 0805 | 10% | 10% | 1.52 mm | 2.03 mm | 1.27 mm | ||
![]() 101R15N271MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N271MV4T | R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | MLC(SMT) | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00027 µF | TR, PUNCHED, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | C0G | Yes | 100 V | 0805 | 20% | 20% | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 100R05W512KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R18W183MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18W183MV4T | R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | - | Yes | - | MLC(SMT) | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.018 µF | TR, PUNCHED, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 1206 | 20% | 20% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 160R18X155KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160R05W272MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15W471MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 100 V | - | 20 % | - | - | - | - | - | 125 °C | -55 °C | - | 470 pF | - | 1.27 mm | - | - | X7R | - | - | - | - | - | - | - | 2.03 mm | - | ||
![]() 101R14N0R9BV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15N3R6DV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R14W562MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W562MV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | - | Yes | - | MLC(SMT) | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0056 µF | TR, PUNCHED, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | X7R | Yes | 100 V | 0603 | 20% | 20% | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 160S41X225MV4E Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 160S41X225MV4E | - | 85 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | SMT | Active | 5.72 | - | Yes | - | TANCERAM | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 2.2 µF | TR, PLASTIC, 7 INCH | - | compliant | CERAMIC CAPACITOR | - | X5R | Yes | 16 V | 1210 | 20% | 20% | 2.8 mm | 3.18 mm | 2.41 mm |