- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 160R05N190KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R14W182MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W182MV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | Yes | MLC(SMT) | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0018 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 100 V | 0603 | 20% | 20% | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 100R05W332KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160R07W822JV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 160R07W822JV4T | - | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 5.72 | Yes | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0082 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 16 V | 0402 | 5% | 5% | 0.64 mm | 1.02 mm | 0.51 mm | ||
![]() 160R05W122KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100R05W242KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160R05N390JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160R14X334ZV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R18W153MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18W153MV4T | R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | Yes | MLC(SMT) | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.015 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 100 V | 1206 | 20% | 20% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 160R05X103MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160R05N170JV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15N2R7DV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R15N2R0BV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R14W821ZV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W821ZV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | Yes | MLC(SMT) | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00082 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 100 V | 0603 | 80% | 20% | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 101R14W561ZV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W561ZV4T | R14 | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 5.66 | Yes | MLC(SMT) | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.00056 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 100 V | 0603 | 80% | 20% | 0.89 mm | 1.6 mm | 0.81 mm | ||
![]() 101R18W122KV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18W122KV4T | R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | - | Active | 5.67 | Yes | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.0012 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 100 V | 1206 | 10% | 10% | - | - | - | ||
![]() 101R18N680FV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18N680FV4T | R18 | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000068 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 100 V | 1206 | 1% | 1% | 1.27 mm | 3.17 mm | 1.57 mm | ||
![]() 201R15N560JV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R15N560JV4T | R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000056 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 200 V | 0805 | 5% | 5% | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 201R15N270MV4T Johanson | In Stock | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R15N270MV4T | R15 | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 5.67 | Yes | MLC(SMT) | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000027 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 200 V | 0805 | 20% | 20% | 1.27 mm | 2.03 mm | 1.27 mm | ||
![]() 250R07W682ZV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |