- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Lead Style | Positive Tolerance | Negative Tolerance | Features | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 160R07W103ZV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 160R07W103ZV4T | R07 | - | 125 °C | -55 °C | - | , 0402 | RECTANGULAR PACKAGE | SMT | Active | - | 5.65 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.01 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 16 V | 0402 | - | 80% | 20% | - | 0.64 mm | - | 1.02 mm | 0.51 mm | - | - | ||
![]() 160R15Y475ZV4E Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 160R15Y475ZV4E | R15 | - | 85 °C | -30 °C | - | , 0805 | RECTANGULAR PACKAGE | - | Obsolete | - | 5.67 | Yes | - | - | - | - | - | e3 | Yes | EAR99 | -82/+22% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 4.7 µF | TR, PLASTIC, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | Y5V | Yes | 16 V | 0805 | - | 80% | 20% | - | - | - | - | - | - | - | ||
![]() 101R15N820KV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N820KV4T | R15 | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.58 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000082 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 0805 | - | 10% | 10% | - | 1.27 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 100R14X224ZV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R18N270GV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18N270GV4T | R18 | - | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000027 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 1206 | - | 2% | 2% | - | 1.27 mm | - | 3.17 mm | 1.57 mm | - | - | ||
![]() 100R05W512MV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101R14W272ZV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W272ZV4T | R14 | - | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | - | 5.66 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0027 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 100 V | 0603 | - | 80% | 20% | - | 0.89 mm | - | 1.6 mm | 0.81 mm | - | - | ||
![]() 101R15N220MV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N220MV4T | R15 | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.67 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000022 µF | TR, PUNCHED, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | C0G | Yes | 100 V | 0805 | - | 20% | 20% | - | 1.27 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() QCCT102Q0R1D1GV001E Johanson | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | QCCT102Q | - | - | - | - | Johanson Technology Inc. | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 1000V (1kV) | -55°C ~ 150°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.5pF | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 0.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.046 (1.17mm) | - | ||
![]() 500S41W225KV4E Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500S41W225KV4E | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | 5.65 | Yes | - | - | - | - | - | e3 | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 2.2 µF | TR, PLASTIC, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | 1210 | - | 10% | 10% | - | 2.8 mm | - | 3.18 mm | 2.41 mm | - | - | ||
![]() 500R15W152MV4T Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15W152MV4T | 500R15 | - | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | - | 5.68 | Yes | - | - | MLC(SMT) | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0015 µF | TR, PUNCHED PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 50 V | 0805 | - | 20% | 20% | - | 1.27 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() 500R07N121KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6R3R05X123KV4T Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6R3R15W225KV4E Johanson | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 6R3R15W225KV4E | - | - | 125 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Active | - | 5.65 | Yes | - | - | - | - | - | e3 | Yes | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 2.2 µF | TR, PLASTIC, 7 INCH | compliant | CERAMIC CAPACITOR | - | - | X7R | Yes | 6.3 V | 0805 | - | 10% | 10% | - | 1.52 mm | - | 2.03 mm | 1.27 mm | - | - | ||
![]() VPDD501G471J1GF001E Johanson | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | Johanson Dielectrics Inc. | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 500V | -55°C ~ 125°C | PolyTerm® | 0.125 L x 0.062 W (3.17mm x 1.57mm) | ±5% | - | - | - | C0G, NP0 | - | Boardflex Sensitive | - | 470 pF | - | - | - | - | - | - | - | - | - | - | - | - | Soft Termination, High Voltage | - | - | - | - | 0.070 (1.78mm) | - | ||
![]() QCCF251Q0R2C1GV002T Johanson | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | QCCF251Q | - | - | - | - | Johanson Technology Inc. | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 250V | -55°C ~ 150°C | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.25pF | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency, Automotive | - | 0.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024 (0.61mm) | AEC-Q200 | ||
![]() QCCP501Q110J1GV002T Johanson | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | QCCP501Q | - | - | - | - | Johanson Technology Inc. | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 500V | -55°C ~ 150°C | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±5% | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency, Automotive | - | 11 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.035 (0.89mm) | AEC-Q200 | ||
![]() QCCF251Q5R6C1GV002T Johanson | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | QCCF251Q | - | - | - | - | Johanson Technology Inc. | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 250V | -55°C ~ 150°C | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.25pF | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency, Automotive | - | 5.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024 (0.61mm) | AEC-Q200 | ||
![]() QCCF251Q160F1GV002T Johanson | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | QCCF251Q | - | - | - | - | Johanson Technology Inc. | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 250V | -55°C ~ 150°C | C | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±1% | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency, Automotive | - | 16 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.024 (0.61mm) | AEC-Q200 | ||
![]() QCCT102Q101K1GV001E Johanson | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | QCCT102Q | - | - | - | - | Johanson Technology Inc. | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 1000V (1kV) | -55°C ~ 150°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±10% | - | - | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | 0.046 (1.17mm) | - |