- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Terminal Finish | Applications | HTS Code | Capacitance | Packing Method | Reach Compliance Code | Capacitor Type | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Positive Tolerance | Negative Tolerance | Features | Height | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102R18N150JV4E Johanson Dielectrics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.000015 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 1000 V | 1206 | 5% | 5% | - | 1.7 mm | 3.43 mm | 1.83 mm | - | - | ||
![]() 500R18N331JV4 Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00033 µF | BULK | compliant | CERAMIC CAPACITOR | C0G | Yes | 50 V | 1206 | 5% | 5% | - | 1.27 mm | 3.43 mm | 1.83 mm | - | - | ||
![]() 102R18W561KV4E Johanson Dielectrics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00056 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 1000 V | 1206 | 10% | 10% | - | 1.7 mm | 3.43 mm | 1.83 mm | - | - | ||
![]() 101R15W223KV6E Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Obsolete | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.022 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 100 V | 0805 | 10% | 10% | - | 1.27 mm | 2.29 mm | 1.52 mm | - | - | ||
![]() 631R18N100JV4E Johanson Dielectrics Inc | In Stock | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.00001 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 630 V | 1206 | 5% | 5% | - | 1.7 mm | 3.43 mm | 1.83 mm | - | - | ||
![]() 500R15N1R3CV4T Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | 125 °C | -55 °C | , 0805 | - | SMT | Obsolete | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | 30ppm/Cel ppm/°C | MATTE TIN OVER NICKEL | - | - | 0.0000013 µF | TR, Paper, 7 Inch | compliant | CERAMIC CAPACITOR | NP0 | Yes | 50 V | 0805 | 19.2308% | 19.2308% | - | 1.27 mm | 2.03 mm | 1.27 mm | - | - | ||
![]() 101S43W225KV4E Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | 125 °C | -55 °C | , 1812 | RECTANGULAR PACKAGE | SMT | Active | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 2.2 µF | TR, EMBOSSED, 7 INCH | compliant | CERAMIC CAPACITOR | X7R | Yes | 100 V | 1812 | 10% | 10% | - | 2.16 mm | 4.7 mm | 3.43 mm | - | - | ||
![]() 101X14N5R6CV4T Johanson Dielectrics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | JOHANSON DIELECTRICS INC | - | 125 °C | -55 °C | , | - | SMT | Active | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | 30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.24.00.20 | 0.0000056 µF | TR, PAPER, 7 INCH | compliant | CERAMIC CAPACITOR | C0G | Yes | 100 V | 0603 | 8.929% | 8.929% | - | 0.66 mm | 1.626 mm | 0.889 mm | - | - | ||
![]() QEDB501Q180K1GV001E Johanson Technology Inc. | 5 |
| - | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | 500V | -55°C ~ 125°C | Tape & Reel (TR) | E | 0.110" L x 0.110" W (2.79mm x 2.79mm) | ±10% | - | - | Active | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 18 pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | - | - | 0.102" (2.59mm) | - | ||
![]() QSCF201Q1R1C1GV001T Johanson Technology Inc. | 11 |
| - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | 200V | -55°C ~ 125°C | Tape & Reel (TR) | S | 0.040" L x 0.020" W (1.02mm x 0.51mm) | ±0.25pF | - | - | Active | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 1.1 pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.024" (0.61mm) | - | ||
![]() QEDB500Q102G1GV001E Johanson Technology Inc. | 6 |
| - | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | 50V | -55°C ~ 125°C | Tape & Reel (TR) | E | 0.110" L x 0.110" W (2.79mm x 2.79mm) | ±2% | - | - | Active | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 1000 pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.102" (2.59mm) | - | ||
![]() QSCT251Q560G1GV001E Johanson Technology Inc. | 9347 |
| - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | 250V | -55°C ~ 125°C | Tape & Reel (TR) | S | 0.080" L x 0.050" W (2.03mm x 1.27mm) | ±2% | - | - | Active | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 56 pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.046" (1.17mm) | - | ||
![]() QEDB501Q0R7A1GV001E Johanson Technology Inc. | In Stock | - | - | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | 500V | -55°C ~ 125°C | Tape & Reel (TR) | E | 0.110" L x 0.110" W (2.79mm x 2.79mm) | ±0.05pF | - | - | Active | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 0.7 pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | - | - | 0.102" (2.59mm) | - | ||
![]() QSCP251Q300G1GV001T Johanson Technology Inc. | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | Johanson Technology Inc. | - | - | - | - | - | - | - | 250V | -55°C ~ 125°C | Tape & Reel (TR) | S | 0.062" L x 0.032" W (1.57mm x 0.81mm) | ±2% | - | - | Active | - | C0G, NP0 | - | RF, Microwave, High Frequency | - | 30 pF | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | - | 0.035" (0.89mm) | - | ||
![]() VPDR302W222K1GV001E Johanson Dielectrics Inc. | In Stock | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | Johanson Dielectrics Inc. | - | - | - | - | - | - | - | 3000V (3kV) | -55°C ~ 125°C | Tape & Reel (TR) | HVS-PME | 0.177" L x 0.125" W (4.50mm x 3.18mm) | ±10% | - | - | Active | - | X7R | - | General Purpose | - | 2200 pF | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | 0.110" (2.79mm) | - | ||
![]() VPEF102W104K1GV001E Johanson Dielectrics Inc. | In Stock | - | - | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | - | - | Johanson Dielectrics Inc. | - | - | - | - | - | - | - | 1000V (1kV) | -55°C ~ 125°C | Tape & Reel (TR) | HVS-PME | 0.225" L x 0.200" W (5.72mm x 5.08mm) | ±10% | - | - | Active | - | X7R | - | SMPS Filtering | - | 0.1 µF | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | 0.150" (3.81mm) | - | ||
![]() VPDD202W222K1GV001E Johanson Dielectrics Inc. | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | Johanson Dielectrics Inc. | - | - | - | - | - | - | - | 2000V (2kV) | -55°C ~ 125°C | Tape & Reel (TR) | HVS-PME | 0.125" L x 0.062" W (3.17mm x 1.57mm) | ±10% | - | - | Active | - | X7R | - | General Purpose | - | 2200 pF | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | 0.067" (1.70mm) | - | ||
![]() VPDD102W471K1GV001E Johanson Dielectrics Inc. | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | Johanson Dielectrics Inc. | - | - | - | - | - | - | - | 1000V (1kV) | -55°C ~ 125°C | Tape & Reel (TR) | HVS-PME | 0.125" L x 0.062" W (3.17mm x 1.57mm) | ±10% | - | - | Active | - | X7R | - | General Purpose | - | 470 pF | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | 0.067" (1.70mm) | - | ||
![]() VPDD501G3R3C1GV001E Johanson Dielectrics Inc. | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | - | - | - | Johanson Dielectrics Inc. | - | - | - | - | - | - | - | 500V | -55°C ~ 125°C | Tape & Reel (TR) | PolyTerm®, HVS-PME | 0.125" L x 0.062" W (3.17mm x 1.57mm) | ±0.25pF | - | - | Active | - | C0G, NP0 | - | General Purpose | - | 3.3 pF | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | 0.067" (1.70mm) | - | ||
![]() SCDP302G330K4GV001E Johanson Dielectrics Inc. | In Stock | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | Johanson Dielectrics Inc. | - | - | - | - | - | - | - | 250VAC | -55°C ~ 125°C | Tape & Reel (TR) | PolyTerm®, SC-BME | 0.185" L x 0.080" W (4.70mm x 2.03mm) | ±10% | - | - | Active | - | C0G, NP0 | - | Safety | - | 33 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.085" (2.16mm) | X2 |