- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Automotive | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | EU RoHS | HTS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | PPAP | Product Depth (mm) | Risk Rank | Rohs Code | Temp Coeff (Dielectric) | Tolerance (+ or -) | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Temperature Coefficient | Terminal Finish | HTS Code | Capacitance | Packing Method | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Size(mm) | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87046-53 Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500R14N270GT4T Johanson Dielectrics, Inc. | In Stock | - | - | 0603 | - | - | - | - | 2 | No | 27pF | Ceramic Chip | - | EAR99 | - | Not Compliant | - | - | - | - | - | 125 | No | -55 | Surface Mount | - | - | - | - | - | - | No | 0.81 | - | - | - | - | - | - | 2% | - | - | Obsolete | - | - | - | - | - | - | Flat | - | Pad | - | C0G | - | - | - | - | 50VDC | - | - | 1.6 X 0.81 X 0.89 | 1.6 | - | - | - | 0.89(Max) | ||
![]() 500R07N5R0BV4T Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C0G | 0.1pF | - | - | - | - | - | - | - | - | - | - | 5(pF) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250R05L5R1BV4Y Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101S48W105KV4E Johanson Dielectrics, Inc. | In Stock | - | - | 2225 | - | - | - | - | 2 | No | 1uF | Ceramic Chip | - | EAR-99 | - | - | 8532.24.00.20 | - | - | - | - | 125 | No | -55 | Surface Mount | - | - | - | - | - | - | No | 6.48 | - | - | - | - | Tape and Reel | - | 10% | - | - | Unconfirmed | - | - | - | - | - | - | Flat | - | Pad | - | X7R | - | - | - | - | 100VDC | - | - | 5.72 X 6.48 X 3.81 | 5.72 | - | - | - | 3.81(Max) | ||
![]() 201T14W332MP4T Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | 8532.24.00.20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91019-04-Z Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | Supplier Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 501S42E220JV3E Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6R3R15W106KV4E Johanson Dielectrics, Inc. | In Stock | - | - | 0805 | - | - | - | - | 2 | No | 10uF | Ceramic Chip | 10 | EAR99 | Low | Compliant | 8532.24.00.20 | - | - | - | - | 125 | No | -55 | Surface Mount | - | - | - | - | - | - | No | 1.27 | - | - | - | - | Tape and Reel | - | 10% | - | - | Active | - | - | - | - | - | - | Flat | - | Pad | - | X7R | - | - | - | - | 6.3VDC | - | - | 2.03 X 1.27 X 1.52 | 2.03 | - | - | - | 1.52(Max) | ||
![]() 87070-57 Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | No | - | - | - | EAR99 | - | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 500P38W565MJ4 Johanson Dielectrics, Inc. | In Stock | - | - | 3 Stacked | - | - | - | CERAMIC | 6 | No | 5.6uF | Ceramic Chip | - | EAR99 | Very Low | Compliant | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500P38W565MJ4 | MINI-SWITCH | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 2827 | - | SMT | Active | No | 6.86(Max) | 5.69 | - | - | - | Bulk | MINI-SWITCH | 20% | - | - | - | EAR99 | -/+15ppm/Cel ppm/°C | - | - | 5.6 µF | Bulk | Stacked | compliant | L Lead | CERAMIC CAPACITOR | X7R | X7R | - | 50 V | 2827 | 50VDC | 20% | 20% | 7.11 X 6.86 X 7.24 | 7.11(Max) | 9.02 mm | 7.11 mm | 6.86 mm | 7.24(Max) | ||
![]() 500R07N360JV4T Johanson Dielectrics, Inc. | In Stock | - | - | 0402 | - | - | - | - | 2 | No | - | Ceramic Chip | - | EAR-99 | - | Compliant | 8532.24.00.20 | - | - | - | - | 125 | No | -55 | Surface Mount | - | - | - | - | - | - | No | 0.51 | - | - | - | - | - | - | 5% | - | - | Obsolete | - | - | - | - | - | - | Flat | - | Pad | - | C0G | - | - | - | - | 50VDC | - | - | 1.02 X 0.51 X 0.64 | 1.02 | - | - | - | 0.64(Max) | ||
![]() 250R07S330FV4Y Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | Compliant | 8532.24.00.60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6R3R05X104MG4T IP Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | Unknown | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100R05W222KG4T IP Johanson Dielectrics, Inc. | In Stock | - | - | 0201 | - | - | - | - | 2 | - | 0.0022uF | Ceramic Chip | - | EAR99 | Ultra Low | - | 8532.24.00.20 | - | - | - | - | 125 | Yes | -55 | Surface Mount | - | - | - | - | - | - | - | 0.3 | - | - | - | - | Tape and Reel | - | 10% | - | - | Unconfirmed | - | - | - | - | - | - | Flat | - | Pad | - | X7R | - | - | - | - | 10VDC | - | - | 0.6 X 0.3 X 0.3 | 0.6 | - | - | - | 0.3 | ||
![]() 6R3R07X474KG4T IP Johanson Dielectrics, Inc. | In Stock | - | - | - | - | - | - | - | - | Unknown | - | - | - | EAR99 | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100R05W472KG4T IP Johanson Dielectrics, Inc. | In Stock | - | - | 0201 | - | - | - | - | 2 | No | 0.0047uF | Ceramic Chip | - | EAR99 | Ultra Low | - | 8532.24.00.20 | - | - | - | - | 125 | Yes | -55 | Surface Mount | - | - | - | - | - | - | No | 0.3 | - | - | - | - | Tape and Reel | - | 10% | - | - | Unconfirmed | - | - | - | - | - | - | Flat | - | Pad | - | X7R | - | - | - | - | 10VDC | - | - | 0.6 X 0.3 X 0.3 | 0.6 | - | - | - | 0.3 | ||
![]() 201R18N150FV4T Johanson Dielectrics, Inc. | In Stock | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | No | 15pF | Ceramic Chip | 0.1 | EAR-99 | - | Compliant | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 201R18N150FV4T | R18 | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | No | 1.57 | 5.67 | Yes | - | - | Tape and Reel | MLC(SMT) | 1% | e3 | Yes | Obsolete | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000015 µF | TR, PUNCHED, 7 INCH | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 200 V | 1206 | 200VDC | 1% | 1% | 3.17 X 1.57 X 1.27 | 3.17 | 1.27 mm | 3.17 mm | 1.57 mm | 1.27(Max) | ||
![]() 101R15N330FV4T Johanson Dielectrics, Inc. | In Stock | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | No | 33pF | Ceramic Chip | 0.1 | EAR-99 | - | Compliant | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N330FV4T | - | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | No | 1.27 | 5.63 | Yes | - | - | Tape and Reel | - | 1% | e3 | Yes | Obsolete | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000033 µF | TR, PUNCHED, 7 INCH | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 100 V | 0805 | 100VDC | 1% | 1% | 2.03 X 1.27 X 1.27 | 2.03 | 1.27 mm | 2.03 mm | 1.27 mm | 1.27(Max) | ||
![]() 500R14N470GV4T Johanson Dielectrics, Inc. | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | No | 47pF | Ceramic Chip | 0.1 | EAR-99 | - | Compliant | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R14N470GV4T | - | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | No | 0.81 | 5.63 | Yes | - | - | Tape and Reel | - | 2% | e3 | Yes | Obsolete | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 8532.24.00.20 | 0.000047 µF | TR, PUNCHED, 7 INCH | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 0603 | 50VDC | 2% | 2% | 1.6 X 0.81 X 0.89 | 1.6 | 0.89 mm | 1.6 mm | 0.81 mm | 0.89(Max) |