- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 251R14S7R5BV4T Johanson Technology Inc. | 30 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 2.012816mg | 250V | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 7.5pF | 250V | - | 810μm | 1608 | 0603 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 890μm | 1.5748mm | 812.8μm | 0.035 0.89mm | 889μm | - | Unknown | ROHS3 Compliant | ||
![]() 251R14S1R6BV4T Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.6pF | 250V | - | - | 1608 | 0603 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 890μm | 1.5748mm | 812.8μm | 0.035 0.89mm | 889μm | - | - | ROHS3 Compliant | ||
![]() 251R14S200GV4T Johanson Technology Inc. | 14 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | 2 | Ceramic | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 20pF | 250V | - | 810μm | 1608 | 0603 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 890μm | 1.57mm | 812.8μm | 0.035 0.89mm | 889μm | No | Unknown | ROHS3 Compliant | ||
![]() 251R14S0R9BV4T Johanson Technology Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | 2 | Ceramic | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 0.9pF | 250V | - | 810μm | 1608 | 0603 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 890μm | 1.57mm | 812.8μm | 0.035 0.89mm | 889μm | No | No SVHC | ROHS3 Compliant | ||
![]() 160R07X104KV4T Johanson Dielectrics Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | WRAPAROUND | - | CERAMIC | - | - | -55°C~85°C | Tape & Reel (TR) | 2004 | MLC(SMT) | 0.040Lx0.020W 1.02mmx0.51mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.1μF | 16V | TR, PAPER, 7 INCH | 510μm | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | - | 0.64mm | 1.02mm | 0.51mm | 0.025 0.64mm | 635μm | - | - | ROHS3 Compliant | ||
![]() 6R3S41X107MV4E Johanson Dielectrics Inc. | 965500 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | WRAPAROUND | 2 | CERAMIC | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | TANCERAM® | 0.125Lx0.095W 3.18mmx2.41mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | SMPS Filtering | - | 100μF | 6.3V | TR, PLASTIC, 7 INCH | 2.41mm | 3224 | 1210 | CERAMIC CAPACITOR | - | X5R | Yes | - | 2.03mm | 3.18mm | - | 0.110 2.80mm | 2.794mm | - | No SVHC | ROHS3 Compliant | ||
![]() 201R07S1R1BV4T Johanson Technology Inc. | 21 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 1.1pF | 200V | - | - | 1005 | 0402 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | - | - | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | ||
![]() 500R07S3R3CV4T Johanson Technology Inc. | 319316 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 3.3pF | 50V | - | 510μm | 1005 | 0402 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | 1.02mm | 510μm | 0.024 0.61mm | 609.6μm | No | - | ROHS3 Compliant | ||
![]() 201R07S2R1CV4T Johanson Technology Inc. | 652600 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.25pF | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 2.1pF | 200V | - | - | 1005 | 0402 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | - | - | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | ||
![]() 500R07S2R7DV4T Johanson Technology Inc. | 29 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 2.7pF | 50V | - | 510μm | 1005 | 0402 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | 1.02mm | 508μm | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | ||
![]() 201R07S2R0CV4T Johanson Technology Inc. | 641300 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 652.039032μg | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.25pF | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 2pF | 200V | - | - | 1005 | 0402 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | - | - | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | ||
![]() 250R05L7R5DV4T Johanson Technology Inc. | 29 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2015 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 7.5pF | 25V | - | 300μm | 0603 | 0201 | - | C0G | - | - | High Q, Low Loss | 300μm | 600μm | 300μm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | ||
![]() 251R14S130KV4T Johanson Technology Inc. | 12 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 2.012816mg | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 13pF | 250V | - | 810μm | 1608 | 0603 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 890μm | 1.5748mm | 812.8μm | 0.035 0.89mm | 889μm | - | - | ROHS3 Compliant | ||
![]() 251R14S7R5DV4T Johanson Technology Inc. | 25 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 2.012816mg | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 7.5pF | 250V | - | 810μm | 1608 | 0603 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 890μm | 1.5748mm | 810μm | 0.035 0.89mm | 889μm | - | - | ROHS3 Compliant | ||
![]() 251R15S0R9DV4E Johanson Technology Inc. | 23 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±0.5pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 0.9pF | 250V | - | - | 2012 | 0805 | CERAMIC CAPACITOR | C0G | NP0 | Yes | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.03mm | - | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | ||
![]() 251R15S0R8CV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 0.8pF | 250V | - | 1.27mm | 2012 | 0805 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.03mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | ||
![]() 251R15S1R4CV4E Johanson Technology Inc. | 43 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.4pF | 250V | - | - | 2012 | 0805 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | ||
![]() 251R15S1R7CV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 5.499807mg | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.7pF | 250V | - | - | 2012 | 0805 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | ||
![]() 251R15S180KV4E Johanson Technology Inc. | 14 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | 5.499807mg | 250V | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 18pF | 250V | - | 1.27mm | 2012 | 0805 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.03mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | ||
![]() 251R15S6R2CV4E Johanson Technology Inc. | 48 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 6.2pF | 250V | - | 1.27mm | 2012 | 0805 | - | C0G | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.03mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant |