- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Dielectric Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reference Standard | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 502S47W222KF3E-****-SC Johanson Dielectrics Inc. | 32 |
| Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 2220 (5750 Metric) | - | - | - | - | - | 250VAC | -55°C~125°C | Tape & Reel (TR) | 2012 | PolyTerm® | 0.225Lx0.200W 5.72mmx5.08mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | X7R | - | 125°C | -55°C | Safety, Boardflex Sensitive | - | 2200pF | - | - | - | - | - | 5750 | 2220 | - | - | - | - | - | Soft Termination | - | 5.715mm | 5.08mm | 0.150 3.81mm | 3.81mm | - | - | ROHS3 Compliant | - | X1, Y2 | ||
![]() 251R14S5R1BV4T Johanson Technology Inc. | 15 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | 2 | Ceramic | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 5.1pF | 250V | - | 810μm | - | - | 1608 | 0603 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 890μm | 1.5748mm | 812.8μm | 0.035 0.89mm | 889μm | - | Unknown | ROHS3 Compliant | - | - | ||
![]() 500R15N330JV4T Johanson Dielectrics Inc. | 48 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.080Lx0.050W 2.03mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 33pF | 50V | TR, PUNCHED PAPER, 7 INCH | 1.27mm | - | - | 2012 | 0805 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 2.03mm | - | 0.050 1.27mm | 1.27mm | - | - | ROHS3 Compliant | - | - | ||
![]() 500R15W473KV4T Johanson Dielectrics Inc. | 21 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.047μF | 50V | TR, PUNCHED, 7 INCH | 1.27mm | - | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | 2.03mm | - | 0.050 1.27mm | 1.27mm | No | - | ROHS3 Compliant | - | - | ||
![]() 500R15N270FV4T Johanson Dielectrics Inc. | 12 |
| Datasheet | 14 Weeks | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | - | 0.080Lx0.050W 2.03mmx1.27mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 27pF | 50V | TR, PUNCHED PAPER, 7 INCH | 1.27mm | - | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | 2.03mm | - | 0.050 1.27mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 251R15S4R7BV4E Johanson Technology Inc. | 20 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | 2 | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 4.7pF | 250V | - | 1.27mm | - | - | 2012 | 0805 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.03mm | 1.27mm | 0.046 1.17mm | 1.1684mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 500X18N102MV4E Johanson Dielectrics Inc. | 6 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | 4 | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | X2Y® | 0.124Lx0.063W 3.15mmx1.60mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 1000pF | 50V | - | 1.6mm | - | - | 3216 | 1206 | - | C0G | - | - | - | Low ESL (X2Y) | 1.27mm | - | - | 0.050 1.27mm | 1.27mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 250R05L430GV4T Johanson Technology Inc. | 32 |
| Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 43pF | 25V | - | 300μm | - | - | 0603 | 0201 | - | C0G | - | - | - | High Q, Low Loss | 330.2μm | 609.6μm | 304.8μm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 101X14W152MV4T Johanson Dielectrics Inc. | 44 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | 4 | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | X2Y® | 0.064Lx0.035W 1.63mmx0.89mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 1500pF | 100V | - | 889μm | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | - | - | - | Low ESL (X2Y) | 660μm | - | - | 0.026 0.66mm | 660.4μm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 302R29N330JV3E-****-SC Johanson Dielectrics Inc. | 20 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCC | 1808 (4520 Metric) | - | WRAPAROUND | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | SC | 0.189Lx0.080W 4.80mmx2.03mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Safety | - | 33pF | 250V | TR, EMBOSSED, 7 INCH | 2.03mm | IEC60384-14 | 250V | 4520 | 1808 | CERAMIC CAPACITOR | C0G | C0G | Yes | 3000V | - | 2.16mm | 4.8mm | - | 0.085 2.16mm | 2.159mm | - | - | ROHS3 Compliant | Lead Free | X2 | ||
![]() 250R05L2R4BV4T Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 2.4pF | 25V | - | 300μm | - | - | 0603 | 0201 | - | C0G | - | - | - | High Q, Low Loss | 330.2μm | 609.6μm | 304.8μm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 160R07W223KV4T Johanson Dielectrics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | CERAMIC | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.040Lx0.020W 1.02mmx0.51mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 0.022μF | 16V | TR, PUNCHED, 7 INCH | 510μm | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 640μm | 1.02mm | 0.51mm | 0.025 0.64mm | 635μm | - | - | ROHS3 Compliant | - | - | ||
![]() 250R05L470FV4T Johanson Technology Inc. | 28 |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2015 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 47pF | 25V | - | 300μm | - | - | 0603 | 0201 | - | C0G | - | - | - | High Q, Low Loss | 330.2μm | 609.6μm | 304.8μm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() 201R07S0R4AV4T Johanson Technology Inc. | 30 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 0.4pF | 200V | - | - | - | - | 1005 | 0402 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | - | - | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() 250R05L0R8CV4T Johanson Technology Inc. | 7 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | - | - | 170.097139μg | 25V | -55°C~125°C | Tape & Reel (TR) | 2015 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 0.8pF | 25V | - | 300μm | - | - | 0603 | 0201 | - | C0G | - | - | - | High Q, Low Loss | 300μm | 600μm | 304.8μm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | - | - | ||
![]() 500R07S1R4AV4T Johanson Technology Inc. | 26 |
| Datasheet | 7 Weeks | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 1.4pF | 50V | TR, Paper, 7 Inch | 510μm | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | NP0 | Yes | - | High Q, Low Loss, Ultra Low ESR | 640μm | 1.02mm | 0.51mm | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() 201R07S1R1AV4T Johanson Technology Inc. | 26 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 1.1pF | 200V | - | - | - | - | 1005 | 0402 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 609.6μm | - | - | 0.024 0.61mm | 609.6μm | - | - | ROHS3 Compliant | - | - | ||
![]() 501S42E3R3CV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 3.3pF | 500V | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | - | ROHS3 Compliant | - | - | ||
![]() 251R15S470FV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 47pF | 250V | - | 1.27mm | - | - | 2012 | 0805 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.03mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | - | - | ||
![]() 251R15S750FV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 75pF | 250V | - | - | - | - | 2012 | 0805 | - | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.1684mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | - | - |