- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Class | ECCN (US) | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Safety Rating | Suppression Class | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Length | Width | Thickness (Max) | Thickness | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102S42E1R9CV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V 1kV | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.9pF | - | 1kV | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | - | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | - | ||
![]() 251R15S1R6DV4E Johanson Technology Inc. | 19 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±0.5pF | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | - | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 1.6pF | - | 250V | - | - | - | - | - | 2012 | 0805 | CERAMIC CAPACITOR | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 1.27mm | - | - | 0.046 1.17mm | 1.1684mm | - | ROHS3 Compliant | - | ||
![]() 251R15S390KV4E Johanson Technology Inc. | 28 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 39pF | - | 250V | - | - | - | - | - | 2012 | 0805 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 1.27mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | ROHS3 Compliant | - | ||
![]() 251R15S360KV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 36pF | - | 250V | - | 1.27mm | - | - | - | 2012 | 0805 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 1.27mm | 2.03mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | ROHS3 Compliant | - | ||
![]() 201R07S0R9AV4T Johanson Technology Inc. | 25 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 0.9pF | - | 200V | - | 200μm | - | - | - | 1005 | 0402 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 640μm | - | - | 0.024 0.61mm | 609.6μm | - | ROHS3 Compliant | - | ||
![]() 251R14S1R9AV4T Johanson Technology Inc. | 19 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.9pF | - | 250V | - | - | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 890μm | 1.5748mm | 810μm | 0.035 0.89mm | 889μm | - | ROHS3 Compliant | - | ||
![]() 501S41W683KV4E Johanson Dielectrics | In Stock | - | - | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | Johanson Dielectrics | 68 nF | 68000 pF | 0.068uF | 1210 | 3225 | Ceramic Chip | Class 2 | EAR99 | 2000 | 8532.23.00.20 | JOHANSON DIELECTRICS INC | Johanson | 501S41W683KV4E | + 125 C | 125 | No | - 55 C | -55 | Surface Mount | 125 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | SMT | Active | 2.41 | 5.56 | Details | Yes | - | - | TANCERAM | 0.003527 oz | - | - | - | 500 VDC | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | - | Flexible (Soft) | EAR99 | 15% ppm/°C | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.068 uF | Capacitors | - | TR, EMBOSSED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 500 V | 1210 | 500VDC | 10% | 10% | Ceramic Capacitors | 3.18 X 2.41 X 2.03 | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.18 | 2.03 mm | 3.18 mm | 2.41 mm | - | - | 2.03(Max) | RoHS Compliant | - | ||
![]() 502R29N220JV3E-****-SC Johanson Dielectrics | In Stock | - | - | - | - | - | 1808 | - | - | - | 2 Pin | - | - | 2 | Johanson Dielectrics | - | - | 22pF | - | - | Ceramic Chip | - | EAR99 | 2000 | - | - | Johanson | - | + 125 C | 125 | No | - 55 C | -55 | Surface Mount | - | - | - | - | - | - | 2.03 | - | Details | - | X1, Y2 | X1/Y2 | - | - | - | 250 V | - | 250 VDC | - | Tape and Reel | - | - | - | 5% | - | - | Active | - | - | - | - | - | AC Safety Capacitors | - | 125 °C | -55 °C | - | - | 22 pF | Capacitors | - | - | 2.03 mm | Flat | - | Pad | - | - | - | C0G | - | - | - | - | 250VAC | - | - | Safety Capacitors | 4.8 X 2.03 X 2.16 | Safety MLCCs | - | Safety Capacitors | 4.8 | 2.16 mm | 4.7 mm | 2.03 mm | - | - | 2.16(Max) | RoHS Compliant | - | ||
![]() 101R15W223KV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | 0.022uF | - | - | Ceramic Chip | - | EAR99 | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15W223KV4T | - | 125 | No | - | -55 | Surface Mount | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 1.27 | 1.09 | - | Yes | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.022 µF | - | - | TR, PUNCHED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 100 V | 0805 | 100VDC | 10% | 10% | - | 2.03 X 1.27 X 1.27 | - | - | - | 2.03 | 1.27 mm | 2.03 mm | 1.27 mm | - | - | 1.27(Max) | RoHS Compliant | - | ||
![]() 501R18W103KV6E Johanson Dielectrics | In Stock | - | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | Johanson Dielectrics | 10 nF | 10000 pF | 0.01uF | 1206 | 3216 | Ceramic Chip | - | EAR99 | 3000 | 8532.23.00.40 | JOHANSON DIELECTRICS INC | Johanson | 501R18W103KV6E | + 125 C | 125 | Yes | - 55 C | -55 | Surface Mount | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 1.57 | 4.05 | Details | Yes | - | - | TANCERAM | 0.000952 oz | - | - | - | 500 VDC | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | - | Standard | EAR99 | 15% ppm/°C | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.01 uF | Capacitors | - | TR, EMBOSSED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 500 V | 1206 | 500VDC | 10% | 10% | Ceramic Capacitors | 3.17 X 1.57 X 1.7 | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.17 | 1.7 mm | 3.18 mm | 1.57 mm | - | - | 1.7(Max) | RoHS Compliant | - | ||
![]() 501S41W223MV4E Johanson Dielectrics | 100000 |
| - | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | Johanson Dielectrics | 22 nF | 22000 pF | 0.022uF | 1210 | 3225 | Ceramic Chip | - | EAR99 | 2000 | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson | 501S41W223MV4E | + 125 C | 125 | No | - 55 C | -55 | Surface Mount | 125 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | SMT | Active | 2.41 | 1.42 | Details | Yes | - | - | TANCERAM | 0.003527 oz | - | - | - | 500 VDC | - | Tape and Reel | - | - | - | 20% | e3 | Yes | Active | - | - | Standard | EAR99 | 15% ppm/°C | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.022 uF | Capacitors | - | TR, EMBOSSED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 500 V | 1210 | 500VDC | 20% | 20% | Ceramic Capacitors | 3.18 X 2.41 X 2.03 | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.18 | 2.03 mm | 3.18 mm | 2.41 mm | - | - | 2.03(Max) | RoHS Compliant | - | ||
![]() 501R18N100JV4E Johanson Dielectrics | In Stock | - | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | Johanson Dielectrics | - | - | 10pF | 1206 | 3216 | Ceramic Chip | Class 1 | EAR99 | 4000 | - | JOHANSON DIELECTRICS INC | Johanson | 501R18N100JV4E | + 125 C | 125 | No | - 55 C | -55 | Surface Mount | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 1.57 | 5.22 | Details | Yes | - | - | TANCERAM | 0.000952 oz | - | - | 500 V | 500 VDC | - | Tape and Reel | - | - | - | 5% | e3 | Yes | Active | - | - | Flexible (Soft) | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 8532.24.00.20 | 10 pF | Capacitors | - | TR, EMBOSSED, 7 INCH | 1.57 mm | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 500 V | 1206 | 500VDC | 5% | 5% | Ceramic Capacitors | 3.17 X 1.57 X 1.7 | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.17 | 1.7 mm | 3.18 mm | 1.57 mm | - | - | 1.7(Max) | RoHS Compliant | - | ||
![]() 251R14S910KV4T Johanson Technology Inc. | 44 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 91pF | - | 250V | - | - | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 890μm | 1.5748mm | 812.8μm | 0.035 0.89mm | 889μm | - | ROHS3 Compliant | - | ||
![]() 251R14S180FV4T Johanson Technology Inc. | 28 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 18pF | - | 250V | - | 810μm | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 889μm | 1.5748mm | 812.8μm | 0.035 0.89mm | 889μm | - | ROHS3 Compliant | - | ||
![]() 500R14N101JV4T Johanson Dielectrics Inc. | 337363 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 100pF | - | 50V | TR, PUNCHED, 7 INCH | 810μm | - | - | - | 1608 | 0603 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | 890μm | 1.6mm | 0.81mm | 0.035 0.89mm | 889μm | - | ROHS3 Compliant | - | ||
![]() 500R15N101JV4T Johanson Dielectrics Inc. | 127 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.080Lx0.050W 2.03mmx1.27mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 100pF | - | 50V | TR, PUNCHED PAPER, 7 INCH | 1.27mm | - | - | - | 2012 | 0805 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | - | - | - | - | - | 1.27mm | 2.03mm | - | 0.050 1.27mm | 1.27mm | - | ROHS3 Compliant | - | ||
![]() 500R07W472KV4T Johanson Dielectrics Inc. | 5829 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.040Lx0.020W 1.02mmx0.51mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 4700pF | - | 50V | TR, PUNCHED, 7 INCH | 510μm | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | 640μm | 1.02mm | 0.51mm | 0.025 0.64mm | 635μm | - | ROHS3 Compliant | Lead Free | ||
![]() 501S43N102JV4E Johanson Dielectrics Inc. | 34 |
| Datasheet | 8 Weeks | - | Surface Mount, MLCC | 1812 (4532 Metric) | YES | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | - | 0.180Lx0.125W 4.57mmx3.17mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1000pF | - | 500V | TR, EMBOSSED, 7 INCH | - | - | - | - | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | - | - | High Voltage | - | - | 2.8mm | 4.5mm | 3.17mm | 0.110 2.80mm | - | - | ROHS3 Compliant | - | ||
![]() 500R07N1R8BV4T Johanson Dielectrics Inc. | 5 |
| Datasheet | 14 Weeks | - | Surface Mount, MLCC | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 1.8pF | - | 50V | TR, Paper, 7 Inch | - | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | C0G | NP0 | Yes | - | - | - | - | - | - | - | - | - | - | - | 640μm | 1.02mm | 0.51mm | 0.025 0.64mm | - | - | ROHS3 Compliant | - | ||
![]() 500R07W102KV4T Johanson Dielectrics Inc. | 74 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | - | CERAMIC | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.040Lx0.020W 1.02mmx0.51mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 1000pF | - | 50V | TR, PUNCHED, 7 INCH | 510μm | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | 640μm | 1.02mm | 0.51mm | 0.025 0.64mm | 635μm | - | ROHS3 Compliant | - |