- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Length | Width | Thickness (Max) | Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 160R18W106KV4E Johanson Dielectrics | 38 |
| - | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | Johanson Dielectrics | - | - | 10uF | - | - | Ceramic Chip | 10 | EAR99 | Extreme Low | 2000 | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson | 160R18W106KV4E | - | + 125 C | 125 | No | - 55 C | -55 | Surface Mount | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 1.57 | 5.51 | Details | Yes | TANCERAM | - | - | 16 VDC | - | Tape and Reel | - | - | - | 10% | e3 | - | Unconfirmed | - | - | - | EAR99 | 15% ppm/°C | Tanceram MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 10 uF | Capacitors | - | TR, PLASTIC, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 16 V | 1206 | 16VDC | 10% | 10% | Ceramic Capacitors | 3.17 X 1.57 X 1.78 | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.17 | 1.78 mm | 3.17 mm | 1.57 mm | - | - | 1.78(Max) | - | - | RoHS Compliant | - | ||
![]() 500R18W683KV6E Johanson Dielectrics | In Stock | - | - | - | - | - | - | 1206 | - | - | - | - | - | - | 2 | - | - | - | 0.068uF | - | - | Ceramic Chip | 2.5 | EAR99 | - | - | 8532.24.00.20 | - | - | - | - | - | 125 | No | - | -55 | Surface Mount | - | - | - | - | - | - | 1.57 | - | Non-Compliant | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | - | - | X7R | - | - | - | - | 50VDC | - | - | - | 3.17 X 1.57 X 1.27 | - | - | - | 3.17 | - | - | - | - | - | 1.27(Max) | - | - | RoHS Compliant | - | ||
![]() 501S41W222KV4E Johanson Dielectrics | In Stock | - | - | - | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | Johanson Dielectrics | 2.2 nF | 0.0022 uF | 0.0022uF | 1210 | 3225 | Ceramic Chip | - | EAR99 | - | 3000 | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson | 501S41W222KV4E | - | + 125 C | 125 | No | - 55 C | -55 | Surface Mount | 125 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | SMT | Active | 2.41 | 4.55 | Details | Yes | TANCERAM | 0.003527 oz | - | 500 VDC | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | - | Standard | EAR99 | 15% ppm/°C | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 2200 pF | Capacitors | - | TR, EMBOSSED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 500 V | 1210 | 500VDC | 10% | 10% | Ceramic Capacitors | 3.18 X 2.41 X 2.03 | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.18 | 2.03 mm | 3.18 mm | 2.41 mm | - | - | 2.03(Max) | - | - | RoHS Compliant | - | ||
![]() 500R15Y104MV4T Johanson Dielectrics | In Stock | - | - | - | - | - | - | 0805 | - | - | - | - | CERAMIC | - | 2 | - | - | - | 0.1uF | - | - | Ceramic Chip | - | EAR99 | - | - | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15Y104MV4T | R15(Y5V,50V) | - | 85 | No | - | -30 | Surface Mount | 85 °C | -30 °C | , 0805 | - | SMT | Active | 1.27 | 5.72 | - | Yes | - | - | - | - | - | Tape and Reel | - | R15 (Y5V,50V) | - | 20% | e3 | - | Unconfirmed | - | - | - | EAR99 | -82/+22ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 0.1 µF | - | - | TR, Paper, 7 Inch | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | Y5V | Y5V | Yes | 50 V | 0805 | 50VDC | 20% | 20% | - | 2.03 X 1.27 X 1.27 | - | - | - | 2.03 | 1.27 mm | 2.03 mm | 1.27 mm | - | - | 1.27(Max) | - | - | RoHS Compliant | - | ||
![]() 250R15X105KV4E Johanson Dielectrics | In Stock | - | - | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | 1uF | - | - | Ceramic Chip | 10 | EAR99 | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 250R15X105KV4E | - | - | 85 | No | - | -55 | Surface Mount | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 1.27 | 5.56 | - | Yes | - | - | - | - | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 1 µF | - | - | TR, PLASTIC, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X5R | X5R | Yes | 25 V | 0805 | 25VDC | 10% | 10% | - | 2.03 X 1.27 X 1.52 | - | - | - | 2.03 | 1.52 mm | 2.03 mm | 1.27 mm | - | - | 1.52(Max) | - | - | RoHS Compliant | - | ||
![]() 102S41W222KV4E Johanson Dielectrics | In Stock | - | - | - | - | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | Johanson Dielectrics | 2.2 nF | 0.0022 uF | 0.0022uF | 1210 | 3225 | Ceramic Chip | - | EAR99 | - | 2000 | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson | 102S41W222KV4E | - | + 125 C | 125 | No | - 55 C | -55 | Surface Mount | 125 °C | -55 °C | , 1210 | RECTANGULAR PACKAGE | SMT | Active | 2.41 | 5.5 | Details | Yes | TANCERAM | 0.003527 oz | - | 1 kVDC | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | - | Standard | EAR99 | 15% ppm/°C | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 2200 pF | Capacitors | - | TR, EMBOSSED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 1000 V | 1210 | 1000VDC | 10% | 10% | Ceramic Capacitors | 3.18 X 2.41 X 2.03 | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.18 | 2.03 mm | 3.18 mm | 2.41 mm | - | - | 2.03(Max) | - | - | RoHS Compliant | - | ||
![]() 500R07S5R6CV4T Johanson Technology Inc. | 580327 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | - | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 5.6pF | - | 50V | - | 510μm | - | - | - | 1005 | 0402 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 640μm | 1.02mm | 510μm | 0.024 0.61mm | 609.6μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 201R07S2R0AV4T Johanson Technology Inc. | 652200 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.05pF | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 2pF | - | 200V | - | - | - | - | - | 1005 | 0402 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 609.6μm | - | - | 0.024 0.61mm | 609.6μm | - | - | - | ROHS3 Compliant | - | ||
![]() 251R14S1R3BV4T Johanson Technology Inc. | 23 |
| Datasheet | 8 Weeks | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.3pF | - | 250V | - | 810μm | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 890μm | 1.5748mm | 812.8μm | 0.035 0.89mm | 889μm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 500R14W471KV4T Johanson Dielectrics Inc. | 765567 |
| Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | 8532.24.00.20 | 470pF | - | 50V | TR, PUNCHED, 7 INCH | 810μm | - | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | - | 0.89mm | 1.6mm | 0.81mm | 0.035 0.89mm | 889μm | - | - | - | ROHS3 Compliant | - | ||
![]() 6R3R07X225MV4T Johanson Dielectrics Inc. | 473510 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | WRAPAROUND | - | 2 | CERAMIC | 652.039032μg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2010 | TANCERAM® | 0.040Lx0.020W 1.02mmx0.51mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | SMPS Filtering | - | 2.2μF | - | 6.3V | TR, PAPER, 7 INCH | 510μm | - | - | - | 1005 | 0402 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | - | - | - | - | - | - | 640μm | - | 0.51mm | 0.025 0.64mm | 635μm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 302R29N470JV4E Johanson Dielectrics | 4000 | - | - | - | - | - | - | 1808 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | Johanson Dielectrics | - | - | 47pF | 1808 | 4520 | Ceramic Chip | - | EAR99 | - | 2000 | - | JOHANSON DIELECTRICS INC | Johanson | 302R29N470JV4E | - | + 125 C | 125 | No | - 55 C | -55 | Surface Mount | 125 °C | -55 °C | , 1808 | RECTANGULAR PACKAGE | SMT | Active | 2.03 | 5.61 | Details | Yes | TANCERAM | 0.001905 oz | - | 3 kVDC | - | Tape and Reel | - | - | - | 5% | e3 | Yes | Active | - | - | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 47 pF | Capacitors | - | TR, EMBOSSED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 3000 V | 1808 | 3000VDC | 5% | 5% | Ceramic Capacitors | 4.8 X 2.03 X 2.16 | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 4.8 | 2.16 mm | 4.7 mm | 2.03 mm | - | - | 2.16(Max) | - | - | RoHS Compliant | - | ||
![]() 251R14S110JV4T Johanson Technology Inc. | 21 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 11pF | - | 250V | - | 810μm | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 890μm | 1.5748mm | 812.8μm | 0.035 0.89mm | 889μm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 251R15S130GV4E Johanson Technology Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 13pF | - | 250V | - | 1.27mm | - | - | - | 2012 | 0805 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 1.27mm | 2.03mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | - | ROHS3 Compliant | - | ||
![]() 102S42E180FV4E Johanson Technology Inc. | 49 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V 1kV | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 18pF | - | 1kV | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | - | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | - | - | RoHS Compliant | - | ||
![]() 102S42E330FV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V 1kV | - | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 33pF | - | 1kV | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | - | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | - | - | RoHS Compliant | - | ||
![]() 501S42E2R0BV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | - | - | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 2pF | - | 500V | - | - | - | - | - | 2828 | 1111 | - | C0G | C0G | Yes | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | - | 2.5908mm | - | - | 0.102 2.59mm | 2.5908mm | - | - | - | ROHS3 Compliant | - | ||
![]() 501S42E1R7AV4E Johanson Technology Inc. | 39 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | - | - | - | - | RF, Microwave, High Frequency | - | 1.7pF | - | 500V | - | - | - | - | - | 2828 | 1111 | - | C0G | NP0 | Yes | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | - | 2.59mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | - | - | ROHS3 Compliant | - | ||
![]() 251R15S0R6AV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 0.6pF | - | 250V | - | 1.27mm | - | - | - | 2012 | 0805 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 1.1684mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | - | ROHS3 Compliant | - | ||
![]() 500R07N330GV4T Johanson Dielectrics | In Stock | - | - | - | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | - | 33pF | - | - | Ceramic Chip | 0.1 | EAR99 | - | - | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R07N330GV4T | - | - | 125 | No | - | -55 | Surface Mount | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | SMT | Active | 0.51 | 5.72 | - | Yes | - | - | - | - | - | Tape and Reel | - | - | - | 2% | e3 | Yes | Active | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.000033 µF | - | - | TR, PUNCHED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 0402 | 50VDC | 2% | 2% | - | 1.02 X 0.51 X 0.64 | - | - | - | 1.02 | 0.64 mm | 1.02 mm | 0.51 mm | - | - | 0.64(Max) | - | - | RoHS Compliant | - |