- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | Temperature Characteristics Code | Multilayer | Features | Height | Length | Width | Thickness (Max) | Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102S42E100JV4E Johanson Technology Inc. | 41 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 10pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 102S42E8R2CV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 8.2pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 501S42E300JV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 30pF | 500V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 102S42E430JV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 43pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 501S42E360JV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 36pF | 500V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 102S42E330JV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 33pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 501S42E510JV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | WRAPAROUND | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 51pF | 500V | - | 2828 | 1111 | C0G | C0G | Yes | High Q, Low Loss, High Voltage | 2.59mm | - | - | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 501S42E1R7BV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.7pF | 500V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 102S42E5R6CV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 5.6pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 501S42E100GV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | - | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 10pF | 500V | 200μm | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 501S42E160GV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 16pF | 500V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 301S42E181KV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | - | 180pF | 300V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss | 2.5908mm | - | - | 0.102 2.59mm | 2.5908mm | No SVHC | RoHS Compliant | ||
![]() 501S42E4R3BV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 4.3pF | 500V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 102S42E3R3BV4E Johanson Technology Inc. | 24 |
| Datasheet | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 3.3pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 201S42E561KV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 2 | 200V | -55°C~125°C | Tape & Reel (TR) | 2005 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 560pF | 200V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | Unknown | ROHS3 Compliant | ||
![]() 201S42E331JV4E Johanson Technology Inc. | 39 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | 200V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 330pF | 200V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 301S42E151JV4E Johanson Technology Inc. | 39 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | - | 150pF | 300V | - | 2828 | 1111 | C0G | NP0 | Yes | High Q, Low Loss | 2.59mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 301S42E121JV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | - | 120pF | 300V | - | 2828 | 1111 | C0G | NP0 | Yes | High Q, Low Loss | 2.59mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 250R05L160FV4T Johanson Technology Inc. | 35 |
| Datasheet | - | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2015 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 16pF | 25V | 300μm | 0603 | 0201 | C0G | - | - | High Q, Low Loss | 300μm | 600μm | 304.8μm | 0.013 0.33mm | 330.2μm | - | ROHS3 Compliant | ||
![]() 250R05L620FV4T Johanson Technology Inc. | 28 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2015 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 62pF | 25V | - | 0603 | 0201 | C0G | - | - | High Q, Low Loss | 330.2μm | 609.6μm | 304.8μm | 0.013 0.33mm | 330.2μm | - | ROHS3 Compliant |