- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 501S42E220KV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 22pF | 500V | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 501S42E6R2DV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 6.2pF | 500V | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 102S42E0R8BV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 0.8pF | 1kV | - | 2828 | 1111 | C0G | NP0 | Yes | 1000V | High Q, Low Loss, High Voltage | 2.59mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 102S42E1R4BV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 1.4pF | 1kV | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 102S42E1R6BV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 1.6pF | 1kV | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 102S42E0R6BV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 0.6pF | 1kV | - | 2828 | 1111 | C0G | NP0 | Yes | 1000V | High Q, Low Loss, High Voltage | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 102S42E2R4CV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 2.4pF | 1kV | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 501S42E2R1CV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 2.1pF | 500V | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 102S42E5R1CV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 5.1pF | 1kV | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 102S42E2R1CV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 2.1pF | 1kV | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 501S42E1R6BV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 1.6pF | 500V | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 501S42E0R8BV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 0.8pF | 500V | - | 2828 | 1111 | C0G | NP0 | Yes | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 102S42E7R5CV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 7.5pF | 1kV | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 102S42E6R2CV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 6.2pF | 1kV | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 201S42E271GV4E Johanson Technology Inc. | 34 |
| Datasheet | 8 Weeks | - | Surface Mount, MLCC | 1111 (2828 Metric) | 200V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 270pF | 200V | 2.79mm | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | No | ROHS3 Compliant | ||
![]() 301S42E181GV4E Johanson Technology Inc. | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 180pF | 300V | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss | 2.59mm | - | - | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 301S42E151GV4E Johanson Technology Inc. | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 150pF | 300V | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss | 2.5908mm | - | - | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 102S42E270GV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 27pF | 1kV | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 501S42E270GV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 27pF | 500V | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 501S42E820GV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 82pF | 500V | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant |