- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Case Code (Metric) | Case Code (Imperial) | Dielectric | Temperature Characteristics Code | Multilayer | Features | Height | Length | Width | Thickness (Max) | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102S42E300KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 30pF | 1kV | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E270KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 27pF | 1kV | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 501S42E560KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 56pF | 500V | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 102S42E910KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 91pF | 1kV | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E360KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 36pF | 1kV | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E510KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 51pF | 1kV | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E560KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 56pF | 1kV | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E820KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 82pF | 1kV | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E430KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 43pF | 1kV | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 501S42E620KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 62pF | 500V | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E300KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 30pF | 500V | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E910KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 91pF | 500V | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E820KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 82pF | 500V | 2828 | 1111 | C0G | C0G | Yes | High Q, Low Loss, High Voltage | 2.5908mm | - | - | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 102S42E2R4DV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 2.4pF | 1kV | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E3R9DV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 3.9pF | 1kV | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 501S42E3R3DV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 3.3pF | 500V | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E3R6DV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 3.6pF | 500V | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E5R1DV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 5.1pF | 500V | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E4R3DV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 4.3pF | 500V | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E180KV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 18pF | 500V | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant |