- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - pF | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Depth Tolerance (mm) | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | Height Tolerance (mm) | HTS | Ihs Manufacturer | Length Tolerance (mm) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Special Features | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Product Type | Size(mm) | Product | Features | Product Category | Product Length (mm) | Height | Length | Width | Thickness (Max) | Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500R07S4R7CV4T Johanson Technology Inc. | 609810 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.25pF | - | - | Active | 1 (Unlimited) | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 4.7pF | - | 50V | - | 510μm | - | - | - | 1005 | 0402 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | - | 640μm | 1.02mm | 508μm | 0.024 0.61mm | 609.6μm | - | No | No SVHC | ROHS3 Compliant | ||
![]() 102S42E120KV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V 1kV | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 12pF | - | 1kV | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | - | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | - | - | RoHS Compliant | ||
![]() 102S42E220KV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V 1kV | - | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | C0G NP0 | - | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 22pF | - | 1kV | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | - | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | - | - | RoHS Compliant | ||
![]() 102S48W224KV4E Johanson Dielectrics | In Stock | - | - | - | - | - | 2225 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Johanson Dielectrics | 220 nF | 220000 pF | 0.22uF | 2225 (Reversed) | 5764 (Reversed) | Ceramic Chip | - | - | EAR99 | - | 250 | - | - | JOHANSON DIELECTRICS INC | - | Johanson | 102S48W224KV4E | 102S48 | + 125 C | 125 | Yes | - 55 C | -55 | Surface Mount | 125 °C | -55 °C | , 2225 | RECTANGULAR PACKAGE | SMT | Active | 6.48 | 5.62 | Details | Yes | - | TANCERAM | 0.014110 oz | - | 1 kVDC | - | Tape and Reel | - | HIGH-VOLT(SMT) | - | 10% | e3 | Yes | Active | - | Standard | EAR99 | 15% ppm/°C | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.22 uF | Capacitors | - | TR, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 1000 V | 2225 | 1000VDC | 10% | 10% | Ceramic Capacitors | 5.6 X 6.3 | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 5.72 | 4.06 mm | 5.72 mm | 6.48 mm | - | - | 4.06(Max) | - | - | RoHS Compliant | ||
![]() 500R14N5R0CV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0603 | - | - | - | - | - | 2 | - | - | - | 5pF | - | - | Ceramic Chip | ±0.2 | - | EAR99 | - | - | - | - | - | ±0.2 | - | - | - | - | 125 | No | - | -55 | Surface Mount | - | - | - | - | - | - | 0.81 | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 0.25pF | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | - | - | C0G | - | - | - | - | 50VDC | - | - | - | 1.6 X 0.81 X 0.89 | - | - | - | 1.6 | - | - | - | - | - | 0.89(Max) | - | - | RoHS Compliant | ||
![]() 201R15N470KV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | 47pF | - | - | Ceramic Chip | - | 0.1 | EAR99 | - | - | - | 8532.24.00.20 | JOHANSON DIELECTRICS INC | - | Johanson Dielectrics Inc | 201R15N470KV4T | - | - | 125 | No | - | -55 | Surface Mount | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 1.27 | 5.7 | - | Yes | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.000047 µF | - | - | TR, PUNCHED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 200 V | 0805 | 200VDC | 10% | 10% | - | 2.03 X 1.27 X 1.27 | - | - | - | 2.03 | 1.27 mm | 2.03 mm | 1.27 mm | - | - | 1.27(Max) | - | - | RoHS Compliant | ||
![]() 101R14N100JV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | 10pF | - | - | Ceramic Chip | - | 0.1 | EAR99 | - | - | - | 8532.24.00.20 | JOHANSON DIELECTRICS INC | - | Johanson Dielectrics Inc | 101R14N100JV4T | - | - | 125 | No | - | -55 | Surface Mount | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 0.81 | 4.54 | - | Yes | - | - | - | - | - | - | Tape and Reel | - | - | - | 5% | e3 | Yes | Active | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00001 µF | - | - | TR, PUNCHED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 100 V | 0603 | 100VDC | 5% | 5% | - | 1.6 X 0.81 X 0.89 | - | - | - | 1.6 | 0.89 mm | 1.6 mm | 0.81 mm | - | - | 0.89(Max) | - | - | RoHS Compliant | ||
![]() 500R14N222JV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0603 | - | - | - | - | - | 2 | - | - | - | 0.0022uF | - | - | Ceramic Chip | ±0.2 | 0.1 | EAR99 | - | - | - | 8532.24.00.60 | - | ±0.2 | - | - | - | - | 125 | No | - | -55 | Surface Mount | - | - | - | - | - | - | 0.81 | - | - | - | - | - | - | - | - | - | - | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | - | - | C0G | - | - | - | - | 50VDC | - | - | - | 1.6 X 0.81 X 0.89 | - | - | - | 1.6 | - | - | - | - | - | 0.89(Max) | - | - | RoHS Compliant | ||
![]() 500R14N391KV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | 390pF | - | - | Ceramic Chip | - | 0.1 | EAR99 | - | - | - | - | JOHANSON DIELECTRICS INC | - | Johanson Dielectrics Inc | 500R14N391KV4T | - | - | 125 | No | - | -55 | Surface Mount | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 0.81 | 5.72 | - | Yes | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00039 µF | - | - | TR, PUNCHED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 0603 | 50VDC | 10% | 10% | - | 1.6 X 0.81 X 0.89 | - | - | - | 1.6 | 0.89 mm | 1.6 mm | 0.81 mm | - | - | 0.89(Max) | - | - | RoHS Compliant | ||
![]() 201R15W102KV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | 0.001uF | - | - | Ceramic Chip | - | - | EAR99 | - | - | - | - | JOHANSON DIELECTRICS INC | - | Johanson Dielectrics Inc | 201R15W102KV4T | - | - | 125 | No | - | -55 | Surface Mount | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 1.27 | 5.65 | - | Yes | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.001 µF | - | - | TR, PUNCHED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 200 V | 0805 | 200VDC | 10% | 10% | - | 2.03 X 1.27 X 1.27 | - | - | - | 2.03 | 1.27 mm | 2.03 mm | 1.27 mm | - | - | 1.27(Max) | - | - | RoHS Compliant | ||
![]() 500R07S100FV4Y Johanson Dielectrics | In Stock | - | - | - | - | - | 0402 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | 10pF | - | - | Ceramic Chip | ±0.1 | 0.05 | EAR99 | Ultra Low | - | ±0.1 | 8532.24.00.20 | JOHANSON DIELECTRICS INC | ±0.1 | Johanson Dielectrics Inc | 500R07S100FV4Y | S | - | 125 | Yes | - | -55 | Surface Mount | 125 °C | -55 °C | , 0402 | RECTANGULAR PACKAGE | - | Contact Manufacturer | 0.51 | 5.17 | - | Yes | High Q|Low Loss | - | - | - | - | - | Tape and Reel | - | - | - | 1% | e3 | Yes | Active | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00001 µF | - | - | TR, PAPER, 5 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 0402 | 50VDC | 1% | 1% | - | 1.02 X 0.51 X 0.51 | - | - | - | 1.02 | - | - | - | - | - | 0.51 | - | - | RoHS Compliant | ||
![]() 102R18W152KV4E Johanson Dielectrics | In Stock | - | - | - | - | - | 1206 | - | - | - | - | - | 2 | - | - | - | 0.0015uF | - | - | Ceramic Chip | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 125 | No | - | -55 | Surface Mount | - | - | - | - | - | - | 1.57 | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | - | - | X7R | - | - | - | - | 1000VDC | - | - | - | 3.17 X 1.57 X 1.7 | - | - | - | 3.17 | - | - | - | - | - | 1.7(Max) | - | - | RoHS Compliant | ||
![]() 101R14N221FV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | 220pF | - | - | Ceramic Chip | - | 0.1 | EAR99 | - | - | - | - | JOHANSON DIELECTRICS INC | - | Johanson Dielectrics Inc | 101R14N221FV4T | - | - | 125 | No | - | -55 | Surface Mount | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 0.81 | 5.72 | - | Yes | - | - | - | - | - | - | Tape and Reel | - | - | - | 1% | e3 | Yes | Active | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00022 µF | - | - | TR, PUNCHED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 100 V | 0603 | 100VDC | 1% | 1% | - | 1.6 X 0.81 X 0.89 | - | - | - | 1.6 | 0.89 mm | 1.6 mm | 0.81 mm | - | - | 0.89(Max) | - | - | RoHS Compliant | ||
![]() 100R18X476MV4E Johanson Dielectrics | In Stock | - | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Johanson Dielectrics | - | - | 47uF | - | - | Ceramic Chip | - | - | EAR99 | Extreme Low | 2000 | - | - | JOHANSON DIELECTRICS INC | - | Johanson | 100R18X476MV4E | - | + 85 C | 85 | No | - 55 C | -55 | Surface Mount | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 1.57 | 5.64 | Details | Yes | - | TANCERAM | - | - | 10 VDC | - | Tape and Reel | - | - | - | 20% | e3 | Yes | Active | - | - | EAR99 | 15% ppm/°C | Tanceram MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 47 uF | Capacitors | - | TR, PLASTIC, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X5R | X5R | Yes | 10 V | 1206 | 10VDC | 20% | 20% | Ceramic Capacitors | 3.17 X 1.57 X 1.78 | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.17 | 1.78 mm | 3.17 mm | 1.57 mm | - | - | 1.78(Max) | - | - | RoHS Compliant | ||
![]() 250R15W105MV4E Johanson Dielectrics | In Stock | - | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | 1uF | - | - | Ceramic Chip | - | 10 | EAR99 | - | - | - | - | JOHANSON DIELECTRICS INC | - | Johanson Dielectrics Inc | 250R15W105MV4E | - | - | 125 | No | - | -55 | Surface Mount | 125 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 1.27 | 5.4 | - | Yes | - | - | - | - | - | - | Tape and Reel | - | - | - | 20% | e3 | Yes | Active | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 1 µF | - | - | TR, PLASTIC, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 25 V | 0805 | 25VDC | 20% | 20% | - | 2.03 X 1.27 X 1.52 | - | - | - | 2.03 | 1.52 mm | 2.03 mm | 1.27 mm | - | - | 1.52(Max) | - | - | RoHS Compliant | ||
![]() 250S43X106MV4E Johanson Dielectrics | In Stock | - | - | - | - | - | 1812 | - | - | - | - | - | 2 | - | - | - | 10uF | - | - | Ceramic Chip | ±0.25 | 10 | EAR99 | Extreme Low | - | - | 8532.24.00.20 | - | ±0.25 | - | - | - | - | 85 | No | - | -55 | Surface Mount | - | - | - | - | - | - | 3.18 | - | - | - | Non-polarized Devices|Reduced Chip Size|Higher Surge Voltage|Higher Insulation Resistance|Low ESR|Higher Ripple Current|Low DC Leakage|Improved Reliability | - | - | - | - | - | Tape and Reel | - | - | - | 20% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | - | - | X5R | - | - | - | - | 25VDC | - | - | - | 4.45 X 3.18 X 2.92 | - | - | - | 4.45 | - | - | - | - | - | 2.92(Max) | - | - | RoHS Compliant | ||
![]() 250R14W333KV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | 0.033uF | - | - | Ceramic Chip | - | - | EAR99 | - | - | - | 8532.24.00.20 | JOHANSON DIELECTRICS INC | - | Johanson Dielectrics Inc | 250R14W333KV4T | - | - | 125 | No | - | -55 | Surface Mount | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 0.81 | 4.7 | - | Yes | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.033 µF | - | - | TR, PUNCHED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 25 V | 0603 | 25VDC | 10% | 10% | - | 1.6 X 0.81 X 0.89 | - | - | - | 1.6 | 0.89 mm | 1.6 mm | 0.81 mm | - | - | 0.89(Max) | - | - | RoHS Compliant | ||
![]() 100R14X334KV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | 0.33uF | - | - | Ceramic Chip | - | 10 | EAR99 | Extreme Low | - | - | - | JOHANSON DIELECTRICS INC | - | Johanson Dielectrics Inc | 100R14X334KV4T | R14 | - | 85 | No | - | -55 | Surface Mount | 85 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | - | Active | 0.81 | 5.32 | - | Yes | - | - | - | - | - | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.33 µF | - | - | TR, PAPER, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X5R | X5R | Yes | 10 V | 0603 | 10VDC | 10% | 10% | - | 1.6 X 0.81 X 0.89 | - | - | - | 1.6 | - | - | - | - | - | 0.89(Max) | - | - | RoHS Compliant | ||
![]() 100R14X225KV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | Johanson Dielectrics | 2200 nF | - | 2.2uF | 0603 | 1608 | Ceramic Chip | - | 10 | EAR99 | Extreme Low | 4000 | - | 8532.24.00.20 | JOHANSON DIELECTRICS INC | - | Johanson | 100R14X225KV4T | - | + 85 C | 85 | No | - 55 C | -55 | Surface Mount | 85 °C | -55 °C | CHIP | RECTANGULAR PACKAGE | SMT | Active | 0.81 | 5.27 | Details | Yes | - | TANCERAM | 0.000222 oz | - | 10 VDC | - | Tape and Reel | - | - | - | 10% | e3 | Yes | Active | - | Standard | EAR99 | 15% ppm/°C | Tanceram MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 2.2 uF | Capacitors | - | TR, PAPER, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X5R | X5R | Yes | 10 V | 0603 | 10VDC | 10% | 10% | Ceramic Capacitors | 1.6 X 0.81 X 0.89 | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.6 | 0.89 mm | 1.6 mm | 0.81 mm | - | - | 0.89(Max) | - | - | RoHS Compliant | ||
![]() 500R14N270GV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | - | - | 27pF | - | - | Ceramic Chip | - | 0.1 | EAR99 | Extreme Low | - | - | - | JOHANSON DIELECTRICS INC | - | Johanson Dielectrics Inc | 500R14N270GV4T | - | - | 125 | No | - | -55 | Surface Mount | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 0.81 | 5.63 | - | Yes | - | - | - | - | - | - | Tape and Reel | - | - | - | 2% | e3 | Yes | Active | - | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.000027 µF | - | - | TR, PUNCHED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 0603 | 50VDC | 2% | 2% | - | 1.6 X 0.81 X 0.89 | - | - | - | 1.6 | 0.89 mm | 1.6 mm | 0.81 mm | - | - | 0.89(Max) | - | - | RoHS Compliant |