- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | Temperature Characteristics Code | Multilayer | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301S42E161FV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 160pF | 300V | - | 2828 | 1111 | C0G | NP0 | Yes | High Q, Low Loss | 2.59mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 301S42E181FV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±1% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 180pF | 300V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss | 2.5908mm | - | - | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 301S42E161GV4E Johanson Technology Inc. | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 160pF | 300V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss | 2.59mm | - | - | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 201S42E361GV4E Johanson Technology Inc. | 34 |
| Datasheet | 8 Weeks | - | Surface Mount, MLCC | 1111 (2828 Metric) | 200V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 360pF | 200V | 2.79mm | 2828 | 1111 | C0G | - | - | High Q, Low Loss | - | 2.79mm | 2.794mm | 0.102 2.59mm | 2.5908mm | No | ROHS3 Compliant | ||
![]() 301S42E201GV4E Johanson Technology Inc. | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 200pF | 300V | - | 2828 | 1111 | C0G | NP0 | Yes | High Q, Low Loss | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 102S42E200FV4E Johanson Technology Inc. | 49 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 20pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 102S42E160FV4E Johanson Technology Inc. | 49 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 16pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 102S42E120FV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 12pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 501S42E220FV4E Johanson Technology Inc. | 49 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 500V | -55°C~125°C | Tape & Reel (TR) | 2012 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 22pF | 500V | 2.79mm | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | No | ROHS3 Compliant | ||
![]() 102S42E150FV4E Johanson Technology Inc. | 49 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 15pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 250R05L560FV4T Johanson Technology Inc. | 28 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | 25V | -55°C~125°C | Tape & Reel (TR) | 2015 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 56pF | 25V | 300μm | 0603 | 0201 | C0G | - | - | High Q, Low Loss | 330.2μm | 609.6μm | 304.8μm | 0.013 0.33mm | 330.2μm | - | ROHS3 Compliant | ||
![]() 501S42E8R2BV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 8.2pF | 500V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 102S42E160GV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 16pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 201S42E271JV4E Johanson Technology Inc. | 39 |
| Datasheet | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 200V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 270pF | 200V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 102S42E2R1DV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 2.1pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 501S42E3R0DV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 3pF | 500V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 501S42E5R6DV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 5.6pF | 500V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 102S42E620KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 62pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 102S42E330KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 33pF | 1kV | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 501S42E270KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 27pF | 500V | - | 2828 | 1111 | C0G | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant |