- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Case Code (Metric) | Case Code (Imperial) | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Features | Height | Length | Width | Thickness (Max) | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 501S42E1R3AV4E Johanson Technology Inc. | 39 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | - | 1.3pF | 500V | 2828 | 1111 | C0G | NP0 | Yes | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E1R1AV4E Johanson Technology Inc. | 39 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | - | 1.1pF | 500V | 2828 | 1111 | C0G | NP0 | Yes | - | High Q, Low Loss, High Voltage | 2.59mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E0R6AV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | - | 0.6pF | 500V | 2828 | 1111 | C0G | NP0 | Yes | - | High Q, Low Loss, High Voltage | 2.59mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E330GV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 33pF | 500V | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E680GV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 68pF | 500V | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 102S42E360GV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 36pF | 1kV | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E390GV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 39pF | 1kV | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 501S42E300GV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 30pF | 500V | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E430GV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 43pF | 500V | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 102S42E510GV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 51pF | 1kV | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 201S42E271JV4E Johanson Technology Inc. | 39 |
| Datasheet | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 200V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 270pF | 200V | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E6R2CV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | WRAPAROUND | - | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 8532.24.00.20 | 6.2pF | 500V | 2828 | 1111 | C0G | C0G | Yes | - | High Q, Low Loss, High Voltage | 2.5908mm | - | - | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 102S42E9R1CV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 9.1pF | 1kV | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E1R2BV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.2pF | 1kV | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E2R2CV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 2.2pF | 1kV | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E1R7BV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.7pF | 1kV | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E1R8BV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.8pF | 1kV | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E1R9BV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.9pF | 1kV | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E0R5BV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | - | 0.5pF | 1kV | 2828 | 1111 | C0G | NP0 | Yes | 1000V | High Q, Low Loss, High Voltage | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E1R1BV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.1pF | 1kV | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant |