- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Features | Height | Length | Width | Thickness (Max) | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102S42E470JV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 47pF | 1kV | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E820JV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 82pF | 1kV | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E3R0BV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 3pF | 1kV | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 501S42E3R0BV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 3pF | 500V | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 102S42E5R1BV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 5.1pF | 1kV | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E3R6BV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 3.6pF | 1kV | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 251R15S150KV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | 250V | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 15pF | 250V | - | 2012 | 0805 | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | ROHS3 Compliant | ||
![]() 251R15S1R6BV4E Johanson Technology Inc. | 41 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±0.1pF | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 1.6pF | 250V | - | 2012 | 0805 | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | ROHS3 Compliant | ||
![]() 251R15S221KV4E Johanson Technology Inc. | 41 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 220pF | 250V | 1.27mm | 2012 | 0805 | C0G | - | - | - | High Q, Low Loss, Ultra Low ESR | 1.27mm | 2.03mm | 1.27mm | 0.046 1.17mm | 1.1684mm | ROHS3 Compliant | ||
![]() 102S42E0R5AV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 0.5pF | 1kV | - | 2828 | 1111 | C0G | NP0 | Yes | 1000V | High Q, Low Loss, High Voltage | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E1R6AV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 1.6pF | 1kV | - | 2828 | 1111 | C0G | NP0 | Yes | 1000V | High Q, Low Loss, High Voltage | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E0R7AV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 0.7pF | 1kV | - | 2828 | 1111 | C0G | NP0 | Yes | 1000V | High Q, Low Loss, High Voltage | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E1R4AV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 1.4pF | 1kV | - | 2828 | 1111 | C0G | NP0 | Yes | 1000V | High Q, Low Loss, High Voltage | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E1R5AV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 1.5pF | 1kV | - | 2828 | 1111 | C0G | NP0 | Yes | 1000V | High Q, Low Loss, High Voltage | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 501S42E0R7AV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 0.7pF | 500V | - | 2828 | 1111 | C0G | NP0 | Yes | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 102S42E1R9AV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 1.9pF | 1kV | - | 2828 | 1111 | C0G | NP0 | Yes | 1000V | High Q, Low Loss, High Voltage | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 501S42E1R6AV4E Johanson Technology Inc. | 39 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 1.6pF | 500V | - | 2828 | 1111 | C0G | NP0 | Yes | - | High Q, Low Loss, High Voltage | 2.59mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 501S42E0R9AV4E Johanson Technology Inc. | 39 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | 500V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | - | Active | 1 (Unlimited) | - | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 0.9pF | 500V | - | 2828 | 1111 | C0G | - | - | - | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | ROHS3 Compliant | ||
![]() 102S42E1R2AV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 1.2pF | 1kV | - | 2828 | 1111 | C0G | NP0 | Yes | 1000V | High Q, Low Loss, High Voltage | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant | ||
![]() 102S42E1R8AV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | Active | 1 (Unlimited) | 2 | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 1.8pF | 1kV | - | 2828 | 1111 | C0G | NP0 | Yes | 1000V | High Q, Low Loss, High Voltage | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | RoHS Compliant |