- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Brand | Capacitance - nF | Capacitance - uF | Capacitance Value | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | Factory Pack QuantityFactory Pack Quantity | HTS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Mfr | Microwave Application | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Subcategory | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Product Type | Size(mm) | Product | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 102R18N102KV4E Johanson Dielectrics | In Stock | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Johanson Dielectrics | 1 nF | 0.001 uF | 0.001uF | 1206 | 3216 | Ceramic Chip | Class 1 | - | EAR99 | - | 3000 | - | JOHANSON DIELECTRICS INC | Johanson | 102R18N102KV4E | - | + 125 C | 125 | - | No | - 55 C | -55 | Surface Mount | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 1.57 | - | 5.41 | Details | Yes | TANCERAM | 0.000952 oz | - | 1 kVDC | Tape and Reel | - | 10% | e3 | Yes | Active | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 1000 pF | Capacitors | TR, EMBOSSED, 7 INCH | - | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 1000 V | 1206 | 1000VDC | 10% | 10% | Ceramic Capacitors | 3.17 X 1.57 X 1.7 | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.17 | 1.27 mm | 3.17 mm | 1.57 mm | 1.7(Max) | RoHS Compliant | ||
![]() 160S41Y106ZV4E Johanson Dielectrics | In Stock | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 10uF | - | - | Ceramic Chip | - | 7 | EAR99 | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 160S41Y106ZV4E | S41 | - | 85 | - | No | - | -30 | Surface Mount | 85 °C | -30 °C | - | , 1210 | RECTANGULAR PACKAGE | - | Obsolete | 2.41 | - | 5.72 | - | Yes | - | - | - | - | Tape and Reel | - | -20% to 80% | e3 | Yes | Unconfirmed | - | EAR99 | -82/+22% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 10 µF | - | TR, PLASTIC, 7 INCH | - | Flat | compliant | Pad | CERAMIC CAPACITOR | Y5V | Y5V | Yes | 16 V | 1210 | 16VDC | 80% | 20% | - | 3.18 X 2.41 X 1.65 | - | - | 3.18 | - | - | - | 1.65(Max) | RoHS Compliant | ||
![]() 101R18W102KV4T Johanson Dielectrics | In Stock | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 0.001uF | - | - | Ceramic Chip | - | - | EAR99 | - | - | 8532.24.00.60 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R18W102KV4T | R18 | - | 125 | - | No | - | -55 | Surface Mount | 125 °C | -55 °C | - | , 1206 | RECTANGULAR PACKAGE | - | Active | 1.57 | - | 5.33 | - | Yes | - | - | - | - | Tape and Reel | - | 10% | e3 | Yes | Active | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.001 µF | - | TR, PUNCHED PAPER, 7 INCH | - | Flat | compliant | Pad | CERAMIC CAPACITOR | X7R | X7R | Yes | 100 V | 1206 | 100VDC | 10% | 10% | - | 3.17 X 1.57 X 1.27 | - | - | 3.17 | - | - | - | 1.27(Max) | RoHS Compliant | ||
![]() 100S43Y476ZV4E Johanson Dielectrics | In Stock | - | - | 1812 | - | - | - | - | 2 | - | - | - | 47uF | - | - | Ceramic Chip | - | 16 | EAR99 | Extreme Low | - | 8532.24.00.20 | - | - | - | - | - | 85 | - | No | - | -30 | Surface Mount | - | - | - | - | - | - | - | 3.17 | - | - | - | - | - | - | - | - | Tape and Reel | - | -20% to 80% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | Y5V | - | - | - | - | 10VDC | - | - | - | 4.45 X 3.17 X 3.55 | - | - | 4.45 | - | - | - | 3.55(Max) | RoHS Compliant | ||
![]() 100S41X476MV4E Johanson Dielectrics | In Stock | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 47uF | - | - | Ceramic Chip | - | 10 | EAR99 | Extreme Low | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 100S41X476MV4E | - | - | 85 | - | No | - | -55 | Surface Mount | 85 °C | -55 °C | - | CHIP | RECTANGULAR PACKAGE | SMT | Active | 2.41 | - | 5.5 | - | Yes | - | - | - | - | Tape and Reel | - | 20% | e3 | Yes | - | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 47 µF | - | TR, PLASTIC, 7 INCH | - | Flat | compliant | Pad | CERAMIC CAPACITOR | X5R | X5R | Yes | 10 V | 1210 | 10VDC | 20% | 20% | - | 3.18 X 2.41 X 1.78 | - | - | 3.18 | 2.8 mm | 3.18 mm | 2.41 mm | 1.78(Max) | RoHS Compliant | ||
![]() 500R15W104KV6E Johanson Dielectrics | In Stock | - | - | 0805 | - | - | - | - | 2 | - | - | - | 0.1uF | - | - | Ceramic Chip | - | 5 | EAR99 | - | - | 8532.24.00.20 | - | - | - | - | - | 125 | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | 1.27 | - | - | - | - | - | - | - | - | Tape and Reel | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | X7R | - | - | - | - | 50VDC | - | - | - | 2.03 X 1.27 X 1.27 | - | - | 2.03 | - | - | - | 1.27(Max) | RoHS Compliant | ||
![]() 160R07Y473ZV4T Johanson Dielectrics | In Stock | - | - | 0402 | - | - | - | - | 2 | - | - | - | 0.047uF | - | - | Ceramic Chip | - | 7 | EAR99 | - | - | - | - | - | - | - | - | 85 | - | No | - | -30 | Surface Mount | - | - | - | - | - | - | - | 0.51 | - | - | - | - | - | - | - | - | Tape and Reel | - | -20% to 80% | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | Y5V | - | - | - | - | 16VDC | - | - | - | 1.02 X 0.51 X 0.64 | - | - | 1.02 | - | - | - | 0.64(Max) | RoHS Compliant | ||
![]() 500R14W103KV6T Johanson Dielectrics | In Stock | - | - | 0603 | - | - | - | - | 2 | - | - | - | 0.01uF | - | - | Ceramic Chip | - | 2.5 | EAR99 | - | - | 8532.24.00.20 | - | - | - | - | - | 125 | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | 0.81 | - | - | - | - | - | - | - | - | Tape and Reel | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | X7R | - | - | - | - | 50VDC | - | - | - | 1.6 X 0.81 X 0.89 | - | - | 1.6 | - | - | - | 0.89(Max) | RoHS Compliant | ||
![]() 500R07N221FV4T Johanson Dielectrics | In Stock | - | - | 0402 | - | - | - | - | 2 | - | - | - | 220pF | - | - | Ceramic Chip | - | 0.1 | EAR99 | - | - | - | - | - | - | - | - | 125 | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | 0.51 | - | - | - | - | - | - | - | - | Tape and Reel | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | C0G | - | - | - | - | 50VDC | - | - | - | 1.02 X 0.51 X 0.64 | - | - | 1.02 | - | - | - | 0.64(Max) | RoHS Compliant | ||
![]() 101R15N102JV4T Johanson Dielectrics | In Stock | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 0.001uF | - | - | Ceramic Chip | - | 0.1 | EAR99 | - | - | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R15N102JV4T | - | - | 125 | - | No | - | -55 | Surface Mount | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 1.27 | - | 4.99 | - | Yes | - | - | - | - | Tape and Reel | - | 5% | e3 | Yes | Active | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.001 µF | - | TR, PUNCHED, 7 INCH | - | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 100 V | 0805 | 100VDC | 5% | 5% | - | 2.03 X 1.27 X 1.27 | - | - | 2.03 | 1.27 mm | 2.03 mm | 1.27 mm | 1.27(Max) | RoHS Compliant | ||
![]() 102R29W222KV4E Johanson Dielectrics | In Stock | - | - | 1808 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Johanson Dielectrics | 2.2 nF | 0.0022 uF | 0.0022uF | 1808 | 4520 | Ceramic Chip | - | - | EAR99 | - | 2000 | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson | 102R29W222KV4E | - | + 125 C | 125 | - | No | - 55 C | -55 | Surface Mount | 125 °C | -55 °C | - | , 1808 | RECTANGULAR PACKAGE | SMT | Active | 2.03 | - | 5.56 | Details | Yes | TANCERAM | 0.001905 oz | 1 kV | 1 kVDC | Tape and Reel | - | 10% | e3 | Yes | Active | Standard | EAR99 | 15% ppm/°C | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 2200 pF | Capacitors | TR, EMBOSSED, 7 INCH | 2.03 mm | Flat | compliant | Pad | CERAMIC CAPACITOR | X7R | X7R | Yes | 1000 V | 1808 | 1000VDC | 10% | 10% | Ceramic Capacitors | 4.8 X 2.03 X 2.16 | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 4.8 | 2.16 mm | 4.7 mm | 2.03 mm | 2.16(Max) | RoHS Compliant | ||
![]() 302R18W221KV4E Johanson Dielectrics | In Stock | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | 2 | Johanson Dielectrics | 0.22 nF | - | 220pF | 1206 | 3216 | Ceramic Chip | Class 2 | - | EAR99 | - | 3000 | - | JOHANSON DIELECTRICS INC | Johanson | 302R18W221KV4E | - | + 125 C | 125 | - | No | - 55 C | -55 | Surface Mount | - | - | - | , 1206 | - | SMT | Active | 1.57 | - | 5.75 | Details | Yes | TANCERAM | 0.000952 oz | - | 3 kVDC | Tape and Reel | - | 10% | e3 | Yes | Active | Flexible (Soft) | EAR99 | - | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | 8532.24.00.20 | 220 pF | Capacitors | TR, EMBOSSED, 7 INCH | 1.57 mm | Flat | compliant | Pad | CERAMIC CAPACITOR | X7R | X7R | Yes | 3000 V | 1206 | 3000VDC | 10% | 10% | Ceramic Capacitors | 3.17 X 1.57 X 1.7 | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.17 | 1.7 mm | 3.18 mm | 1.57 mm | 1.7(Max) | RoHS Compliant | ||
![]() 500R07S220FV4Y Johanson Dielectrics | In Stock | - | - | 0402 | - | - | - | - | 2 | - | - | - | 22pF | - | - | Ceramic Chip | - | 0.05 | EAR99 | Ultra Low | - | - | - | - | - | - | - | 125 | - | Yes | - | -55 | Surface Mount | - | - | - | - | - | - | - | 0.51 | - | - | - | - | - | - | - | - | Tape and Reel | - | 1% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | C0G | - | - | - | - | 50VDC | - | - | - | 1.02 X 0.51 X 0.51 | - | - | 1.02 | - | - | - | 0.51 | RoHS Compliant | ||
![]() 160R15X474MV4E Johanson Dielectrics | In Stock | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 0.47uF | - | - | Ceramic Chip | - | 3.5 | EAR99 | - | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 160R15X474MV4E | R15 | - | 85 | - | No | - | -55 | Surface Mount | 85 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 1.27 | - | 5.62 | - | Yes | - | - | - | - | Tape and Reel | MLC(SMT) | 20% | e3 | Yes | Active | - | EAR99 | 15% ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.47 µF | - | TR, PLASTIC, 7 INCH | - | Flat | compliant | Pad | CERAMIC CAPACITOR | X5R | X5R | Yes | 16 V | 0805 | 16VDC | 20% | 20% | - | 2.03 X 1.27 X 1.27 | - | - | 2.03 | 1.27 mm | 2.03 mm | 1.27 mm | 1.27(Max) | RoHS Compliant | ||
![]() 500R14N331FV4T Johanson Dielectrics | In Stock | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 330pF | - | - | Ceramic Chip | - | 0.1 | EAR99 | - | - | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R14N331FV4T | - | - | 125 | - | No | - | -55 | Surface Mount | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 0.81 | - | 5.63 | - | Yes | - | - | - | - | Tape and Reel | - | 1% | e3 | Yes | Active | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00033 µF | - | TR, PUNCHED, 7 INCH | - | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 0603 | 50VDC | 1% | 1% | - | 1.6 X 0.81 X 0.89 | - | - | 1.6 | 0.89 mm | 1.6 mm | 0.81 mm | 0.89(Max) | RoHS Compliant | ||
![]() 500R14N151FV4T Johanson Dielectrics | 8000 | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 150pF | - | - | Ceramic Chip | - | 0.1 | EAR99 | - | - | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R14N151FV4T | - | - | 125 | - | No | - | -55 | Surface Mount | 125 °C | -55 °C | - | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 0.81 | - | 1.7 | - | Yes | - | - | - | - | Tape and Reel | - | 1% | e3 | Yes | Active | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.00015 µF | - | TR, PUNCHED, 7 INCH | - | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 0603 | 50VDC | 1% | 1% | - | 1.6 X 0.81 X 0.89 | - | - | 1.6 | 0.89 mm | 1.6 mm | 0.81 mm | 0.89(Max) | RoHS Compliant | ||
![]() 101R18W103KV6E Johanson Dielectrics | In Stock | - | - | 1206 | - | - | - | - | 2 | - | - | - | 0.01uF | - | - | Ceramic Chip | - | - | EAR99 | - | - | 8532.24.00.20 | - | - | - | - | - | 125 | - | No | - | -55 | Surface Mount | - | - | - | - | - | - | - | 1.57 | - | - | - | - | - | - | - | - | Tape and Reel | - | 10% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | X7R | - | - | - | - | 100VDC | - | - | - | 3.17 X 1.57 X 1.27 | - | - | 3.17 | - | - | - | 1.27(Max) | RoHS Compliant | ||
![]() 500R15N5R6CV4T Johanson Dielectrics | In Stock | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | - | - | - | 5.6pF | - | - | Ceramic Chip | - | 0.1 | EAR99 | - | - | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N5R6CV4T | - | - | 125 | - | No | - | -55 | Surface Mount | 125 °C | -55 °C | - | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 1.27 | - | 5.72 | - | Yes | - | - | - | - | Tape and Reel | - | 0.25pF | e3 | Yes | Active | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 0.0000056 µF | - | TR, PUNCHED PAPER, 7 INCH | - | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 0805 | 50VDC | 4.46% | 4.46% | - | 2.03 X 1.27 X 1.27 | - | - | 2.03 | 1.27 mm | 2.03 mm | 1.27 mm | 1.27(Max) | RoHS Compliant | ||
![]() 302S48N222KV4E Johanson Dielectrics | In Stock | - | - | 2225 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Johanson Dielectrics | 2.2 nF | 0.0022 uF | 0.0022uF | 2225 (Reversed) | 5764 (Reversed) | Ceramic Chip | - | - | EAR99 | - | 1000 | - | JOHANSON DIELECTRICS INC | Johanson | 302S48N222KV4E | - | + 125 C | 125 | Johanson Dielectrics Inc. | No | - 55 C | -55 | Surface Mount | 125 °C | -55 °C | Tape & Reel (TR) | , 2225 | RECTANGULAR PACKAGE | SMT | Active | 6.48 | Active | 5.69 | Details | Yes | TANCERAM | 0.014110 oz | - | 3 kVDC | Tape and Reel | * | 10% | e3 | Yes | Active | Standard | EAR99 | -/+30ppm/Cel ppm/°C | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 2200 pF | Capacitors | TR, EMBOSSED, 7 INCH | - | Flat | compliant | Pad | CERAMIC CAPACITOR | C0G | C0G | Yes | 3000 V | 2225 | 3000VDC | 10% | 10% | Ceramic Capacitors | 5.72 X 6.48 X 4.06 | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 5.72 | 4.06 mm | 5.72 mm | 6.48 mm | 4.06(Max) | RoHS Compliant | ||
![]() 202S41W332KV4E Johanson Dielectrics | In Stock | - | - | 1210 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | Johanson Dielectrics | 3.3 nF | 0.0033 uF | 0.0033uF | 1210 | 3225 | Ceramic Chip | - | - | EAR99 | - | 2000 | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson | 202S41W332KV4E | - | + 125 C | 125 | - | Yes | - 55 C | -55 | Surface Mount | 125 °C | -55 °C | - | , 1210 | RECTANGULAR PACKAGE | SMT | Active | 2.41 | - | 4.62 | Details | Yes | TANCERAM | 0.003527 oz | - | 2 kVDC | Tape and Reel | - | 10% | e3 | Yes | - | Standard | EAR99 | 15% ppm/°C | High Voltage Capacitors | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8532.24.00.20 | 3300 pF | Capacitors | TR, EMBOSSED, 7 INCH | - | Flat | compliant | Pad | CERAMIC CAPACITOR | X7R | X7R | Yes | 2000 V | 1210 | 2000VDC | 10% | 10% | Ceramic Capacitors | 3.18 X 2.41 X 2.03 | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.18 | 2.03 mm | 3.18 mm | 2.41 mm | 2.03(Max) | RoHS Compliant |