- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- ECCN Code
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Number of Functions | Depth | Reach Compliance Code | Frequency | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Filter Type | Frequency Range | Insertion Loss | Product | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500R07S2R4BV4T Johanson Technology Inc. | In Stock | - | Datasheet | 7 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | - | 2.4pF | 50V | - | - | 510μm | - | - | - | 1005 | 0402 | - | C0G | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | 1.02mm | 508μm | 0.024 0.61mm | 609.6μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 500R18W474KV4E Johanson Technology | In Stock | - | - | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18W474KV4E | R18 | - | - | - | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 5.6 | - | Yes | - | - | - | - | MLC(SMT) | - | - | e3 | Yes | - | - | - | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 8532.24.00.20 | 0.47 µF | - | TR, PLASTIC, 7 INCH | - | - | compliant | - | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 50 V | 1206 | - | 10% | 10% | - | - | - | - | - | 1.27 mm | 3.17 mm | 1.57 mm | - | - | - | - | - | - | ||
![]() 0372LP15A0125E Johanson Technology | In Stock | - | - | - | - | - | - | 0805 (2012 metric) | - | - | - | - | - | - | - | 4000 | - | - | - | - | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | LP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 310 MHz to 435 MHz | 1.3 dB | Low Pass Filters | - | - | - | - | - | - | - | - | - | - | ||
![]() 2450DP14C5400T Johanson Technology | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | 4000 | - | - | - | - | + 85 C | - 40 C | SMD/SMT | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | DP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.45 GHz, 5.512 GHz | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.9 GHz | 0.8 dB, 1.2 dB | Diplexers | - | - | - | - | - | - | - | - | - | - | ||
![]() 501R18N471JV4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.125Lx0.062W 3.17mmx1.57mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 470pF | 500V | TR, EMBOSSED, 7 INCH | - | 1.57mm | - | - | - | 3216 | 1206 | - | C0G | C0G | Yes | - | - | - | - | - | - | - | - | - | High Voltage | 1.7mm | 3.17mm | - | 0.067 1.70mm | 1.7018mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 500R07S1R2BV4T Johanson Technology Inc. | In Stock | - | Datasheet | 6 Weeks | Tin | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | - | 1.2pF | 50V | - | - | 510μm | - | - | - | 1005 | 0402 | - | C0G | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | 1.02mm | 508μm | 0.024 0.61mm | 609.6μm | No | Unknown | ROHS3 Compliant | - | ||
![]() 102S43W473KV4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | - | 0.180Lx0.125W 4.57mmx3.17mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | - | - | - | General Purpose | - | 8532.24.00.20 | 0.047μF | 1kV | TR, EMBOSSED, 7 INCH | - | 3.17mm | - | - | - | 4532 | 1812 | CERAMIC CAPACITOR | - | X7R | Yes | 1000V | - | - | - | - | - | - | - | - | High Voltage | 2.286mm | 4.5mm | - | 0.110 2.80mm | 2.794mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() 500R15W104KV4T Johanson Dielectrics Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.24.00.20 | 0.1μF | 50V | TR, PUNCHED, 7 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | - | - | - | - | - | 1.27mm | 2.03mm | - | 0.050 1.27mm | 1.27mm | No | - | ROHS3 Compliant | - | ||
![]() 160X14W473MV4T Johanson Dielectrics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | WRAPAROUND | - | 4 | CERAMIC | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | X2Y® | 0.064Lx0.035W 1.63mmx0.89mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | - | 0.047μF | 16V | TR, PUNCHED, 7 INCH | - | 889μm | - | - | - | 1608 | 0603 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | - | - | - | - | Low ESL (X2Y) | 660μm | - | - | 0.026 0.66mm | 660.4μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 302S43W332KV4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, MLCC | 1812 (4532 Metric) | - | WRAPAROUND | - | 2 | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | - | 0.180Lx0.125W 4.57mmx3.17mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 3300pF | 3kV | TR, Embossed, 7 Inch | - | 3.17mm | - | - | - | 4532 | 1812 | CERAMIC CAPACITOR | - | X7R | Yes | 3000V | - | - | - | - | - | - | - | - | High Voltage | 2.8mm | 4.5mm | 3.18mm | 0.110 2.80mm | 2.794mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 500R07S6R8BV4T Johanson Technology Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | - | 6.8pF | 50V | - | - | 510μm | - | - | - | 1005 | 0402 | - | C0G | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 640μm | 1.02mm | 510μm | 0.024 0.61mm | 609.6μm | No | Unknown | ROHS3 Compliant | - | ||
![]() 102R18W101KV4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | 0.125Lx0.062W 3.17mmx1.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 100pF | 1kV | TR, EMBOSSED, 7 INCH | - | 1.57mm | - | - | - | 3216 | 1206 | CERAMIC CAPACITOR | - | X7R | Yes | 1000V | - | - | - | - | - | - | - | - | High Voltage | 1.27mm | 3.17mm | - | 0.067 1.70mm | 1.7018mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 501R15W103KV4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | 2 | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | 0.080Lx0.050W 2.03mmx1.27mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 10000pF | 500V | TR, Embossed, 7 Inch | - | 1.27mm | - | - | - | 2012 | 0805 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | 500V | - | - | - | - | - | - | High Voltage | 1.4mm | - | - | 0.055 1.40mm | 1.397mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 101X15N470MV4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 5.499807mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | X2Y® | 0.080Lx0.050W 2.03mmx1.27mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | C0G NP0 | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | - | 8504.50.80.00 | 47pF | 100V | TR, EMBOSSED, 7 INCH | - | 1.27mm | - | - | - | 2012 | 0805 | CERAMIC CAPACITOR | C0G | C0G | Yes | - | - | - | - | - | - | - | - | - | Low ESL (X2Y) | 1.016mm | - | - | 0.040 1.02mm | 1.016mm | - | - | ROHS3 Compliant | - | ||
![]() 500X14W102MV4T Johanson Dielectrics Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 4 | - | 2.012816mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | X2Y® | 0.064Lx0.035W 1.63mmx0.89mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Bypass, Decoupling | FILTER-1000 PF | - | 1000pF | 50V | TR | 1 | 889μm | - | - | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | - | Low ESL (X2Y) | 660μm | 1.63mm | 0.89mm | 0.026 0.66mm | 660.4μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() 202S41W222KV4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount, MLCC | 1210 (3225 Metric) | - | WRAPAROUND | - | 2 | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | - | 0.125Lx0.095W 3.18mmx2.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | - | 2200pF | 2kV | TR, EMBOSSED, 7 INCH | - | 2.41mm | - | - | - | 3225 | 1210 | CERAMIC CAPACITOR | - | X7R | Yes | - | - | - | - | - | - | - | - | - | High Voltage | - | 3.18mm | - | 0.080 2.03mm | 2.032mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 500R14W102KV4T Johanson Dielectrics Inc. | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2004 | - | 0.063Lx0.032W 1.60mmx0.81mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | X7R | - | 125°C | -55°C | General Purpose | - | - | 1000pF | 50V | - | - | 810μm | - | - | - | 1608 | 0603 | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6002mm | 812.8μm | 0.035 0.89mm | 889μm | - | - | ROHS3 Compliant | - | ||
![]() 202R18W221KV4E Johanson Dielectrics Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PolyTerm® | 0.125Lx0.062W 3.17mmx1.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | X7R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | General Purpose | - | 8532.24.00.20 | 220pF | 2kV | TR, EMBOSSED, 7 INCH | - | 1.57mm | - | - | - | - | - | CERAMIC CAPACITOR | - | X7R | Yes | 2000V | - | - | - | - | - | - | - | - | High Voltage | 1.7mm | 3.17mm | - | 0.067 1.70mm | - | No | - | ROHS3 Compliant | - | ||
![]() 251R14S2R0BV4T Johanson Technology Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | 2 | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2005 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | - | 2pF | 250V | - | - | 810μm | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | 890μm | 1.57mm | 812.8μm | 0.035 0.89mm | 889μm | No | No SVHC | ROHS3 Compliant | - | ||
![]() 6R3R18X476MV4E Johanson Dielectrics Inc. | 394259 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, MLCC | 1206 (3216 Metric) | - | WRAPAROUND | - | 2 | CERAMIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tape & Reel (TR) | 2009 | TANCERAM® | 0.125Lx0.062W 3.17mmx1.57mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | X5R | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | SMPS Filtering | - | - | 47μF | 6.3V | TR, PLASTIC, 7 INCH | - | 1.57mm | - | - | - | 3216 | 1206 | CERAMIC CAPACITOR | - | X5R | Yes | - | - | - | - | - | - | - | - | - | - | 1.78mm | 3.17mm | - | 0.070 1.78mm | 1.778mm | No | No SVHC | ROHS3 Compliant | - |