- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Applications | Capacitance | Voltage - Rated DC | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | Features | Height | Length | Width | Thickness (Max) | Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 501S42E4R7CV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 4.7pF | 500V | - | 2828 | 1111 | C0G | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | - | ROHS3 Compliant | ||
![]() 501S42E7R5BV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | - | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 7.5pF | 500V | 2.79mm | 2828 | 1111 | C0G | High Q, Low Loss, High Voltage | - | 2.79mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | - | ROHS3 Compliant | ||
![]() 501S42E270FV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 500V | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±1% | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 27pF | 500V | - | 2828 | 1111 | C0G | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | - | ROHS3 Compliant | ||
![]() 251R14S1R8CV4T Johanson Technology Inc. | 10 |
| Datasheet | - | Surface Mount | Surface Mount, MLCC | 0603 (1608 Metric) | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.25pF | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 1.8pF | 250V | 810μm | 1608 | 0603 | C0G | High Q, Low Loss, Ultra Low ESR | 890μm | 1.57mm | 810μm | 0.035 0.89mm | 889μm | No | - | ROHS3 Compliant | ||
![]() 102S42E101JV4E Johanson Technology Inc. | 41 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 100pF | 1kV | - | 2828 | 1111 | C0G | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | - | RoHS Compliant | ||
![]() 250R05L0R6AV4T Johanson Technology Inc. | 31 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2015 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±0.05pF | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 0.6pF | 25V | 300μm | 0603 | 0201 | C0G | High Q, Low Loss | 300μm | 600μm | 304.8μm | 0.013 0.33mm | 330.2μm | - | - | ROHS3 Compliant | ||
![]() 500R07S9R1BV4T Johanson Technology Inc. | 6 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount, MLCC | 0402 (1005 Metric) | 2 | 50V | -55°C~125°C | Tape & Reel (TR) | 2008 | S | 0.040Lx0.020W 1.02mmx0.51mm | ±0.1pF | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 9.1pF | 50V | 510μm | 1005 | 0402 | C0G | High Q, Low Loss, Ultra Low ESR | 609.6μm | 1.016mm | 508μm | 0.024 0.61mm | 609.6μm | No | Unknown | ROHS3 Compliant | ||
![]() 250R05L200JV4T Johanson Technology Inc. | 20 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | - | 25V | -55°C~125°C | Tape & Reel (TR) | 2011 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±5% | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 20pF | 25V | 300μm | 0603 | 0201 | C0G | High Q, Low Loss | 330.2μm | 609.6μm | 304.8μm | 0.013 0.33mm | 330.2μm | No | - | ROHS3 Compliant | ||
![]() 102S42E560GV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 56pF | 1kV | - | 2828 | 1111 | C0G | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | - | RoHS Compliant | ||
![]() 102S42E3R3CV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 3.3pF | 1kV | - | 2828 | 1111 | C0G | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | - | RoHS Compliant | ||
![]() 102S42E3R0CV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.25pF | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 3pF | 1kV | - | 2828 | 1111 | C0G | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | - | RoHS Compliant | ||
![]() 102S42E120GV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±2% | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 12pF | 1kV | - | 2828 | 1111 | C0G | High Q, Low Loss, High Voltage | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | - | RoHS Compliant | ||
![]() 201S42E301KV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 200V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 300pF | 200V | - | 2828 | 1111 | C0G | High Q, Low Loss | 2.59mm | 2.794mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | - | ROHS3 Compliant | ||
![]() 301S42E131KV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | yes | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | - | - | RF, Microwave, High Frequency | 130pF | 300V | - | 2828 | 1111 | C0G | High Q, Low Loss | 2.5908mm | - | - | 0.102 2.59mm | 2.5908mm | - | - | RoHS Compliant | ||
![]() 102S42E6R8BV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 6.8pF | 1kV | - | 2828 | 1111 | C0G | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | - | RoHS Compliant | ||
![]() 102S42E4R3BV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 1000V 1kV | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 4.3pF | 1kV | - | 2828 | 1111 | C0G | High Q, Low Loss, High Voltage | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | - | RoHS Compliant | ||
![]() 500S42E821KV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | 50V | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 820pF | 50V | - | 2828 | 1111 | C0G | High Q, Low Loss | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | - | ROHS3 Compliant | ||
![]() 250R05L9R1CV4T Johanson Technology Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount, MLCC | 0201 (0603 Metric) | 2 | 25V | -55°C~125°C | Tape & Reel (TR) | 2005 | L | 0.024Lx0.012W 0.60mmx0.30mm | ±0.25pF | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 9.1pF | 25V | 300μm | 0603 | 0201 | C0G | High Q, Low Loss | 300μm | 600μm | 300μm | 0.013 0.33mm | 330.2μm | - | No SVHC | ROHS3 Compliant | ||
![]() 251R15S270FV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2011 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±1% | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 27pF | 250V | 1.27mm | 2012 | 0805 | C0G | High Q, Low Loss, Ultra Low ESR | 1.1684mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant | ||
![]() 251R15S330FV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | 250V | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±1% | - | Active | 1 (Unlimited) | SMD/SMT | C0G NP0 | 125°C | -55°C | RF, Microwave, High Frequency | 33pF | 250V | 1.27mm | 2012 | 0805 | C0G | High Q, Low Loss, Ultra Low ESR | 1.1684mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | - | ROHS3 Compliant |