- Capacitance
- Package / Case
- Packaging
- Temperature Coefficient
- Tolerance
- Height
- Applications
- Mounting Type
- Operating Temperature
- Part Status
- RoHS Status
- Size / Dimension
Attribute column
Manufacturer
Johanson Ceramic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Capacitance Value | Case Style | Dissipation Factor (%) | ECCN (US) | Equivalent Series Resistance Type | HTS | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature (°C) | Microwave Application | Minimum Operating Temperature (°C) | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Construction | Reach Compliance Code | Termination Style | Case Code (Metric) | Case Code (Imperial) | Capacitor Type | Dielectric | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Size Code | Voltage | Positive Tolerance | Negative Tolerance | Size(mm) | Features | Product Length (mm) | Height | Length | Width | Thickness (Max) | Thickness | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500S41N682JV4E Johanson Dielectrics | In Stock | - | - | - | - | - | 1210 | - | - | - | - | 2 | 0.0068uF | Ceramic Chip | 0.1 | EAR99 | - | 8532.24.00.20 | - | - | - | - | 125 | No | -55 | Surface Mount | - | - | - | - | - | - | 2.41 | - | Compliant | - | - | - | - | Tape and Reel | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | 125 °C | -55 °C | - | - | 6.8 nF | - | - | 2.41 mm | Flat | - | Pad | - | - | - | C0G | - | - | - | - | 50VDC | - | - | 3.18 X 2.41 X 1.65 | - | 3.18 | - | 3.18 mm | - | - | - | 1.65(Max) | RoHS Compliant | ||
![]() 251R14S0R5AV4Y Johanson Dielectrics | In Stock | - | - | - | - | - | 0603 | - | - | - | - | 2 | 0.5pF | Ceramic Chip | 0.05 | EAR99 | Ultra Low | 8532.23.00.40 | - | - | - | - | 125 | Yes | -55 | Surface Mount | - | - | - | - | - | - | 0.81 | - | - | - | - | - | - | Tape and Reel | - | - | - | 0.05pF | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | - | - | C0G | - | - | - | - | 250VDC | - | - | 1.57 X 0.81 X 0.76 | - | 1.57 | - | - | - | - | - | 0.76 | RoHS Compliant | ||
![]() 101R14W472KV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0603 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 0.0047uF | Ceramic Chip | - | EAR99 | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 101R14W472KV4T | R14 | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 0603 | RECTANGULAR PACKAGE | SMT | Active | 0.81 | 5.41 | - | Yes | - | - | - | Tape and Reel | - | MLC(SMT) | - | 10% | e3 | Yes | Active | - | - | - | EAR99 | 15% ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.0047 µF | - | TR, PUNCHED, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | X7R | X7R | Yes | 100 V | 0603 | 100VDC | 10% | 10% | 1.6 X 0.81 X 0.89 | - | 1.6 | 0.89 mm | 1.6 mm | 0.81 mm | - | - | 0.89(Max) | RoHS Compliant | ||
![]() 500R15N100GV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 0805 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 10pF | Ceramic Chip | 0.1 | EAR99 | - | 8532.24.00.20 | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R15N100GV4T | 500R15 | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 0805 | RECTANGULAR PACKAGE | SMT | Active | 1.27 | 5.68 | - | Yes | - | - | - | Tape and Reel | - | MLC(SMT) | - | 2% | e3 | Yes | Active | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8532.24.00.20 | 0.00001 µF | - | TR, PUNCHED PAPER, 7 INCH | - | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 0805 | 50VDC | 2% | 2% | 2.03 X 1.27 X 1.27 | - | 2.03 | 1.27 mm | 2.03 mm | 1.27 mm | - | - | 1.27(Max) | RoHS Compliant | ||
![]() 501S43N152JV4E Johanson Dielectrics | In Stock | - | - | - | - | - | 1812 | - | - | - | - | 2 | 0.0015uF | Ceramic Chip | - | EAR99 | - | 8532.24.00.20 | - | - | - | - | 125 | No | -55 | Surface Mount | - | - | - | - | - | - | 3.17 | - | - | - | - | - | - | Tape and Reel | - | - | - | 5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat | - | Pad | - | - | - | C0G | - | - | - | - | 500VDC | - | - | 4.57 X 3.17 X 2.8 | - | 4.57 | - | - | - | - | - | 2.8(Max) | RoHS Compliant | ||
![]() 500R18N820JV4T Johanson Dielectrics | In Stock | - | - | - | - | - | 1206 | YES | WRAPAROUND | SURFACE MOUNT | CERAMIC | 2 | 82pF | Ceramic Chip | 0.1 | EAR99 | - | - | JOHANSON DIELECTRICS INC | Johanson Dielectrics Inc | 500R18N820JV4T | - | 125 | No | -55 | Surface Mount | 125 °C | -55 °C | , 1206 | RECTANGULAR PACKAGE | SMT | Active | 1.57 | 5.47 | Compliant | Yes | - | 50 V | - | Tape and Reel | - | - | - | 5% | e3 | Yes | Active | - | - | - | EAR99 | -/+30ppm/Cel ppm/°C | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | 8532.24.00.20 | 82 pF | - | TR, PUNCHED, 7 INCH | 1.57 mm | Flat | compliant | Pad | - | - | CERAMIC CAPACITOR | C0G | C0G | Yes | 50 V | 1206 | 50VDC | 5% | 5% | 3.17 X 1.57 X 1.27 | - | 3.17 | 1.27 mm | 3.17 mm | 1.57 mm | - | - | 1.27(Max) | RoHS Compliant | ||
![]() 501S42E910FV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 91pF | 500V | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 251R15S121FV4E Johanson Technology Inc. | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±1% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 120pF | 250V | - | 1.27mm | - | - | - | 2012 | 0805 | - | C0G | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 1.1684mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | ROHS3 Compliant | ||
![]() 301S42E121FV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±1% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 120pF | 300V | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | High Q, Low Loss | - | 2.59mm | - | - | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 251R14S4R3AV4T Johanson Technology Inc. | 28 |
| Datasheet | 8 Weeks | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 4.3pF | 250V | - | 810μm | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 889μm | 1.5748mm | 812.8μm | 0.035 0.89mm | 889μm | - | ROHS3 Compliant | ||
![]() 251R14S3R6AV4T Johanson Technology Inc. | 3696 |
| Datasheet | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.062Lx0.032W 1.57mmx0.81mm | ±0.05pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 3.6pF | 250V | - | 810μm | - | - | - | 1608 | 0603 | - | C0G | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 889μm | 1.5748mm | 812.8μm | 0.035 0.89mm | 889μm | - | ROHS3 Compliant | ||
![]() 102S42E8R2BV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V 1kV | - | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 8.2pF | 1kV | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 501S42E240KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 24pF | 500V | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 501S42E360KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 36pF | 500V | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 501S42E330KV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 33pF | 500V | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 201S42E361KV4E Johanson Technology Inc. | 5 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 360pF | 200V | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | High Q, Low Loss | - | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 251R15S1R0DV4E Johanson Technology Inc. | 19 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~125°C | Tape & Reel (TR) | 2015 | S | 0.080Lx0.050W 2.03mmx1.27mm | ±0.5pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1pF | 250V | - | - | - | - | - | 2012 | 0805 | - | C0G | - | - | - | - | - | - | - | - | High Q, Low Loss, Ultra Low ESR | - | 1.27mm | 2.032mm | 1.27mm | 0.046 1.17mm | 1.1684mm | - | ROHS3 Compliant | ||
![]() 501S42E1R2BV4E Johanson Technology Inc. | 9 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 1.2pF | 500V | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | 2.5908mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | ROHS3 Compliant | ||
![]() 102S42E2R4BV4E Johanson Technology Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000V 1kV | - | -55°C~125°C | Tape & Reel (TR) | 2010 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.1pF | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | C0G NP0 | - | 125°C | -55°C | RF, Microwave, High Frequency | - | 2.4pF | 1kV | - | - | - | - | - | 2828 | 1111 | - | C0G | - | - | - | - | - | - | - | - | High Q, Low Loss, High Voltage | - | 2.59mm | 2.794mm | 2.794mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant | ||
![]() 102S42E2R0AV4E Johanson Technology Inc. | 10 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount, MLCC | 1111 (2828 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | E | 0.110Lx0.110W 2.79mmx2.79mm | ±0.05pF | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | C0G NP0 | - | - | - | RF, Microwave, High Frequency | - | 2pF | 1kV | - | - | - | - | - | 2828 | 1111 | - | C0G | NP0 | Yes | 1000V | - | - | - | - | - | High Q, Low Loss, High Voltage | - | 2.5908mm | 2.79mm | 2.79mm | 0.102 2.59mm | 2.5908mm | - | RoHS Compliant |